Starrett Dial Bore Gage,127-206.37mm Range 40

Description
Product Highlights Starrett 84 bore gages allow for bore measurements beyond the size range of our 82 Series. They are comparison gages and should be set with a master ring gage, gage blocks with parallel jaws, outside micrometers or vernier calipers. Ring gages are available by request, quoted by application. Good practice is to set the gage to zero, as near to the desired dimension as possible. 127-206.37mm Range 0.01mm Grad possible. Can be easily held to inspect bores and hole sizes without removing the workpiece An adjustable range screw and two centralizing plungers provide accurate, three-point contact for tool alignment in larger bores All contacts and centralized plungers are of hardened tool steel for wear and spring-loaded for sensitivity The housing and knurled handle are aluminum for light weight and good balance Dial indicators have jewel bearings for sensitivity Furnished in finished wood case
Description
Product Highlights Starrett 84 bore gages allow for bore measurements beyond the size range of our 82 Series. They are comparison gages and should be set with a master ring gage, gage blocks with parallel jaws, outside micrometers or vernier calipers. Ring gages are available by request, quoted by application. Good practice is to set the gage to zero, as near to the desired dimension as possible. 127-206.37mm Range 0.01mm Grad possible. Can be easily held to inspect bores and hole sizes without removing the workpiece An adjustable range screw and two centralizing plungers provide accurate, three-point contact for tool alignment in larger bores All contacts and centralized plungers are of hardened tool steel for wear and spring-loaded for sensitivity The housing and knurled handle are aluminum for light weight and good balance Dial indicators have jewel bearings for sensitivity Furnished in finished wood case

Suppliers

Company
Product
Description
Supplier Links
Dial Bore Gage,127-206.37mm Range - 84MAZ-181-6J - Transcat, Inc.
Rochester, NY, USA
Dial Bore Gage,127-206.37mm Range
84MAZ-181-6J
Dial Bore Gage,127-206.37mm Range 84MAZ-181-6J
Product Highlights Starrett 84 bore gages allow for bore measurements beyond the size range of our 82 Series. They are comparison gages and should be set with a master ring gage, gage blocks with parallel jaws, outside micrometers or vernier calipers. Ring gages are available by request, quoted by application. Good practice is to set the gage to zero, as near to the desired dimension as possible. 127-206.37mm Range 0.01mm Grad possible. Can be easily held to inspect bores and hole sizes without removing the workpiece An adjustable range screw and two centralizing plungers provide accurate, three-point contact for tool alignment in larger bores All contacts and centralized plungers are of hardened tool steel for wear and spring-loaded for sensitivity The housing and knurled handle are aluminum for light weight and good balance Dial indicators have jewel bearings for sensitivity Furnished in finished wood case

Product Highlights

  • Starrett 84 bore gages allow for bore measurements beyond the size range of our 82 Series. They are comparison gages and should be set with a master ring gage, gage blocks with parallel jaws, outside micrometers or vernier calipers. Ring gages are available by request, quoted by application. Good practice is to set the gage to zero, as near to the desired dimension as possible. 127-206.37mm Range 0.01mm Grad possible.
  • Can be easily held to inspect bores and hole sizes without removing the workpiece
  • An adjustable range screw and two centralizing plungers provide accurate, three-point contact for tool alignment in larger bores
  • All contacts and centralized plungers are of hardened tool steel for wear and spring-loaded for sensitivity
  • The housing and knurled handle are aluminum for light weight and good balance
  • Dial indicators have jewel bearings for sensitivity
  • Furnished in finished wood case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 84MAZ-181-6J
Product Name Dial Bore Gage,127-206.37mm Range
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Compact laser micrometer with high measuring rate - optoCONTROL ODC 1200/90-10 - Micro-Epsilon Group
Specs
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Indicator / Comparator; Micrometer
View Details