Starrett Digital Caliper(for Internal Grooves)1.654-15"Rnge,Inch/Metr 14589

Description
Product Highlights Coolant resistant Hardened stainless steel construction Ideal for measuring internal and external grooves on large workpieces RS232 output One lithium battery for over one year of normal usage Hold feature mm/inch mode button Clamping screw Range (in): 0-14" Range (mm): 0-350mm Resolution (in): .0005" Resolution (mm): 0.01mm SPC Output: Yes Construction Material: Stainless Steel Display Type: LCD Case Type: Wood Accuracy (in): 0-12" (+/-.001") 12-14" (+/-.002") Accuracy (mm): 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-350mm (+/-.05mm)
Description
Product Highlights Coolant resistant Hardened stainless steel construction Ideal for measuring internal and external grooves on large workpieces RS232 output One lithium battery for over one year of normal usage Hold feature mm/inch mode button Clamping screw Range (in): 0-14" Range (mm): 0-350mm Resolution (in): .0005" Resolution (mm): 0.01mm SPC Output: Yes Construction Material: Stainless Steel Display Type: LCD Case Type: Wood Accuracy (in): 0-12" (+/-.001") 12-14" (+/-.002") Accuracy (mm): 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-350mm (+/-.05mm)

Suppliers

Company
Product
Description
Supplier Links
Digital Caliper(for Internal Grooves)1.654-15
Rochester, NY, USA
Digital Caliper(for Internal Grooves)1.654-15"Rnge,Inch/Metr
5006BZ-14/350
Digital Caliper(for Internal Grooves)1.654-15"Rnge,Inch/Metr 5006BZ-14/350
Product Highlights Coolant resistant Hardened stainless steel construction Ideal for measuring internal and external grooves on large workpieces RS232 output One lithium battery for over one year of normal usage Hold feature mm/inch mode button Clamping screw Range (in): 0-14" Range (mm): 0-350mm Resolution (in): .0005" Resolution (mm): 0.01mm SPC Output: Yes Construction Material: Stainless Steel Display Type: LCD Case Type: Wood Accuracy (in): 0-12" (+/-.001") 12-14" (+/-.002") Accuracy (mm): 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-350mm (+/-.05mm)

Product Highlights

  • Coolant resistant
  • Hardened stainless steel construction
  • Ideal for measuring internal and external grooves on large workpieces
  • RS232 output
  • One lithium battery for over one year of normal usage
  • Hold feature
  • mm/inch mode button
  • Clamping screw
  • Range (in): 0-14"
  • Range (mm): 0-350mm
  • Resolution (in): .0005"
  • Resolution (mm): 0.01mm
  • SPC Output: Yes
  • Construction Material: Stainless Steel
  • Display Type: LCD
  • Case Type: Wood
  • Accuracy (in): 0-12" (+/-.001") 12-14" (+/-.002")
  • Accuracy (mm): 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-350mm (+/-.05mm)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 5006BZ-14/350
Product Name Digital Caliper(for Internal Grooves)1.654-15"Rnge,Inch/Metr
Measurement Scale / Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Large objects inner surface inspection machine - RF096-440/1440-2000 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details