Starrett Digital Internal Micrometer 2-2 5/8"(50-65mm) Range 12030

Description
Product Highlights The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found on other gages. The rugged and accurate internal micrometer is available individually or in sets from .040" (1mm) to 12" (300mm). 2-2 5/8" (50-65mm) Range, 3-Point Carbide Contact (300mm).
Description
Product Highlights The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found on other gages. The rugged and accurate internal micrometer is available individually or in sets from .040" (1mm) to 12" (300mm). 2-2 5/8" (50-65mm) Range, 3-Point Carbide Contact (300mm).

Suppliers

Company
Product
Description
Supplier Links
Digital Internal Micrometer 2-2 5/8
Rochester, NY, USA
Digital Internal Micrometer 2-2 5/8"(50-65mm) Range
780XTZ-258
Digital Internal Micrometer 2-2 5/8"(50-65mm) Range 780XTZ-258
Product Highlights The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found on other gages. The rugged and accurate internal micrometer is available individually or in sets from .040" (1mm) to 12" (300mm). 2-2 5/8" (50-65mm) Range, 3-Point Carbide Contact (300mm).

Product Highlights

The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found on other gages. The rugged and accurate internal micrometer is available individually or in sets from .040" (1mm) to 12" (300mm). 2-2 5/8" (50-65mm) Range, 3-Point Carbide Contact (300mm).

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 780XTZ-258
Product Name Digital Internal Micrometer 2-2 5/8"(50-65mm) Range
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Optical Micrometer - RF651 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details