Mitutoyo Corporation Low Force/Adjustable Force Micrometer,.8-1.2" 227-217

Description
Product Highlights Constant and low measuring force mechanism in the thimble. Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model. With absolute linear scale. With SPC data output. Supplied in fitted plastic case Range .8- 1.2in 20-30mm Resolution .00005in-0.001mm Accuracy .0001in-0.002mm Measuring Force 2-10N Mass 415g
Description
Product Highlights Constant and low measuring force mechanism in the thimble. Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model. With absolute linear scale. With SPC data output. Supplied in fitted plastic case Range .8- 1.2in 20-30mm Resolution .00005in-0.001mm Accuracy .0001in-0.002mm Measuring Force 2-10N Mass 415g

Suppliers

Company
Product
Description
Supplier Links
Low Force/Adjustable Force Micrometer,.8-1.2
Rochester, NY, USA
Low Force/Adjustable Force Micrometer,.8-1.2"
227-217
Low Force/Adjustable Force Micrometer,.8-1.2" 227-217
Product Highlights Constant and low measuring force mechanism in the thimble. Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model. With absolute linear scale. With SPC data output. Supplied in fitted plastic case Range .8- 1.2in 20-30mm Resolution .00005in-0.001mm Accuracy .0001in-0.002mm Measuring Force 2-10N Mass 415g

Product Highlights

  • Constant and low measuring force mechanism in the thimble.
  • Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N
  • The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy.
  • Non-rotating spindle and the new ratchet friction thimble.
  • Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model.
  • With absolute linear scale.
  • With SPC data output.
  • Supplied in fitted plastic case
  • Range .8- 1.2in 20-30mm
  • Resolution .00005in-0.001mm
  • Accuracy .0001in-0.002mm
  • Measuring Force 2-10N
  • Mass 415g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 227-217
Product Name Low Force/Adjustable Force Micrometer,.8-1.2"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

GapGun Sensor Heads - T15 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
One Piece Inspection Balls with Shoulder - 29045 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Bench-Top Laser Micrometer - WIRELAB & SUPER-WIRELAB - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details