Starrett Bore Gage,Dial 8"-12 1/8"Range, .0005" 33

Description
Product Highlights Total measurement range of 8 to 12.125" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality and taper Hardened tool steel contact points for wear resistance
Description
Product Highlights Total measurement range of 8 to 12.125" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality and taper Hardened tool steel contact points for wear resistance

Suppliers

Company
Product
Description
Supplier Links
Bore Gage,Dial 8
Rochester, NY, USA
Bore Gage,Dial 8"-12 1/8"Range, .0005"
84AZ-134-7J
Bore Gage,Dial 8"-12 1/8"Range, .0005" 84AZ-134-7J
Product Highlights Total measurement range of 8 to 12.125" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality and taper Hardened tool steel contact points for wear resistance

Product Highlights

  • Total measurement range of 8 to 12.125"
  • Gradient spacing of 0.0005"
  • Two centralizing plungers provide accurate tool alignment
  • Two-point contact for detection of geometry problems such as ovality and taper
  • Hardened tool steel contact points for wear resistance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 84AZ-134-7J
Product Name Bore Gage,Dial 8"-12 1/8"Range, .0005"
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Precision Slip Fit Inspection Balls - 29080 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer Head, Standard Resolution, 10 mm Travel, 9 lb. Load - BM11.10 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Wheel Diameter Measuring Gauge - IDK-compact Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Special Function Gages; Wheel Diameter
Gaging Technology Electronic
View Details