Starrett Electronic Digital Micrometer 6-7"(150-175mm) Range 12036

Description
Product Highlights The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found on other gages. The rugged and accurate internal micrometer is available individually or in sets from .040" (1mm) to 12" (300mm). 6-7" (150-175mm) Range, 3-Point Carbide Contact (300mm).
Description
Product Highlights The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found on other gages. The rugged and accurate internal micrometer is available individually or in sets from .040" (1mm) to 12" (300mm). 6-7" (150-175mm) Range, 3-Point Carbide Contact (300mm).

Suppliers

Company
Product
Description
Supplier Links
Electronic Digital Micrometer 6-7
Rochester, NY, USA
Electronic Digital Micrometer 6-7"(150-175mm) Range
780XTZ-7
Electronic Digital Micrometer 6-7"(150-175mm) Range 780XTZ-7
Product Highlights The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found on other gages. The rugged and accurate internal micrometer is available individually or in sets from .040" (1mm) to 12" (300mm). 6-7" (150-175mm) Range, 3-Point Carbide Contact (300mm).

Product Highlights

The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found on other gages. The rugged and accurate internal micrometer is available individually or in sets from .040" (1mm) to 12" (300mm). 6-7" (150-175mm) Range, 3-Point Carbide Contact (300mm).

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 780XTZ-7
Product Name Electronic Digital Micrometer 6-7"(150-175mm) Range
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Compact laser micrometer with high measuring rate - optoCONTROL ODC 1200-5 - Micro-Epsilon Group
Specs
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Indicator / Comparator; Micrometer
View Details