Starrett 3-4"Electronic Outside Micrometer w/Output,IP67 1103

Description
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece thimble with rachet lock permits one-hand operation of micrometer and uniform contact pressure Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces Micrometer Type: Outside Range (in): 3-4" Range (mm): 75-100mm Resolution (in): .00005" Resolution (mm): 0.001mm Anvil/Spindle Material: Carbide Anvil Type: Flat Spindle Type: Flat Lock Nut Type: Lever Thimble Type: Friction Thimble Graduations: English Display Type: LCD SPC Output: Yes Accuracy (in): +/-.00015" Accuracy (mm): +/-.004mm
Description
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece thimble with rachet lock permits one-hand operation of micrometer and uniform contact pressure Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces Micrometer Type: Outside Range (in): 3-4" Range (mm): 75-100mm Resolution (in): .00005" Resolution (mm): 0.001mm Anvil/Spindle Material: Carbide Anvil Type: Flat Spindle Type: Flat Lock Nut Type: Lever Thimble Type: Friction Thimble Graduations: English Display Type: LCD SPC Output: Yes Accuracy (in): +/-.00015" Accuracy (mm): +/-.004mm

Suppliers

Company
Product
Description
Supplier Links
3-4
Rochester, NY, USA
3-4"Electronic Outside Micrometer w/Output,IP67
795.1XFL-4
3-4"Electronic Outside Micrometer w/Output,IP67 795.1XFL-4
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece thimble with rachet lock permits one-hand operation of micrometer and uniform contact pressure Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces Micrometer Type: Outside Range (in): 3-4" Range (mm): 75-100mm Resolution (in): .00005" Resolution (mm): 0.001mm Anvil/Spindle Material: Carbide Anvil Type: Flat Spindle Type: Flat Lock Nut Type: Lever Thimble Type: Friction Thimble Graduations: English Display Type: LCD SPC Output: Yes Accuracy (in): +/-.00015" Accuracy (mm): +/-.004mm

Product Highlights

  • Balanced frame design for comfortable and accurate measuring
  • SPC Output
  • Large, easy-to-read, high-contrast LCD digital readout
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light
  • No-glare black wrinkle finish on frame
  • Hard and stable one-piece thimble with rachet lock permits one-hand operation of micrometer and uniform contact pressure
  • Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position
  • Ring-type knurled lock nut for quick and sure locking
  • Micro-lapped carbide measuring faces
  • Micrometer Type: Outside
  • Range (in): 3-4"
  • Range (mm): 75-100mm
  • Resolution (in): .00005"
  • Resolution (mm): 0.001mm
  • Anvil/Spindle Material: Carbide
  • Anvil Type: Flat
  • Spindle Type: Flat
  • Lock Nut Type: Lever
  • Thimble Type: Friction
  • Thimble Graduations: English
  • Display Type: LCD
  • SPC Output: Yes
  • Accuracy (in): +/-.00015"
  • Accuracy (mm): +/-.004mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 795.1XFL-4
Product Name 3-4"Electronic Outside Micrometer w/Output,IP67
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Attribute Measurement Capability External or OD Gage
Unlock Full Specs
to access all available technical data

Similar Products

Premium Short Shank Inspection Balls - 29066 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Optical thickness gauge for heavy plate mills - thicknessCONTROL MTS 9201.LLT-400/2500 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Laser line triangulation
View Details