Mitutoyo Corporation 50-75mm Micrometer, RatchetStop IP65, No Output 293-242-30

Description
Product Highlights Coolant Proof IP65-MX Range 50-75mm Accuracy ±1µm With ratchet stop w/o SPC IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use Measurement data output function is available with a water-resistant connection cable Auto power ON/OFF function With a standard bar Supplied in fitted case
Description
Product Highlights Coolant Proof IP65-MX Range 50-75mm Accuracy ±1µm With ratchet stop w/o SPC IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use Measurement data output function is available with a water-resistant connection cable Auto power ON/OFF function With a standard bar Supplied in fitted case

Suppliers

Company
Product
Description
Supplier Links
50-75mm Micrometer, RatchetStop IP65, No Output - 293-242-30 - Transcat, Inc.
Rochester, NY, USA
50-75mm Micrometer, RatchetStop IP65, No Output
293-242-30
50-75mm Micrometer, RatchetStop IP65, No Output 293-242-30
Product Highlights Coolant Proof IP65-MX Range 50-75mm Accuracy ±1µm With ratchet stop w/o SPC IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use Measurement data output function is available with a water-resistant connection cable Auto power ON/OFF function With a standard bar Supplied in fitted case

Product Highlights

  • Coolant Proof IP65-MX
  • Range 50-75mm
  • Accuracy ±1µm
  • With ratchet stop w/o SPC
  • IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use
  • Measurement data output function is available with a water-resistant connection cable
  • Auto power ON/OFF function
  • With a standard bar
  • Supplied in fitted case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 293-242-30
Product Name 50-75mm Micrometer, RatchetStop IP65, No Output
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
Computer Based Bench Micrometer - Supermicrometer™ : Model PC250 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details