Transcat, Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights DL3000 is a cost-effective programmable DC electronic load with high performance. With a user-friendly interface and superb performance specifications, DL3000 series provides various interfaces for remote communication to... | |
| Product Highlights GW Instek launches new PEL-3000E series programmable single-channel electronic load. In the series, PEL-3031E provides 300W (1V~150V/60A) and PEL-3032E provides 300W(2.5V~500V/15A) current sink capability. Inherited from the PEL-3000... | |
| Product Highlights The 8500 series Programmable DC Electronic Loads can be used for testing and evaluating a variety of DC power sources. Their wide operating ranges of up to 500... | |
| Product Highlights The DL3000 is a cost-effective programmable DC electronic load with performance specifications that rival any instrument in its class. With a user-friendly interface including graphical charting, the DL3000... | |
| Product Highlights The MDL252 and MDL302 are dual-channel modules. MDL252 users can allocate 250 W to either channel up to 300 W total (e.g. 50 W/250 W, 250 W/50 W,... | |
| Product Highlights 2 Slots - Half Rack Width Mainframe 600 Watts of Total Maximum Power 6 Modules available for configuring (150W to 600W) | |
| Product Highlights 6 Slots - Full Rack Width Mainframe 1800 Watts of Total Maximum Power 6 Modules available for configuring (150W to 600W) Max Voltage Input: 240V (N3303A) Max Current... | |
| Product Highlights Current: 0 - 10 A Voltage: 0 - 240 V Maximum Power: 250 W Low Range/High Range: 1 A/10 A Regulation: 8 mA Low Range Accuracy: 0.1% +... | |
| Product Highlights Current: 0 - 30 A Voltage: 0 - 150 V Maximum Power: 250 W Low Range/High Range: 3 A/30 A Regulation: 10 mA Low Range Accuracy: 0.1% +... | |
| Product Highlights Current: 0 - 30 A Voltage: 0 - 60 V Maximum Power @ 40°C: 150 W Typical Minimum Operating Voltage @ Full Scale Current: 1.2 V Low Range/High... | |
| Product Highlights Current: 0 - 60 A Voltage: 0 - 60 V Maximum Power: 300 W Low Range/High Range: 6 A/60 A Regulation: 10 mA Low Range Accuracy: 0.1% +... | |
| Product Highlights Operates between 0-120 VDC, 1 mA-240 A, 1200 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high resolution (1 mA/1 mV) voltage... | |
| Product Highlights Operates between 0-120 VDC, 1 mA-240 A, 2400 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high resolution (1 mA/1 mV) voltage... | |
| Product Highlights Operates Between 0-120VDC, 1mA-30A (300W MAX) High Resolution 0.1mA/1mV (range dependent) VFD Display CV/CC/CW/CR Operation Over-Current/Over-Vo ltage/Over-Power/Ove r-Temperature Protected RS 232 Interface Cable and Software Included Optional USB... | |
| Product Highlights Operates between 0-500 VDC (suitable for high voltage applications), 1 mA-120 A, 2400 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high... | |
| Product Highlights Operates between 0-500 VDC (suitable for high voltage applications), 1 mA-15 A, 300 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high... | |
| Product Highlights Operates between 0-500 VDC (suitable for high voltage applications), 1 mA-30 A, 600 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high... | |
| Product Highlights Operates between 0-60 VDC, 1 mA-240 A, 1200 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation A low minimum operating voltage of < | |
| Product Highlights Operates between 0-60 VDC, 1 mA-240 A, 5000 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high resolution (1 mA/1 mV) voltage... | |
| Product Highlights Operates between 0-60 VDC, 1 mA-30 A (150 W maximum) Easy operation Bright, easy-to-read display Very compact and light weight Two current ranges: 3 A (1 mA resolution)... | |
| Product Highlights Operating voltage (DC):1.5V~150V Operating Mode : C.C / C.V / C.R / C.P / CC+CV / CR+CV / CP+CV Parallel Connection of Inputs for Higher Capacity (Max :... | |
| Product Highlights Voltage range up to 120 V Current range up to 480 A CC/CV/CR/CW operating modes 16-bit voltage and current measurement system providing 1 mV / 0.1 mA resolution... | |
| Product Highlights Voltage range up to 120 V Current range up to 720 A CC/CV/CR/CW operating modes 16-bit voltage and current measurement system providing 1 mV / 0.1 mA resolution... | |
| Product Highlights Voltage range up to 500 V Current range up to 100 A CC/CV/CR/CW operating modes 16-bit voltage and current measurement system providing 1 mV / 0.1 mA resolution... | |
| Product Highlights Voltage Range: 1-63 V, Current Range: 10 mA to 15 A Max Power: 200 W High resolution (20 mV, 1 mA, 0.1 W, 0.1 ) 9 sets of... |