Mitutoyo Corporation Digital Point Micrometer 2-3"/50.8-76.2mm 342-353-30

Description
Product Highlights IP65 water/dust protection Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions. The measuring points have approximately 0.3mm / .012” radius. With Ratchet Stop for constant force. With SPC output Range 2-3in 50.8-76.2mm Accuracy ±.0001in Point 15° Mass 625g Type Digital model
Description
Product Highlights IP65 water/dust protection Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions. The measuring points have approximately 0.3mm / .012” radius. With Ratchet Stop for constant force. With SPC output Range 2-3in 50.8-76.2mm Accuracy ±.0001in Point 15° Mass 625g Type Digital model

Suppliers

Company
Product
Description
Supplier Links
Digital Point Micrometer 2-3
Rochester, NY, USA
Digital Point Micrometer 2-3"/50.8-76.2mm
342-353-30
Digital Point Micrometer 2-3"/50.8-76.2mm 342-353-30
Product Highlights IP65 water/dust protection Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions. The measuring points have approximately 0.3mm / .012” radius. With Ratchet Stop for constant force. With SPC output Range 2-3in 50.8-76.2mm Accuracy ±.0001in Point 15° Mass 625g Type Digital model

Product Highlights

  • IP65 water/dust protection
  • Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions.
  • The measuring points have approximately 0.3mm / .012” radius.
  • With Ratchet Stop for constant force.
  • With SPC output
  • Range 2-3in 50.8-76.2mm
  • Accuracy ±.0001in
  • Point 15°
  • Mass 625g
  • Type Digital model
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 342-353-30
Product Name Digital Point Micrometer 2-3"/50.8-76.2mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
Plain Shank Fixture Balls - 29002 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness Gauges - 1924382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0531 inch (1.35 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details