Starrett Digital Carbon Fiber Caliper 0-60"/0-1500mm 14575

Description
Product Highlights Coolant resistant Carbon Fiber construction reduces weight Titanium coated stainless steel outside measurements jaws RS232 output One lithium battery for over one year of normal usage Hold feature mm/inch mode button Clamping screw Range (in) 0-60" Range (mm) 0-1500mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Carbon Fiber Display Type LCD Case Type Wood Accuracy (in) 0-12" (+/-.001") 12-24" (+/-.002") Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-600mm (+/-.05mm)
Datasheet
Description
Product Highlights Coolant resistant Carbon Fiber construction reduces weight Titanium coated stainless steel outside measurements jaws RS232 output One lithium battery for over one year of normal usage Hold feature mm/inch mode button Clamping screw Range (in) 0-60" Range (mm) 0-1500mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Carbon Fiber Display Type LCD Case Type Wood Accuracy (in) 0-12" (+/-.001") 12-24" (+/-.002") Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-600mm (+/-.05mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Carbon Fiber Caliper 0-60
Rochester, NY, USA
Digital Carbon Fiber Caliper 0-60"/0-1500mm
D5001BZ-60/1500
Digital Carbon Fiber Caliper 0-60"/0-1500mm D5001BZ-60/1500
Product Highlights Coolant resistant Carbon Fiber construction reduces weight Titanium coated stainless steel outside measurements jaws RS232 output One lithium battery for over one year of normal usage Hold feature mm/inch mode button Clamping screw Range (in) 0-60" Range (mm) 0-1500mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Carbon Fiber Display Type LCD Case Type Wood Accuracy (in) 0-12" (+/-.001") 12-24" (+/-.002") Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-600mm (+/-.05mm)

Product Highlights

  • Coolant resistant
  • Carbon Fiber construction reduces weight
  • Titanium coated stainless steel outside measurements jaws
  • RS232 output
  • One lithium battery for over one year of normal usage
  • Hold feature
  • mm/inch mode button
  • Clamping screw
  • Range (in) 0-60" Range (mm) 0-1500mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Carbon Fiber Display Type LCD Case Type Wood Accuracy (in) 0-12" (+/-.001") 12-24" (+/-.002") Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-600mm (+/-.05mm)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number D5001BZ-60/1500
Product Name Digital Carbon Fiber Caliper 0-60"/0-1500mm
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Computer Based Bench Micrometer - Supermicrometer™ : Model PC500 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Wheel Diameter Measuring Gauge - IDK-compact Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Special Function Gages; Wheel Diameter
Gaging Technology Electronic
View Details