Transcat, Inc. Datasheets for Scales and Balances
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights Ideal for laboratory & industrial applications, the OHAUS Scout features an easy to navigate color touchscreen display & a slim design which allows stackable storage. Geared for superior... | |
| Product Highlights Ideal for laboratory and industrial applications, the OHAUS Scout comes in a slim, stackable design with large backlit LCD. Features include superior overload protection, multiple weighing units and... | |
| Product Highlights Single Gas NH3 | |
| Product Highlights Striking the ideal balance between inventive features and functional, uncomplicated weighing capabilities, the OHAUS Adventurer incorporates all of the applications necessary for routine weighing and measurement activities. With... | |
| Product Highlights 2-D shock protection and IP54 base enclosure protect the balance from damage, while the AutoCal™ automatic internal calibration system ensures performance. Explorer's sturdy modular design features a color... | |
| Product Highlights AutoCal™ fully-automatic internal calibration system, fast stabilization time, four touchless sensors, up to 11 operating languages, NTEP and OIML models available, menu lock switch, security bracket, integral weigh... | |
| Product Highlights Built for Sophisticated, Professional Weighing Maximum Capacity 120 g Readability 0.01 mg Auto Door Not Applicable Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY... | |
| Product Highlights Capacities between 300g and 6000g Internal resolution: 1/600,000 LCD display Quick response Accumulation, counting and percentage modes 13 different units of measure Detachable enclosed weighing chamber (in capacities... | |
| Product Highlights Color touch screen with picture graphic menu Optoelectronic level sensor with alarm function and user interface isoCAL fully automatic, motorized calibration and adjustment No weighing... | |
| Product Highlights Display Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data... | |
| Product Highlights Easy to clean analytical draftshield Upfront level indicator Selectable environment settings Flexibility of available options Removable doors for easy cleaning and access Upfront level bubble for easy reference... | |
| Product Highlights Full duplex RS-232 serial interface Ergonomic leveling system Protective in-use cover Large backlit Liquid Crystal Display (LCD) Integral security bracket Below balance weighing GLP data output capability Stability,... | |
| Product Highlights Hydraulic Range 0.2 to 100bar Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High... | |
| Product Highlights Hydraulic Range 14.5 to 5000psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High... | |
| Product Highlights Hydraulic Range 2.9 to 1000psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High... | |
| Product Highlights Hydraulic Range 25 to 1600bar Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High... | |
| Product Highlights Hydraulic Range 29 to 10000psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High... | |
| Product Highlights Hydraulic Range 29 to 14500psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High... | |
| Product Highlights Hydraulic Range 350 to 23,200psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High... | |
| Product Highlights Intelligent Performance – All Explorers have newly optimized linearity and repeatability specifications and enhanced vibration filtering for better balance stability. All models also come standard with AutoCalTM automatic... | |
| Product Highlights Intelligent Performance No Matter How Difficult the Task! Maximum Capacity 2,200 g Readability 0.01 g Pan Size 7.5 in x 8 in (190 mm x 200 mm) Maximum... | |
| Product Highlights IP65 rated, all-metal body, stainless steel pan Read display at any angle 12 units, comparator, %, counting functions Time & date stamp built-in User calibration function 5 year... | |
| Product Highlights Large 16.5 mm high Liquid Crystal Display (LCD) Selectable modes-weight, unit count and percentage 12 units of measurement •Mono-Metal Tuning Fork Sensor (MMTS) provides quick response and stability... | |
| Product Highlights Liquid crystal display (LCD) with backlight Operation AC Adapter (Included) or 4 AA Batteries (Not included) Communication RS232, USB Host, USB Device, Ethernet or Bluetooth® (available as an... | |
| Product Highlights Maximum Capacity 1,620 g Readability 0.01 g Pan Size 7.1 in (180 mm) Internal Calibration InCal™ - Semi Automatic Draftshield — Auxiliary Display Model Available as an Accessory... | |
| Product Highlights Maximum Capacity 120 g Readability 0.001 g Pan Size (LxW) 3.7 in (93 mm) Battery Life 80 Hours with Disposable Batteries Communication RS232 (Available as an Accessory); USB... | |
| Product Highlights Maximum Capacity 2,200 g Readability 0.01 g Pan Size (LxW) 5.5 in x 6.7 in (140 mm x 170 mm Battery Life 6 Hours with Disposable Batteries Communication... | |
| Product Highlights Maximum Capacity 220 g Readability 0.001 g Readability (Certified) 0.01 g Pan Size 5.1 in (130 mm) Internal Calibration Not Applicable Draftshield Included Auxiliary Display Model Available as... | |
| Product Highlights Maximum Capacity 320 g Readability 1 mg Pan Size 4.7 in (120 mm) Internal Calibration Not Applicable Draftshield Included Auxiliary Display Model Available as an Accessory Battery Life... | |
| Product Highlights Maximum Capacity 4,100 g Readability 0.0005 lb (0.2 g) Pan Size 5.4 in x 7.5 in (138 mm x 190 mm) | |
| Product Highlights Maximum Capacity 6,200 g Readability 0.01 g Pan Size 7.5 in x 8 in (190 mm x 200 mm) Internal Calibration AutoCal™ - Automatic Draftshield — Auxiliary Display... | |
| Product Highlights Mechanical and software protection provides superior resistance against shock and overloading Easy snap-in user installable RS232 or USB interface accessory Software lock switch and integrated transportation lock Liquid... | |
| Product Highlights Monolithic weigh cell for long-term high accuracy Built-in applications and function keys for convenient operation Backlit, high-contrast display for user-friendly guidance | |
| Product Highlights MSA – the Non Plus Ultra Top-of-the-line technology and information design Touch screen featuring high-resolution color TFT for high-contrast display of text and graphics Outstanding operating convenience and... | |
| Product Highlights Operate the balance with the two touchless sensors that free up your hands for the handling of samples while limiting keypad wear and tear and cross-contamination. Navigator NV... | |
| Product Highlights Pioneer’s draftshield is designed with all glass panels, including three sliding doors. All panels are easy to remove and replace, and together with a stainless steel bottom, make... | |
| Product Highlights Pneumatic Range 0.135 to 30psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High... | |
| Product Highlights Pneumatic Range 2.9 to 150psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High... | |
| Product Highlights Pneumatic Range 5.8 to 1500psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High... | |
| Product Highlights Pneumatic Range 5.8 to 500psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High... | |
| Product Highlights SmarText™ 2.0 is OHAUS' easy-to-use graphical software featuring 14 applications, QWERTY and numeric keypads, and below-minimum weight indication. Color VGA display with icons for simple menu navigation High... | |
| Product Highlights Stability, Accuracy, and Fast Operation Ensure Optimal Weighing Results — This trio of characteristics ensures the most important aspects of routine laboratory weighing are covered: accurate results you... | |
| Product Highlights Stainless steel, IP65 top housing Large, 18 mm liquid crystal display (LCD) with blacklight Selectable modes 13 units of measurement Mono-Metal Tuning Fork Sensor (MMTS) provides quick response... | |
| Product Highlights The Economical Choice of Balance for Routine Weighing Applications Maximum Capacity 220 g Readability 0.1 mg Pan Size 3.54 in (90 mm) LCD with backlight AC adapter (included)... | |
| Product Highlights The expanded OHAUS Explorer® provides unmatched functionality in a line of high-performance balances unlike any other on the market! Optional 10 hours Rechargeable Battery, Optional Rolling feet provide... | |
| Product Highlights User friendly operation and remarkable reliability 220g capacity with dual resolutions starting at 0.1mg WinCT Communication Software Smart Range Resolutions RS-232 Serial Port ACAI™ (Automatic Counting Accuracy Improvement)... | |
| Product Highlights Weighing Percent Moisture Determination Percent Solid Determination Liquid Crystal Display (LCD) with Backlight Power Cord RS232 with GLP/GMP Data Ouput Infrared heat source, ABS housing, metal pan support,... | |
| Product Highlights Wide measuring capacity up to 600g (21.164oz) Gram or Ounce measurement selectable by internal slide switch ±0.05%; accuracy with 0.01g and 0.0005oz resolution LCD display with 0.8" (20.9mm)... | |
| Backlit Liquid Crystal Display (LCD) User-selectable communication and print settings mechanical and software overload/underload protection auto shut-off |