Starrett ElectronicCalipers,0-12"(300mm) 12525

Description
Product Highlights Large, easy to read LCD, .310" character height Induction type linear encoder system 798B models have data output-Patented non-contact RS-232 Heavy-duty bar and slide, 3.5mm thick Hardened stainless steel measuring surfaces for long life The 798BX-6/150 has carbide measuring faces Fine adjustment Slide lock In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Slide movement reactivates the display with no loss of position 798B calipers work well with Starrett Datasure® Wireless Data Collection Systems CR2032 3V battery (>1 year battery life under normal use) Linear accuracy meets DIN862 .0005" (0.010mm) resolution
Datasheet
Description
Product Highlights Large, easy to read LCD, .310" character height Induction type linear encoder system 798B models have data output-Patented non-contact RS-232 Heavy-duty bar and slide, 3.5mm thick Hardened stainless steel measuring surfaces for long life The 798BX-6/150 has carbide measuring faces Fine adjustment Slide lock In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Slide movement reactivates the display with no loss of position 798B calipers work well with Starrett Datasure® Wireless Data Collection Systems CR2032 3V battery (>1 year battery life under normal use) Linear accuracy meets DIN862 .0005" (0.010mm) resolution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ElectronicCalipers,0-12
Rochester, NY, USA
ElectronicCalipers,0-12"(300mm)
798B-12/300
ElectronicCalipers,0-12"(300mm) 798B-12/300
Product Highlights Large, easy to read LCD, .310" character height Induction type linear encoder system 798B models have data output-Patented non-contact RS-232 Heavy-duty bar and slide, 3.5mm thick Hardened stainless steel measuring surfaces for long life The 798BX-6/150 has carbide measuring faces Fine adjustment Slide lock In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Slide movement reactivates the display with no loss of position 798B calipers work well with Starrett Datasure® Wireless Data Collection Systems CR2032 3V battery (>1 year battery life under normal use) Linear accuracy meets DIN862 .0005" (0.010mm) resolution

Product Highlights

  • Large, easy to read LCD, .310" character height
  • Induction type linear encoder system
  • 798B models have data output-Patented non-contact RS-232
  • Heavy-duty bar and slide, 3.5mm thick
  • Hardened stainless steel measuring surfaces for long life
  • The 798BX-6/150 has carbide measuring faces
  • Fine adjustment
  • Slide lock
  • In/mm conversion
  • Zero at any position
  • Automatic shutoff of the display after 30 minutes of non-use
  • Slide movement reactivates the display with no loss of position
  • 798B calipers work well with Starrett Datasure® Wireless Data Collection Systems
  • CR2032 3V battery (>1 year battery life under normal use)
  • Linear accuracy meets DIN862
  • .0005" (0.010mm) resolution
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 798B-12/300
Product Name ElectronicCalipers,0-12"(300mm)
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Micrometers - 2856649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 0.9843 inch (25 mm)
View Details