Mitutoyo Corporation QuantuMike Coolant Proof Micrometer 293-181

Description
Product Highlights Range 1-2in Resolution .00005in 0.001mm Accuracy .00005in Faster measurement with 2mm per rev. instead of the standard 0.5 A patented ratchet thimble mechanism helps ensure repeatability A function lock helps prevent error IP-65 protection level Certificate of inspection is provided Supplied in fitted plastic case
Description
Product Highlights Range 1-2in Resolution .00005in 0.001mm Accuracy .00005in Faster measurement with 2mm per rev. instead of the standard 0.5 A patented ratchet thimble mechanism helps ensure repeatability A function lock helps prevent error IP-65 protection level Certificate of inspection is provided Supplied in fitted plastic case

Suppliers

Company
Product
Description
Supplier Links
QuantuMike Coolant Proof Micrometer - 293-181 - Transcat, Inc.
Rochester, NY, USA
QuantuMike Coolant Proof Micrometer
293-181
QuantuMike Coolant Proof Micrometer 293-181
Product Highlights Range 1-2in Resolution .00005in 0.001mm Accuracy .00005in Faster measurement with 2mm per rev. instead of the standard 0.5 A patented ratchet thimble mechanism helps ensure repeatability A function lock helps prevent error IP-65 protection level Certificate of inspection is provided Supplied in fitted plastic case

Product Highlights

  • Range 1-2in
  • Resolution .00005in 0.001mm
  • Accuracy .00005in
  • Faster measurement with 2mm per rev. instead of the standard 0.5
  • A patented ratchet thimble mechanism helps ensure repeatability
  • A function lock helps prevent error IP-65 protection level
  • Certificate of inspection is provided
  • Supplied in fitted plastic case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 293-181
Product Name QuantuMike Coolant Proof Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Checking Balls - 29014 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
Automatic Laser Measuring Station to Check Diameters and Lengths of Turned or Ground Parts - PROFILAB.X40 - Marposs Corp
Specs
Mounting / Loading Options Automatic or Inline
Gage / Instrument Type Laser micrometer; Gaging System or Station; Micrometer
Gaging Technology Optical
View Details