Starrett 1-2"Electronic Outside Micrometer w/Output,IP67 1101

Description
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces Micrometer Type: Outside Range (in): 1-2" Range (mm): 25-50mm Resolution (in): .00005" Resolution (mm): 0.001mm Anvil/Spindle Material: Carbide Anvil Type: Flat Spindle Type: Flat Lock Nut Type: Lever Thimble Type: Friction Thimble Graduations: English Display Type: LCD SPC Output: Yes Accuracy (in): +/-.0001" Accuracy (mm): +/-.003mm
Description
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces Micrometer Type: Outside Range (in): 1-2" Range (mm): 25-50mm Resolution (in): .00005" Resolution (mm): 0.001mm Anvil/Spindle Material: Carbide Anvil Type: Flat Spindle Type: Flat Lock Nut Type: Lever Thimble Type: Friction Thimble Graduations: English Display Type: LCD SPC Output: Yes Accuracy (in): +/-.0001" Accuracy (mm): +/-.003mm

Suppliers

Company
Product
Description
Supplier Links
1-2
Rochester, NY, USA
1-2"Electronic Outside Micrometer w/Output,IP67
795.1XFL-2
1-2"Electronic Outside Micrometer w/Output,IP67 795.1XFL-2
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces Micrometer Type: Outside Range (in): 1-2" Range (mm): 25-50mm Resolution (in): .00005" Resolution (mm): 0.001mm Anvil/Spindle Material: Carbide Anvil Type: Flat Spindle Type: Flat Lock Nut Type: Lever Thimble Type: Friction Thimble Graduations: English Display Type: LCD SPC Output: Yes Accuracy (in): +/-.0001" Accuracy (mm): +/-.003mm

Product Highlights

  • Balanced frame design for comfortable and accurate measuring
  • SPC Output
  • Large, easy-to-read, high-contrast LCD digital readout
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light
  • No-glare black wrinkle finish on frame
  • Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
  • Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position
  • Ring-type knurled lock nut for quick and sure locking
  • Micro-lapped carbide measuring faces
  • Micrometer Type: Outside
  • Range (in): 1-2"
  • Range (mm): 25-50mm
  • Resolution (in): .00005"
  • Resolution (mm): 0.001mm
  • Anvil/Spindle Material: Carbide
  • Anvil Type: Flat
  • Spindle Type: Flat
  • Lock Nut Type: Lever
  • Thimble Type: Friction
  • Thimble Graduations: English
  • Display Type: LCD
  • SPC Output: Yes
  • Accuracy (in): +/-.0001"
  • Accuracy (mm): +/-.003mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 795.1XFL-2
Product Name 1-2"Electronic Outside Micrometer w/Output,IP67
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Attribute Measurement Capability External or OD Gage
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
GapGun Sensor Heads - BSE (Break Sharp Edge) - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Linear Distance Measuring System - Model U304397 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details