Mitutoyo Corporation .120-.280" Micrometer Bore Gage Set, 4pc. 368-927

Description
Product Highlights Measurement range of 0.12 to 0.28" and precise to 0.0001", with + or - 0.0001" of accuracy Hardened steel measuring contact points for hardness and durability Two-point measurement method for direct measurement of holes and bores Contact point geometry allows the instrument to measure to the bottom of blind holes Set includes four complete display units, two setting rings, and fitted plastic case
Description
Product Highlights Measurement range of 0.12 to 0.28" and precise to 0.0001", with + or - 0.0001" of accuracy Hardened steel measuring contact points for hardness and durability Two-point measurement method for direct measurement of holes and bores Contact point geometry allows the instrument to measure to the bottom of blind holes Set includes four complete display units, two setting rings, and fitted plastic case

Suppliers

Company
Product
Description
Supplier Links
.120-.280
Rochester, NY, USA
.120-.280" Micrometer Bore Gage Set, 4pc.
368-927
.120-.280" Micrometer Bore Gage Set, 4pc. 368-927
Product Highlights Measurement range of 0.12 to 0.28" and precise to 0.0001", with + or - 0.0001" of accuracy Hardened steel measuring contact points for hardness and durability Two-point measurement method for direct measurement of holes and bores Contact point geometry allows the instrument to measure to the bottom of blind holes Set includes four complete display units, two setting rings, and fitted plastic case

Product Highlights

  • Measurement range of 0.12 to 0.28" and precise to 0.0001", with + or - 0.0001" of accuracy
  • Hardened steel measuring contact points for hardness and durability
  • Two-point measurement method for direct measurement of holes and bores
  • Contact point geometry allows the instrument to measure to the bottom of blind holes
  • Set includes four complete display units, two setting rings, and fitted plastic case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 368-927
Product Name .120-.280" Micrometer Bore Gage Set, 4pc.
Gage / Instrument Type Bore Gage; Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Lockable Differential Micrometer, 25 mm Coarse, 0.2 mm Fine,11 lb. Load - DM-25L - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Wheel Center Bore ID Measuring Gauge - RF096-50/70-200-Clb - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details