Mitutoyo Corporation 1-2"/25-50mm Inside Micrometer Digital, English/Metric 345-351-30

Description
Product Highlights Caliper type jaws are made of high-grade, tool steel Locking clamp for positive locking of spindle Satin-chrome finished A special holder is available to be used with Mitutoyo Micrometer Stand System of Measurement Inch/Metric Measurement Accuracy +/-.0003" Output Type SPC Power Source Type SR44 Range 1-2",25-50mm
Description
Product Highlights Caliper type jaws are made of high-grade, tool steel Locking clamp for positive locking of spindle Satin-chrome finished A special holder is available to be used with Mitutoyo Micrometer Stand System of Measurement Inch/Metric Measurement Accuracy +/-.0003" Output Type SPC Power Source Type SR44 Range 1-2",25-50mm

Suppliers

Company
Product
Description
Supplier Links
1-2
Rochester, NY, USA
1-2"/25-50mm Inside Micrometer Digital, English/Metric
345-351-30
1-2"/25-50mm Inside Micrometer Digital, English/Metric 345-351-30
Product Highlights Caliper type jaws are made of high-grade, tool steel Locking clamp for positive locking of spindle Satin-chrome finished A special holder is available to be used with Mitutoyo Micrometer Stand System of Measurement Inch/Metric Measurement Accuracy +/-.0003" Output Type SPC Power Source Type SR44 Range 1-2",25-50mm

Product Highlights

  • Caliper type jaws are made of high-grade, tool steel
  • Locking clamp for positive locking of spindle
  • Satin-chrome finished
  • A special holder is available to be used with Mitutoyo Micrometer Stand
  • System of Measurement Inch/Metric
  • Measurement Accuracy +/-.0003"
  • Output Type SPC
  • Power Source Type SR44
  • Range 1-2",25-50mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 345-351-30
Product Name 1-2"/25-50mm Inside Micrometer Digital, English/Metric
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

GapGun Sensor Heads - T60 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Material Thickness Meter - PCE-TG 250 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Flatness Measurement, Standard Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 1.02 to 2.05 inch (26 to 52 mm)
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details