Starrett Electronic Depth Gage,0-16" 14584

Description
Product Highlights Ideal for large part measurement up to 24" (600mm) Three movable bridge attachments provide additional large part measurement capacity Hardened stainless steel construction Coolant resistant Mode and Set buttoms control a wide range of functions: On/Off, Absolute/ Relative display, Inch/Metric display, Preset and Hold RS232 data transmission port Work well with Starrett DataSure® Wireless Data Collection Systems Furnished with one CR2032 lithium battery that will provide over a year of life with normal use Protective wooden case Resolution: 0 0005"/0 01mm Includes offset attachment PT06136
Datasheet
Description
Product Highlights Ideal for large part measurement up to 24" (600mm) Three movable bridge attachments provide additional large part measurement capacity Hardened stainless steel construction Coolant resistant Mode and Set buttoms control a wide range of functions: On/Off, Absolute/ Relative display, Inch/Metric display, Preset and Hold RS232 data transmission port Work well with Starrett DataSure® Wireless Data Collection Systems Furnished with one CR2032 lithium battery that will provide over a year of life with normal use Protective wooden case Resolution: 0 0005"/0 01mm Includes offset attachment PT06136
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Depth Gage,0-16
Rochester, NY, USA
Electronic Depth Gage,0-16"
5004BZ-16/400
Electronic Depth Gage,0-16" 5004BZ-16/400
Product Highlights Ideal for large part measurement up to 24" (600mm) Three movable bridge attachments provide additional large part measurement capacity Hardened stainless steel construction Coolant resistant Mode and Set buttoms control a wide range of functions: On/Off, Absolute/ Relative display, Inch/Metric display, Preset and Hold RS232 data transmission port Work well with Starrett DataSure® Wireless Data Collection Systems Furnished with one CR2032 lithium battery that will provide over a year of life with normal use Protective wooden case Resolution: 0 0005"/0 01mm Includes offset attachment PT06136

Product Highlights

  • Ideal for large part measurement up to 24" (600mm)
  • Three movable bridge attachments provide additional large part measurement capacity
  • Hardened stainless steel construction
  • Coolant resistant
  • Mode and Set buttoms control a wide range of functions: On/Off, Absolute/
  • Relative display, Inch/Metric display, Preset and Hold
  • RS232 data transmission port
  • Work well with Starrett DataSure® Wireless Data Collection Systems
  • Furnished with one CR2032 lithium battery that will provide over a year of life with normal use
  • Protective wooden case
  • Resolution: 0 0005"/0 01mm
  • Includes offset attachment PT06136
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 5004BZ-16/400
Product Name Electronic Depth Gage,0-16"
Gage / Instrument Type Depth Gage
Unlock Full Specs
to access all available technical data

Similar Products

Optical Micrometer - RF656XY - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details
Flatness Measurement, Foil Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 2.05 inch (52 mm)
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details