Mitutoyo Corporation Digimatic Micrometer,3-4"/76.2- 101.6mm 293-333

Description
Product Highlights Measuring Range 3-4"/76.2-101.6mm Resolution .00005in/0.001mm Accuracy ±.0001in Ratchet Stop with StandardIP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use. Measurement data output function is available with a water-resistant connection cable. Auto power ON/OFF function Certificate of inspection* is included.(50mm/2" or less range models) *It is not the type used to obtain calibration certificates. With a standard bar except for 0-25mm/0-1" model. Supplied in fitted case. Plastic case up to 150mm/6", Wooden box over 150mm/6"
Description
Product Highlights Measuring Range 3-4"/76.2-101.6mm Resolution .00005in/0.001mm Accuracy ±.0001in Ratchet Stop with StandardIP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use. Measurement data output function is available with a water-resistant connection cable. Auto power ON/OFF function Certificate of inspection* is included.(50mm/2" or less range models) *It is not the type used to obtain calibration certificates. With a standard bar except for 0-25mm/0-1" model. Supplied in fitted case. Plastic case up to 150mm/6", Wooden box over 150mm/6"

Suppliers

Company
Product
Description
Supplier Links
Digimatic Micrometer,3-4
Rochester, NY, USA
Digimatic Micrometer,3-4"/76.2- 101.6mm
293-333
Digimatic Micrometer,3-4"/76.2- 101.6mm 293-333
Product Highlights Measuring Range 3-4"/76.2-101.6mm Resolution .00005in/0.001mm Accuracy ±.0001in Ratchet Stop with StandardIP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use. Measurement data output function is available with a water-resistant connection cable. Auto power ON/OFF function Certificate of inspection* is included.(50mm/2" or less range models) *It is not the type used to obtain calibration certificates. With a standard bar except for 0-25mm/0-1" model. Supplied in fitted case. Plastic case up to 150mm/6", Wooden box over 150mm/6"

Product Highlights

  • Measuring Range 3-4"/76.2-101.6mm
  • Resolution .00005in/0.001mm
  • Accuracy ±.0001in
  • Ratchet Stop with StandardIP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use.
  • Measurement data output function is available with a water-resistant connection cable.
  • Auto power ON/OFF function
  • Certificate of inspection* is included.(50mm/2" or less range models) *It is not the type used to obtain calibration certificates.
  • With a standard bar except for 0-25mm/0-1" model.
  • Supplied in fitted case. Plastic case up to 150mm/6", Wooden box over 150mm/6"
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 293-333
Product Name Digimatic Micrometer,3-4"/76.2- 101.6mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
Checking Balls - 29013 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 326931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details