Transcat, Inc. Datasheets for Laboratory Thermometers
Laboratory thermometers are used to measure temperatures or temperature changes with a high degree of precision. Traditional liquid-in-glass design offers ease of use and low cost.
Laboratory Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights Thermo Probe Model # UTL1A08 Exclusive to the TL-1A include; auto-off after 20 minutes to save battery life, minimum reading, maximum reading, averaging, easier °F to °C switching... | |
| Product Highlights LCD with 0.25 inch characters Trend Indicating Arrows Low Battery & Fault indication Auto Off after 20 minutes or continuous operation Lowest Reading, Highest Reading, Average Reading Switchable... | |
| Product Highlights The model CTR3000 precision thermometer provides a complete measurement and control interface for users wishing to make high-accuracy temperature measurements or calibrate thermometers. It supports a wide range... | |
| Product Highlights 2 Channels Accuracy 0.005K USB 2.0 Resistance thermometers order separately (CTP5000) Multiplexer CTS5000 available for order | |
| Product Highlights 2 Channels Accuracy 0.01K USB 2.0 Resistance thermometers order separately (CTP5000) Multiplexer CTS5000 available for order | |
| Product Highlights 4 Channels Accuracy 0.005K USB 2.0 Resistance thermometers order separately (CTP5000) Multiplexer CTS5000 available for order | |
| Product Highlights 4 Channels Accuracy 0.01K USB 2.0 Resistance thermometers order separately (CTP5000) Multiplexer CTS5000 available for order | |
| Product Highlights 6 Channels Accuracy 0.005K USB 2.0 Resistance thermometers order separately (CTP5000) Multiplexer CTS5000 available for order | |
| Product Highlights 6 Channels Accuracy 0.01K USB 2.0 Resistance thermometers order separately (CTP5000) Multiplexer CTS5000 available for order | |
| Product Highlights Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization, displays error codes for failure determination The low power backlight... | |
| Product Highlights Common Inputs for Both ‘SMART’ and Passive Connectors Temperature Range -200°C to 850°C System Accuracy Up to +/-0.01°C Clear Vacuum Fluorescent Display °C, °F, K (Kelvin) or Ohms... | |
| Product Highlights Easily replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization,... | |
| Product Highlights High Accuracy Handheld Thermometer, Self-Contained, Complete System Suitable for On-Site Measurements/Calibra tions Temperature Range -200°C To 850°C System Accuracies Better than 0.0035°C Over the Full Operating Range Display... | |
| Product Highlights High accuracy: up to ±0.008 °C at 0 °C High resolution: 0.001 °C over the full range Temperature range: -200 °C to 850 °C Two inputs for reading... | |
| Product Highlights High measuring accuracy USB interface Integrated calibration function for simple compensation of sensor tolerances Physical 1-point, 2-point or 3-point calibration function Measuring channels are freely assignable | |
| Product Highlights LCD with 0.25 inch characters Trend Indicating Arrows Low Battery & Fault indication Auto Off after 20 minutes or continuous operation Lowest Reading, Highest Reading, Average Reading Switchable... | |
| Product Highlights LCD with 0.25 inch characters Trend Indicating Arrows Low Battery & Fault indication Auto-off after 20 minutes Lowest Reading, Highest Reading, Average Reading Stainless steel temperature sensor; length... | |
| Product Highlights Petroleum Gauging Thermometer with Cable Reel Each Unit Includes NIST traceable calibration certificate Limited Warranty | |
| Product Highlights Range: -270°C to 1820°C (3308°F) Accuracy: ±0.005°C (±5mK) full range for PRTS Resolution: 0.0001°C (0.1mK) SPRT/PRT, Thermocouple, Thermistor and 4 20mA Inputs Full color graphical display Store up... | |
| Product Highlights Resolution 0.01 Range: -40 to +400°F, -40 to +204°C Calibrated Accuracy: ±0.2°F from 32 to 200°F, ±0.5°F from 200 to 400°F, ±0.1°C from 0 to 100°C, ±0.3°C from... | |
| Product Highlights SPRT/PRT Readouts from -200 °C to 850 °C Dual-Channel or Single-Channel ITS-90, CVD and IEC-751 USB Flash Drive Data Acquisitions (Plug & Record!) Display in °C, °F and... | |
| Product Highlights switchable between Celsius and Fahrenheit LCD with 0.25 inch characters Trend Indicating Arrows Low Battery & Fault indication Auto Off after 20 minutes or continuous operation Lowest Reading,... | |
| Product Highlights The TP7 has been developed for ease of use with its reel-case design In addition to the case, the TP7 is designed to provide very high reliability, less... | |
| Product Highlights Thermo Probe Model # UTL1A12 Exclusive to the TL-1A include; auto-off after 20 minutes to save battery life, minimum reading, maximum reading, averaging, easier °F to °C switching... |