Starrett 12"Digital Caliper,.0005 Res. 0-12"/0-300mm Range 148

Description
Product Highlights Lightweight, ergonomic design Last measuring position retained when shut off Large, easy-to-read, high-contrast LCD digital readout Inch/millimeter conversion reads .0005" or 0.01mm Zero at any position Fine adjustment thumb wheel Hardened stainless steel body Auto-Off after 30 minutes Integrated depth rod Range (in) 0-12" Range (mm) 0-300mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output No Construction Material Stainless Steel Display Type LCD Inside Jaw Depth (in) 0.75" Inside Jaw Depth (mm) 19 mm Outside Jaw Depth (in) 2.50" Outside Jaw Depth (mm) 63.5 mm Case Type Plastic Accuracy (in) 0-4”: (+/-.001”) >4” - 12”: (+/-.0015”) Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.04mm)
Description
Product Highlights Lightweight, ergonomic design Last measuring position retained when shut off Large, easy-to-read, high-contrast LCD digital readout Inch/millimeter conversion reads .0005" or 0.01mm Zero at any position Fine adjustment thumb wheel Hardened stainless steel body Auto-Off after 30 minutes Integrated depth rod Range (in) 0-12" Range (mm) 0-300mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output No Construction Material Stainless Steel Display Type LCD Inside Jaw Depth (in) 0.75" Inside Jaw Depth (mm) 19 mm Outside Jaw Depth (in) 2.50" Outside Jaw Depth (mm) 63.5 mm Case Type Plastic Accuracy (in) 0-4”: (+/-.001”) >4” - 12”: (+/-.0015”) Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.04mm)

Suppliers

Company
Product
Description
Supplier Links
12
Rochester, NY, USA
12"Digital Caliper,.0005 Res. 0-12"/0-300mm Range
EC799A-12/300
12"Digital Caliper,.0005 Res. 0-12"/0-300mm Range EC799A-12/300
Product Highlights Lightweight, ergonomic design Last measuring position retained when shut off Large, easy-to-read, high-contrast LCD digital readout Inch/millimeter conversion reads .0005" or 0.01mm Zero at any position Fine adjustment thumb wheel Hardened stainless steel body Auto-Off after 30 minutes Integrated depth rod Range (in) 0-12" Range (mm) 0-300mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output No Construction Material Stainless Steel Display Type LCD Inside Jaw Depth (in) 0.75" Inside Jaw Depth (mm) 19 mm Outside Jaw Depth (in) 2.50" Outside Jaw Depth (mm) 63.5 mm Case Type Plastic Accuracy (in) 0-4”: (+/-.001”) >4” - 12”: (+/-.0015”) Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.04mm)

Product Highlights

  • Lightweight, ergonomic design
  • Last measuring position retained when shut off
  • Large, easy-to-read, high-contrast LCD digital readout
  • Inch/millimeter conversion reads .0005" or 0.01mm
  • Zero at any position
  • Fine adjustment thumb wheel
  • Hardened stainless steel body
  • Auto-Off after 30 minutes
  • Integrated depth rod
  • Range (in) 0-12"
  • Range (mm) 0-300mm
  • Resolution (in) .0005"
  • Resolution (mm) 0.01mm
  • SPC Output No
  • Construction Material Stainless Steel
  • Display Type LCD
  • Inside Jaw Depth (in) 0.75"
  • Inside Jaw Depth (mm) 19 mm
  • Outside Jaw Depth (in) 2.50"
  • Outside Jaw Depth (mm) 63.5 mm
  • Case Type Plastic
  • Accuracy (in) 0-4”: (+/-.001”) >4” - 12”: (+/-.0015”)
  • Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.04mm)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number EC799A-12/300
Product Name 12"Digital Caliper,.0005 Res. 0-12"/0-300mm Range
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Precise laser micrometer with integrated controller - optoCONTROL ODC 2520-46(090) - Micro-Epsilon Group
Specs
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Indicator / Comparator; Micrometer
View Details