Mitutoyo Corporation Disc Micrometer,Metric,25-50mm 323-251

Description
Product Highlights Range 25-50mm Accuracy ±4µm Digital model Diameter of measuring disk: 20mm / .787” 0.7mm / .028” (1mm: models over 100mm) edge thickness to enter narrow recesses. With Ratchet Stop for constant force. With a standard bar except for 25mm / 0 - 1” model. With SPC output (Series 323). The Series 223 is provided with a mechanical digit counter for quick reading of measurements. Supplied in fitted plastic case.
Description
Product Highlights Range 25-50mm Accuracy ±4µm Digital model Diameter of measuring disk: 20mm / .787” 0.7mm / .028” (1mm: models over 100mm) edge thickness to enter narrow recesses. With Ratchet Stop for constant force. With a standard bar except for 25mm / 0 - 1” model. With SPC output (Series 323). The Series 223 is provided with a mechanical digit counter for quick reading of measurements. Supplied in fitted plastic case.

Suppliers

Company
Product
Description
Supplier Links
Disc Micrometer,Metric,25-50mm - 323-251 - Transcat, Inc.
Rochester, NY, USA
Disc Micrometer,Metric,25-50mm
323-251
Disc Micrometer,Metric,25-50mm 323-251
Product Highlights Range 25-50mm Accuracy ±4µm Digital model Diameter of measuring disk: 20mm / .787” 0.7mm / .028” (1mm: models over 100mm) edge thickness to enter narrow recesses. With Ratchet Stop for constant force. With a standard bar except for 25mm / 0 - 1” model. With SPC output (Series 323). The Series 223 is provided with a mechanical digit counter for quick reading of measurements. Supplied in fitted plastic case.

Product Highlights

  • Range 25-50mm
  • Accuracy ±4µm
  • Digital model
  • Diameter of measuring disk: 20mm / .787”
  • 0.7mm / .028” (1mm: models over 100mm) edge thickness to enter narrow recesses.
  • With Ratchet Stop for constant force.
  • With a standard bar except for 25mm / 0 - 1” model.
  • With SPC output (Series 323).
  • The Series 223 is provided with a mechanical digit counter for quick reading of measurements.
  • Supplied in fitted plastic case.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 323-251
Product Name Disc Micrometer,Metric,25-50mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
External Supermicrometer - SuperMicrometer™ : Model B 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Leaf Spring Hole ID Measurement Machine - RF096-30/75-120 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Depth Gage
Gaging Technology Optical; Non-contact
View Details