Mitutoyo Corporation Digital Disk Micrometer 323-350

Description
Product Highlights Digital Disk Micrometer Range: 0-1in 0-25.4mm Accuracy: ±.0002in Resolution: 0.001mm Graduation: .001" Flatness: 1µm / .00004” Parallelism: 4µm / .00016” Measurable module: 0.5-6 Display: LCD Battery: SR44 (1 pc.), 938882 Battery life: Approx. 1.2 years under normal use Each Unit Includes Fitted Plastic Case
Description
Product Highlights Digital Disk Micrometer Range: 0-1in 0-25.4mm Accuracy: ±.0002in Resolution: 0.001mm Graduation: .001" Flatness: 1µm / .00004” Parallelism: 4µm / .00016” Measurable module: 0.5-6 Display: LCD Battery: SR44 (1 pc.), 938882 Battery life: Approx. 1.2 years under normal use Each Unit Includes Fitted Plastic Case

Suppliers

Company
Product
Description
Supplier Links
Digital Disk Micrometer - 323-350 - Transcat, Inc.
Rochester, NY, USA
Digital Disk Micrometer
323-350
Digital Disk Micrometer 323-350
Product Highlights Digital Disk Micrometer Range: 0-1in 0-25.4mm Accuracy: ±.0002in Resolution: 0.001mm Graduation: .001" Flatness: 1µm / .00004” Parallelism: 4µm / .00016” Measurable module: 0.5-6 Display: LCD Battery: SR44 (1 pc.), 938882 Battery life: Approx. 1.2 years under normal use Each Unit Includes Fitted Plastic Case

Product Highlights

  • Digital Disk Micrometer
  • Range: 0-1in 0-25.4mm
  • Accuracy: ±.0002in
  • Resolution: 0.001mm
  • Graduation: .001"
  • Flatness: 1µm / .00004”
  • Parallelism: 4µm / .00016”
  • Measurable module: 0.5-6
  • Display: LCD
  • Battery: SR44 (1 pc.), 938882
  • Battery life: Approx. 1.2 years under normal use

Each Unit Includes

  • Fitted Plastic Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 323-350
Product Name Digital Disk Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Wheel Diameter Measuring Gauge - IDK-BT - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Special Function Gages; Wheel Diameter
Gaging Technology Electronic; Optical
View Details
Millmate Thickness Gauging System - Clad measurement function - ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Attribute Measurement Capability Thickness Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details