Transcat, Inc. Datasheets for Electronic Loads and Load Banks
Electronic loads and load banks are used to test electrical and electronic equipment. They mimic load requirements for testing and troubleshooting purposes.
Electronic Loads and Load Banks: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights DL3000 is a cost-effective programmable DC electronic load with high performance. With a user-friendly interface and superb performance specifications, DL3000 series provides various interfaces for remote communication to... | |
| Product Highlights GW Instek launches new PEL-3000E series programmable single-channel electronic load. In the series, PEL-3031E provides 300W (1V~150V/60A) and PEL-3032E provides 300W(2.5V~500V/15A) current sink capability. Inherited from the PEL-3000... | |
| Product Highlights The 8500 series Programmable DC Electronic Loads can be used for testing and evaluating a variety of DC power sources. Their wide operating ranges of up to 500... | |
| Product Highlights The DL3000 is a cost-effective programmable DC electronic load with performance specifications that rival any instrument in its class. With a user-friendly interface including graphical charting, the DL3000... | |
| Product Highlights The MDL252 and MDL302 are dual-channel modules. MDL252 users can allocate 250 W to either channel up to 300 W total (e.g. 50 W/250 W, 250 W/50 W,... | |
| Product Highlights 2 Slots - Half Rack Width Mainframe 600 Watts of Total Maximum Power 6 Modules available for configuring (150W to 600W) | |
| Product Highlights 6 Slots - Full Rack Width Mainframe 1800 Watts of Total Maximum Power 6 Modules available for configuring (150W to 600W) Max Voltage Input: 240V (N3303A) Max Current... | |
| Product Highlights Current: 0 - 10 A Voltage: 0 - 240 V Maximum Power: 250 W Low Range/High Range: 1 A/10 A Regulation: 8 mA Low Range Accuracy: 0.1% +... | |
| Product Highlights Current: 0 - 30 A Voltage: 0 - 150 V Maximum Power: 250 W Low Range/High Range: 3 A/30 A Regulation: 10 mA Low Range Accuracy: 0.1% +... | |
| Product Highlights Current: 0 - 30 A Voltage: 0 - 60 V Maximum Power @ 40°C: 150 W Typical Minimum Operating Voltage @ Full Scale Current: 1.2 V Low Range/High... | |
| Product Highlights Current: 0 - 60 A Voltage: 0 - 60 V Maximum Power: 300 W Low Range/High Range: 6 A/60 A Regulation: 10 mA Low Range Accuracy: 0.1% +... | |
| Product Highlights Operates between 0-120 VDC, 1 mA-240 A, 1200 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high resolution (1 mA/1 mV) voltage... | |
| Product Highlights Operates between 0-120 VDC, 1 mA-240 A, 2400 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high resolution (1 mA/1 mV) voltage... | |
| Product Highlights Operates Between 0-120VDC, 1mA-30A (300W MAX) High Resolution 0.1mA/1mV (range dependent) VFD Display CV/CC/CW/CR Operation Over-Current/Over-Vo ltage/Over-Power/Ove r-Temperature Protected RS 232 Interface Cable and Software Included Optional USB... | |
| Product Highlights Operates between 0-500 VDC (suitable for high voltage applications), 1 mA-120 A, 2400 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high... | |
| Product Highlights Operates between 0-500 VDC (suitable for high voltage applications), 1 mA-15 A, 300 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high... | |
| Product Highlights Operates between 0-500 VDC (suitable for high voltage applications), 1 mA-30 A, 600 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high... | |
| Product Highlights Operates between 0-60 VDC, 1 mA-240 A, 1200 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation A low minimum operating voltage of < | |
| Product Highlights Operates between 0-60 VDC, 1 mA-240 A, 5000 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high resolution (1 mA/1 mV) voltage... | |
| Product Highlights Operates between 0-60 VDC, 1 mA-30 A (150 W maximum) Easy operation Bright, easy-to-read display Very compact and light weight Two current ranges: 3 A (1 mA resolution)... | |
| Product Highlights Operating voltage (DC):1.5V~150V Operating Mode : C.C / C.V / C.R / C.P / CC+CV / CR+CV / CP+CV Parallel Connection of Inputs for Higher Capacity (Max :... | |
| Product Highlights Voltage range up to 120 V Current range up to 480 A CC/CV/CR/CW operating modes 16-bit voltage and current measurement system providing 1 mV / 0.1 mA resolution... | |
| Product Highlights Voltage range up to 120 V Current range up to 720 A CC/CV/CR/CW operating modes 16-bit voltage and current measurement system providing 1 mV / 0.1 mA resolution... | |
| Product Highlights Voltage range up to 500 V Current range up to 100 A CC/CV/CR/CW operating modes 16-bit voltage and current measurement system providing 1 mV / 0.1 mA resolution... | |
| Product Highlights Voltage Range: 1-63 V, Current Range: 10 mA to 15 A Max Power: 200 W High resolution (20 mV, 1 mA, 0.1 W, 0.1 ) 9 sets of... |