Transcat, Inc. Datasheets for Depth Gages
Depth gages are used to measure of the depth of holes, cavities, or other component features.
Depth Gages: Learn more
| Product Name | Notes |
|---|---|
| Mitutoyo 547-258S Digital Depth Gage, 0-8"/0-200 mm Range | |
| Product Highlights The Starrett 3753 Electronic Height Gage is light and easy to use for depth measurements within its range. 0-200mm (0-8") Range. | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-12" Range, 3" Base, 12 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-12" Range, 4" Base, 12 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-12" Range, 6" Base, 12 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-150mm Range, 63.5mm Base, 6 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-150mm Range, 75mm Base, 6 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-225mm Range, 63.5mm Base, 9 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-225mm Range, 75mm Base, 9 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-3" Range, 2 1/2" Base, 3 Rods,... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-3" Range, 3" Base, 3 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-3" Range, 4" Base, 3 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-3" Range, 6" Base, 3 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-6" Range, 2 1/2" Base, 6 Rods,... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-6" Range, 3" Base, 6 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-6" Range, 4" Base, 6 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-6" Range, 6" Base, 6 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-75mm Range, 63.5mm Base, 3 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-75mm Range, 75mm Base, 3 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-9" Range, 2 1/2" Base, 9 Rods,... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-9" Range, 3" Base, 9 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-9" Range, 4" Base, 9 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-9" Range, 6" Base, 9 Rods, Ratchet... | |
| Product Highlights The Starrett 446, 446M Series Digital Micrometer Depth Gage is a mechanical digital depth micrometer – simple to use even by the inexperienced. One feature is its clear,... | |
| Product Highlights The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8" wide (1.2 x 3.2mm) blade that can be turned with the... | |
| Product Highlights The Starrett 450 Dial Depth Gage is ideal for the individual mechanic. It is light, reliable and accurate for measurements to .001" or 0.02mm and will fit into... | |
| Product Highlights The Starrett 5004 Electronic Depth Gage is ideal for large part measurement up to 24" (600mm). The gage features three movable bridge attachments that provide additional large part... | |
| Product Highlights The Starrett 640JZ Dial Depth Gages are direct reading tools, referencing from their hardened and ground bases. All bases are 2-1/2" (64mm) long. They are quicker and more... | |
| Product Highlights The Starrett 640MRJZ Dial Depth Gage is the same as the 640RJZ except they have reverse movement (no push button) and can easily be used with one hand. | |
| Product Highlights The Starrett 640RJZ Dial Depth Gage is the same as the 640JZ except they have reverse movement (no push button) and can easily be used with one hand. | |
| Product Highlights The Starrett 642 Top Reading Dial Depth Gage uses the back-plunger indicator to provide an upward-facing dial for easier readout. The operator selects the extension and contact point... | |
| Product Highlights The Starrett 643 Dial Depth Gage has a knife-edge base and a needle point contact which has been hardened and ground. The knife-edge base has a cutout so... | |
| Product Highlights The Starrett 644 Dial Depth Gage is for longer ranges, and is accurate and simple to use. Put the contact on the work to be measured and push... | |
| Product Highlights The Starrett 749 Electronic Depth Micrometer has a wide 0-12" (0-300mm) range for measuring the depth of most holes, slots, shoulders and projections. 0-12" (0-300mm) Range with Case... | |
| Product Highlights The Starrett 749 Electronic Depth Micrometer has a wide 0-12" (0-300mm) range for measuring the depth of most holes, slots, shoulders and projections. 0-300mm (0-12") Range with Case... | |
| Product Highlights The Starrett 749 Electronic Depth Micrometer has a wide 0-6" (0-150mm) range for measuring the depth of most holes, slots, shoulders and projections. 0-6" (0-150mm) Range with Case... | |
| Product Highlights These are easy-to-use, very accurate depth gages. They are designed for measuring the depths of holes, slots, and recesses and for inspecting jig, fixtures and die work. They... | |
| Product Highlights ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery. Base and measuring faces are hardened and micro-lapped. | |
| Product Highlights ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery. Wide probing range is available with the supplied... | |
| Product Highlights ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery Base and measuring faces are hardened and micro-lapped... | |
| Product Highlights Clear, easily read white numbers on black background reduce errors No-glare black finish on the frame Measurement is read directly from the counter Ring-type knurled lock nut for... | |
| Product Highlights Coolant Proof Model ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery Base and measuring faces are... | |
| Product Highlights Designed with a back plunger type dial indicator for upward facing readings Dial reading: 0.01mm or .001†Range 0-8in Graduation .001in Stroke 1in Accuracy .002in Extension Rods 4... | |
| Product Highlights Fine adjustment thumb roll Long life hardened, stainless steel bar Lock to hold the slide in position | |
| Product Highlights Ideal for large part measurement up to 12" (300mm) Hardened stainless steel construction Coolant resistant Mode and Set buttons control a wide range of functions: On/Off, Absolute/ Relative... | |
| Product Highlights Ideal for large part measurement up to 24" (600mm) Three movable bridge attachments provide additional large part measurement capacity Hardened stainless steel construction Coolant resistant Mode and Set... | |
| Product Highlights Made of hardened stainless steel Base and measuring faces are hardened and micro-lapped Range 0-600mm Vernier Reading 0.02 Accuracy 0.05mm Mass 1511g With fine adjustment | |
| Product Highlights Measurement range for series of 0 to up to 210mm; stroke of 5mm, 10mm, or 30mm; and resolution of 0.01mm Dial gauge provides precise and easily readable measurements... | |
| Product Highlights Measurement range for series of 0 up to 1000mm, and resolution of 0.02mm Vernier scale for precise measurements in fine units Some models have fine adjustment screw for... | |
| Product Highlights Measurement range for series of 0 up to 24" (600mm), and resolution of 0.0005" (0.01mm) LCD screen displays in U.S./metric Mode and Set buttons offer On/Off, Absolute/ Relative... | |
| Product Highlights Measurement range for series of 0 up to 40" (0 to 1000mm), and resolution of 0.0005" (0.01mm) LCD screen displays in U.S./metric Keeps track of the origin point... | |
| Product Highlights Mitutoyo 527-113 Vernier Depth Gauge, Caliper Type, 0-12" Range, 0.001" Graduation, +/-0.0015" Accuracy Measurement range for series of 0 up to 40", and resolution of 0.001" Vernier scale... | |
| Product Highlights Range 0-12in 0-300mm Resolution .0005in 0.01mm Accuracy .0015in Mass 310g ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of... | |
| Product Highlights Range 0-200mm Graduation 0.01mm Stroke 5mm Accuracy 0.015mm Extension Rods 5pcs.(10,20,30,30,10 0mm) Base WxThickness 63.5x16mm Flatness 5µm | |
| Product Highlights Range 0-24in 0-600mm Resolution 0005in 0.01mm Accuracy 002in Mass 1400g ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of... | |
| Product Highlights Range 0-24in Vernier Reading .001 in Accuracy .002 Mass 1511g With fine adjustment | |
| Product Highlights Range 0-30in 0-750mm Resolution .0005in 0.01mm Accuracy.0025in Mass1530g ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery. | |
| Product Highlights Range 0-40in Vernier Reading .001 in Accuracy .003 Mass 1880g With fine adjustment | |
| Product Highlights Range 0-40in Vernier Reading 0.02 in Accuracy .07 mm Mass 1880g With fine adjustment | |
| Product Highlights Range 0-8in 0-200mm Resolution .0005in 0.01mm Stroke .5in Accuracy .001in Extension Rods 4pcs.(.5,1,2,4in) Base WxThickness 2.5x.63in Base Flatness .0002 in ABSOLUTE Digimatic Depth Gage can keep track of... | |
| Product Highlights Range 0-8in 0-200mm Resolution 00005in 0.001mm Stroke .5in Accuracy .0003in Extension Rods 4pcs.(.5,1,2,4in) Base WxThickness 2.5x.63in Base Flatness .00008 in ABSOLUTE Digimatic Depth Gage can keep track of... | |
| Product Highlights Range0-6in 0-150mm Resolution.0005in/ 0.01mm Accuracy.0015in Mass 578g | |
| Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 100mm (4") base and 4mm (5/32") diameter measuring rods Combination ratchet and speeder... | |
| Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 2" (50mm) half base permits measuring depths of holes and slots close to... | |
| Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 4" (100mm) base and 5/32" (4mm) diameter measuring rods Combination ratchet and speeder... | |
| Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 6" (150mm) base and 5/32" (4mm) diameter measuring rods Combination ratchet and speeder... | |
| Product Highlights The end of the main scale is hook-shaped to allow depth and thickness measurements of a projected portion or lip in a hole, in addition to standard depth... | |
| Product Highlights Wide range depth measuring tool Broad base for measuring stability Base is hardened, ground and lapped Carbide tipped contact point Easy to reach lifting lever |