Transcat, Inc. Datasheets for Torque Sensors
Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications.
Torque Sensors: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The... | |
| Product Highlights 1/2 Drive Torque Tester, Range 120-3000 in-lb, 10-250 ft-lb, 13.5-340 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and... | |
| Product Highlights 1/2 Drive Torque Tester, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and... | |
| Product Highlights 1/2 Drive Torque Tester, Range 72-1800 in-lb, 6-150 ft-lb, 8-200 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and... | |
| Product Highlights 1/2 Drive Torque Tester, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and... | |
| Product Highlights 1/2 Drive, Torque & Angle Meter, Range 120-3000 in-lb, 10-250 ft-lb, 13.5-340 Nm Eliminates hand held position error ±1% Accuracy of reading 10 to 100% of scale in... | |
| Product Highlights 1/2 Drive, Torque & Angle Meter, Range 72-1800 in-lb, 6-150 ft-lb, 8-200 Nm Eliminates hand held position error ±1% Accuracy of reading 10 to 100% of scale in... | |
| Product Highlights 1/2 Drive, Torque Meter, Range 120-3000 in-lb, 10-250 ft-lb, 13.5-340 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600... | |
| Product Highlights 1/2 Drive, Torque Meter, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600... | |
| Product Highlights 1/2 Drive, Torque Meter, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm Eliminates hand held position error DTS covers the most common torque ranges from 30 in-lbs to 600... | |
| Product Highlights 1/2 Drive, Torque Range 72-1800 in-lb, 6-150 ft-lb, 8-200 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs... | |
| Product Highlights 3/4 Drive Torque Tester, Range 192-4800 in-lb, 16-400 ft-lb, 21.5-542 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and... | |
| Product Highlights 3/4 Drive Torque Tester, Range 288-7200 in-lb, 24-600 ft-lb, 32.5-813 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and... | |
| Product Highlights 3/4 Drive, Torque & Angle Meter, Range 192-4800 in-lb, 16-400 ft-lb, 21.5-542 Nm Eliminates hand held position error ±1% Accuracy of reading 10 to 100% of scale in... | |
| Product Highlights 3/4 Drive, Torque & Angle Meter, Range 288-7200 in-lb, 24-600 ft-lb, 32.5-813 Nm Eliminates hand held position error ±1% Accuracy of reading 10 to 100% of scale in... | |
| Product Highlights 3/4 Drive, Torque Meter, Range 192-4800 in-lb, 16-400 ft-lb, 21.5-542 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600... | |
| Product Highlights 3/4 Drive, Torque Meter, Range 288-7200 in-lb, 24-600 ft-lb, 32.5-813 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600... | |
| Product Highlights 3/8 Drive Torque Tester, Range 24-600 in-lb, 2-50 ft-lb, 3-67.8 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and... | |
| Product Highlights 3/8 Drive Torque Tester, Range 30-600 in-lb, 2.5-50 ft-lb, 3.4-67.8 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and... | |
| Product Highlights 3/8 Drive Torque Tester, Range 48-1200 in-lb, 4-100 ft-lb, 6-135 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and... | |
| Product Highlights 3/8 Drive Torque Tester, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and... | |
| Product Highlights 3/8 Drive, Torque & Angle Meter, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm Eliminates hand held position error ±2% Accuracy of reading 10 to 100% of scale in... | |
| Product Highlights 3/8 Drive, Torque & Angle Meter, Range 24-600 in-lb, 2-50 ft-lb, 3-67.8 Nm Eliminates hand held position error ±1% Accuracy of reading 10 to 100% of scale in... | |
| Product Highlights 3/8 Drive, Torque & Angle Meter, Range 48-1200 in-lb, 4-100 ft-lb, 6-135 Nm Eliminates hand held position error ±1% Accuracy of reading 10 to 100% of scale in... | |
| Product Highlights 3/8 Drive, Torque & Angle Meter, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Eliminates hand held position error ±2% Accuracy of reading 10 to 100% of scale in... | |
| Product Highlights 3/8 Drive, Torque & Angle Meter, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm Eliminates hand held position error ±2% Accuracy of reading 10 to 100% of scale in... | |
| Product Highlights 3/8 Drive, Torque Meter, Range 48-1200 in-lb, 4-100 ft-lb, 6-135 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600... | |
| Product Highlights 3/8 Drive, Torque Meter, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600... | |
| Product Highlights Capacity (Resolution) 40.00 (0.01 lbf-in), 50.00 (0.01 kgf-cm), 500.0 (0.1 N-cm) Programmable high/low setpoints with color-coded LED indicators and output signal for quick go/no go testing 1,000 Data... | |
| Product Highlights DESIGNED TO BE A STURDY, COMPACT, COST EFFICIENT TESTER: Can be mounted on a wall or workbench allowing operators to test torque wrenches at their work stations ALL... | |
| Product Highlights Digital torque gauge series for small torque range 2~200cN • m. Digital torque gauge with built-in digital display. Mini-size handheld torque gauge. Flip-up display can be adjusted for... | |
| Product Highlights Ergonomic torque sensor with Jacobs chuck Peak torque values saved and displayed High-speed 2,000 Hz sampling rate USB data output Programmable set points with pass/fail indicators Live load... | |
| Product Highlights For verifying and setting clockwise torque wrenches and torque screwdrivers in the range from 0.2 - 3150 N-m Simple, electronic torque tester with integrated torque transducer (DMS) With... | |
| Product Highlights For verifying and setting clockwise torque wrenches and torque screwdrivers in the range from 0.2 - 3150 N-m Simple, electronic torque tester with integrated torque transducer (DMS) With... | |
| Product Highlights For verifying and setting clockwise torque wrenches and torque screwdrivers in the range from 0.2-12 Nm Simple, electronic torque tester with integrated torque transducer (DMS) With fixed hexagon... | |
| Product Highlights For verifying and setting clockwise torque wrenches and torque screwdrivers in the range from 0.9-55 Nm Simple, electronic torque tester with integrated torque transducer (DMS) With fixed hexagon... | |
| Product Highlights For verifying and setting clockwise torque wrenches and torque screwdrivers in the range from 9-320 Nm Simple, electronic torque tester with integrated torque transducer (DMS) With fixed hexagon... | |
| Product Highlights High Accuracy ± 0.5% F.S. ± 1 digit to ensure precise results Wide Torque Range - 2Nm, 5Nm and 10Nm models to meet a wide variety of applications... | |
| Product Highlights High Accuracy - Reduces waste! Great for high accuracy applications LED Indicators for HI, LO, GO –Testing is snap! ONE TOUCH operation — Records, Zeros, & Re-sets with... | |
| Product Highlights Integral transducer and sturdy housing allow mounting in virtually any position Unique neck design allows the operator to see the LCD display when testing long torque wrenches Accuracy:... | |
| Product Highlights Made in the USA - Quality and Availability Torque Testers Are Used to Check the Accuracy of Various Types of Torque Wrenches and Screwdrivers Including Pre-Sets Designed to... | |
| Product Highlights Max. Sample Diameter: 1/2" to 7" (13 - 178 mm) Gross Shipping Weight: 14 lbs (6.4 g) Shipping Dimensions: 17 x 13 x 10" (approx.) Pegs: 1" (standard)... | |
| Product Highlights Programmable high/low set points with color-coded LED indicators and output signal for quick Go/No Go testing USB (virtual COM port), RS-232C, Digimatic, and Analog outputs lbf-in, ozf-in, N-m,... | |
| Product Highlights Table top, manual load, digital torque meter ideal for cap testing. 99 Data Memory Expanded Software Capabilities Statistical Data: Hi, Lo, Sample, Ave., Range Variation, and Standard Deviation... | |
| The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide... |