Starrett 0-6"Digital Micrometer Set 12727

Description
Product Highlights Balanced frame design for comfortable and accurate measuring Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position Inch/millimeter conversion English/Metric models have inch graduations on shell and thimble and display English units at power up Each Unit Includes 0 to 6" Set of Six Micrometers Metal Case
Description
Product Highlights Balanced frame design for comfortable and accurate measuring Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position Inch/millimeter conversion English/Metric models have inch graduations on shell and thimble and display English units at power up Each Unit Includes 0 to 6" Set of Six Micrometers Metal Case

Suppliers

Company
Product
Description
Supplier Links
0-6
Rochester, NY, USA
0-6"Digital Micrometer Set
S3732CXFLZ
0-6"Digital Micrometer Set S3732CXFLZ
Product Highlights Balanced frame design for comfortable and accurate measuring Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position Inch/millimeter conversion English/Metric models have inch graduations on shell and thimble and display English units at power up Each Unit Includes 0 to 6" Set of Six Micrometers Metal Case

Product Highlights

  • Balanced frame design for comfortable and accurate measuring
  • Large, easy-to-read, high-contrast LCD digital readout
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights
  • No-glare black wrinkle finish on frame
  • Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
  • Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer
  • Ring-type knurled lock nut for quick and sure locking
  • Micro-lapped carbide measuring faces
  • One 3-volt battery included for extended usage
  • Automatic OFF
  • Measurement HOLD button
  • Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position
  • PRESET button to install any reading at any position
  • Inch/millimeter conversion
  • English/Metric models have inch graduations on shell and thimble and display English units at power up

Each Unit Includes

  • 0 to 6" Set of Six Micrometers
  • Metal Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S3732CXFLZ
Product Name 0-6"Digital Micrometer Set
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Laser-based Measuring System - Labmaster Universal : Model 1000A - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Test Indicator
View Details
Gypsum Boards Dimensional Measurement Instrument - 3DGipsumB - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
View Details