Starrett Bore Gage Dial 5"-8 1/8" Range .0005" 32

Description
Product Highlights Total measurement range of 5 to 8.125" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality and taper Hardened tool steel contact points for wear resistance
Description
Product Highlights Total measurement range of 5 to 8.125" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality and taper Hardened tool steel contact points for wear resistance

Suppliers

Company
Product
Description
Supplier Links
Bore Gage Dial 5
Rochester, NY, USA
Bore Gage Dial 5"-8 1/8" Range .0005"
84AZ-134-6J
Bore Gage Dial 5"-8 1/8" Range .0005" 84AZ-134-6J
Product Highlights Total measurement range of 5 to 8.125" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality and taper Hardened tool steel contact points for wear resistance

Product Highlights

  • Total measurement range of 5 to 8.125"
  • Gradient spacing of 0.0005"
  • Two centralizing plungers provide accurate tool alignment
  • Two-point contact for detection of geometry problems such as ovality and taper
  • Hardened tool steel contact points for wear resistance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 84AZ-134-6J
Product Name Bore Gage Dial 5"-8 1/8" Range .0005"
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
GapGun Sensor Heads - BSE (Break Sharp Edge) - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Electrolimit Indicator -  - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details