Transcat, Inc. Datasheets for Infrared Thermometers
Infrared Thermometers are non-contact temperature devices that use infrared radiation to infer the temperature of an object.
Infrared Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Overview See more. Blend visual and infrared. See issues in context by blending the infrared heat map with the visual image, and get the detail you need by choosing one... | |
| Overview Small in Size. Big on Toughness The Fluke 62 MAX and 62 MAX+ infrared thermometers are everything you'd expect from the experts in measuring temperature in transformers, motors, pumps,... | |
| Overview The Fluke 568 Ex Intrinsically Safe Infrared Thermometer is the one product you can use in Class I Div 1 and Div 2 or Zone 1 and 2 hazardous... | |
| Product Highlights See the Heat™ - Speed Troubleshooting FLIR’s Innovative Lepton ® IR Imaging Engine Instantly shows what’s hot and where to aim Eliminates blind guesswork 24:1 spot size ratio... | |
| Product Highlights ake the CM78 on every job and it delivers with advanced multimeter functions including True RMS accuracy, AC/DC current and voltage measurement, resistance, capacitance, frequency, infrared and contact... | |
| Product Highlights The bundle created with electricians and HVAC technicians in mind. First test for overheated electrical devices with the IR thermometer. Then check for energized circuits with the 1AC... | |
| Product Highlights The FLIR TG165 Spot Thermal Camera bridges the gap between single spot infrared thermometers and FLIR’s legendary thermal cameras. Equipped with FLIR’s exclusive Lepton micro thermal sensor, the... | |
| Product Highlights This digital thermometer operates with infrared measurement techniques to determine the surface temperature of an object. The optical system of the device collects radiated energy, and focuses it... | |
| Product Highlights AC/DC Clamp-On Meter/Digital MultiMeter with built-in Infrared Thermometer Non-contact IR Temperature measurements with laser pointer True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients... | |
| Product Highlights Built-in InfraRed Thermometer for non-contact temperature measurement to 932°F (500°C) with 30:1 distance to target ratio Type K Temperature function for contact temperature measurement to 2501°F (1372°C) Highest... | |
| Product Highlights Built-in IR thermometer with laser measures remote surface temperature on motors and rotating parts Provides wide RPM (photo and contact) and Linear Surface Speed (contact) measurements Non-contact Photo... | |
| Product Highlights Dual Laser Targeting at 30 " distance two laser points converge to 1" target spot Dual laser for accurate target Fast 0.15 second response time with Max display... | |
| Product Highlights Dual laser technology for precise measurement of smaller targets, the measurement spot is indicated at the point where the two lasers converge Superior 250:1 distance to spot size... | |
| Product Highlights Easily take measurements in hard-to-reach spots at a distance Take non-contact surface temperature measurements with an infrared sensor 24:1 spot ratio to measure small targets from a safe... | |
| Product Highlights Easily take measurements in hard-to-reach spots from farther away Take non-contact surface temperature measurements with an infrared sensor 30:1 spot ratio to measure small targets from a safe... | |
| Product Highlights Extech Model # 42545 Measures up to 1832°F with 50 to 1 distance to target ratio High and low alarm set points Built-in laser pointer identifies target area... | |
| Product Highlights Extra Long Range (50:1) Extra High Temperature (-58° to 2732°F) 10 point memory log that can save current temperature MAX/MIN/AVG/PT Electronic Trigger Lock which allows for continuous readings... | |
| Product Highlights Extremely accurate and reliable Precise measurement with distance to spot ratio from 10:1 to 50:1 Wide temperatures ranges available up to -58°F to 2822°F (-50°C to 1550°C )... | |
| Product Highlights High 50:1 distance to target ratio measures smaller surface areas at greater distances Dual Laser Targeting indicates ideal measuring distance when two laser points converge to 1" target... | |
| Product Highlights High-resolution optics High accuracy: 1 % and repeatability: 0.5 % MAX temperature display Laser targeting Backlit display Expanded measurement range up to 535 °C (999 °F) | |
| Product Highlights High/Low Alarms with Vision Alarm Function Fast and accurate measurements at 12" where the two lasers converge with 12:1 field of view Measures up to 950°F (510°C) Automatic... | |
| Product Highlights Instant, less-than-a-second temperature readings of any surface, °F/°C switchable Ideal for food preparation, pharmaceuticals, field use, electronics, and safety inspection Features minimum/maximum memory, average readings, and high/low audible... | |
| Product Highlights Measure -30 °C to 900 °C (-22 °F to 1652 °F) 60:1 distance to spot ratio with dual laser sighting for fast, accurate targeting Multi-language interface (user select)... | |
| Product Highlights Measures surface temperature from -58 to 1832°F (-50 to 1000°C). Large backlit LCD display Adjustable emissivity High resolution of 0.1Degree up to 199.9Degree High and low alarm set... | |
| Product Highlights Model AN200 Features Built-In Non-Contact IR Thermometer Simultaneous Display of Ambient Temperature and Air Flow or Air Velocity Up to 8 Easy to Set Area Dimensions (ft2 or... | |
| Product Highlights Non-Contact InfraRed Temperature Measurements with Laser Pointer Models with True RMS Current and Voltage Measurements 1ms Peak Hold Captures In-Rush Currents and Transients 1.7" Jaw Opening for Conductors... | |
| Product Highlights Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards High distance-to-sight (D/S) ratios handle your long-distance measurements External type K input for contact measurements Dual-laser sighting to pinpoint target areas... | |
| Product Highlights Switchable optics for far-field measurements (75:1) and close focus (0.04 in., 2.75 in. distance) Especially bright cross laser sighting for indicating the actual measuring point Reference accuracy ± | |
| Product Highlights The DHS29 is designed for extreme applications in Ferrous and Non Ferrous Metal, the DHS29 and 35XT Heat Spy models are built from the bottom up for precise,... | |
| Product Highlights The Raytek MI3 sensor is a two piece system that consists of a miniature sensing head and separate communications box The DIN mountable enclosure is constructed of molded... | |
| Product Highlights This kit is designed to help electricians and HVAC technicians solve problems quicker. Test first for overheated electrical devices using an IR thermometer; then use the clamp meter... | |
| Product Highlights Wide temperature range for IR temperature and type K thermocouple measurements Automatic emissivity adjustment (for temperatures 212ºF or higher) Memory stores up to 20 readings Large LCD display... | |
| Product Highlights Widest temperature range from -58° to 1400°F (-50 to 760°C) Built-in laser pointer identifies target area High 12 to 1 distance to target ratio measures smaller surface areas... | |
| Raytek RAYMI3MCOMME Modular 6TE DIN mountable 4-channel IR thermometer system |