Transcat, Inc. Datasheets for Chart Recorders
Chart recorders and strip charts are data acquisition tools used to generate a plot, graph or other visualization of data versus time.
Chart Recorders: Learn more
| Product Name | Notes |
|---|---|
| Danaher Controls 740700000021AB 1 Pen Cir. Chart Recorder | |
| Product Highlights 0-10 VDC Analog output to optional strip chart recorder for permanent record of pullingforce Switchable 120 VAC receptacle for chart recorder Application : For Deluxe Force Gauge Display... | |
| Product Highlights 0-100 PSI, 24-Hour Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to... | |
| Product Highlights 0-100 PSI, 7-Day Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to... | |
| Product Highlights 0-200 PSI, 7-Day Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to... | |
| Product Highlights 0-200 PSI 7-Day or 24-Hour recording Compact and durable design Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F... | |
| Product Highlights 0-300 PSI, 7-Day Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to... | |
| Product Highlights 4-inch readable chart (order separately) 2-3 year battery life Cord-free and portable Digital display NEW F/C Switchable NEW Battery Door NEW Hinged Door Temperature Range: -22 to 122F/-30... | |
| Product Highlights 8" Chart (203mm) Battery Operation User selectable recording times and temperature ranges Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions 32 to 120F (0 to... | |
| Product Highlights Charts sold separately 0-300 PSI 7-Day or 24-Hour recording Compact and durable design Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions... | |
| Product Highlights Digital Display 7-Day or 24-Hour recording C/F Switchable 2-3 year battery life Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22... | |
| Product Highlights Graphical datalogger for Humidity/Temperature measurements and Dew Point calculation Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date Measures Humidity (10 to 95%RH)... | |
| Product Highlights Inkjet printing Low-cost One- or two-channel continuous trace Continuous analog trending on the same axis Many digital printing capabilities Lightweight and durable Many features Three-year manufacturing warranty | |
| Product Highlights One K-Thermocouple Probe 6" Chart (152mm) User selectable recording times and 8 temperature ranges AC power with battery backup Replaceable Sensors | |
| Product Highlights One K-Thermocouple Probe Digital Display 6" Chart (152mm)* User selectable recording times and 8 temperature ranges AC power with battery backup Replaceable Sensors Ambient Operating RH Conditions 0-95%... | |
| Product Highlights One K-Thermocouple Probe Digital Display Relay Contacts and Alarm 6" Chart (152mm) User selectable recording times and 8 temperature ranges AC power with battery backup Replaceable Sensors | |
| Product Highlights Prints 7 different types of reports Easy front panel programming for more than 15 parameters Advanced math functions provide subtraction, logarithm, and square root functions Large fluorescent, multi-language... | |
| Product Highlights Ranges of -17 to 49°C (2 to 120°F) and 2 to 98% RH (CTXL-TRH) Powers from 4 "D" Cell Batteries or a Universal AC Adaptor 203 mm (8")... | |
| Product Highlights Recording Points 1 channel continuous recording Input Signal for Channel 1 ±5V DC Input Signal for Channel 2 None Power Supply/Units 100V/120V AC, 50/60Hz Alarm Output None | |
| Product Highlights Recording Points 1 channel continuous recording Input Signal for Channel 1 J-type thermocouple Power Supply/Units 100V/120V AC, 50/60Hz Inkjet printing Low-cost One- or two-channel continuous trace Continuous analog... | |
| Product Highlights Recording Points 2 channel continuous recording (+$440.00) Input Signal for Channel 1 ±50V DC Input Signal for Channel 2 ±50V DC Power Supply/Units 100V/120V AC, 50/60Hz Inkjet printing... | |
| Product Highlights Recording Points 2 channel continuous recording Input Signal for Channel 1 K-type thermocouple Input Signal for Channel 2 4-20mA with shunt resistor Power Supply/Units 100V/120V AC, 50/60Hz Inkjet... | |
| Product Highlights Remote Probe Digital Display Audio/Visual Alarms Relay Contacts 8" Chart (203mm) User selectable recording times and temperature ranges | |
| Product Highlights Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date Measures Humidity (10 to 95%RH) and Temperature (-20.0°F to 140.0°F) plus calculates Dew Point... | |
| Product Highlights The TH8P2 (equipped with field REPLACEABLE SENSOR) features a full 8" (203mm) temperature and humidity chart and a large digitial display. The digitial display for quick reference of... | |
| Product Highlights Tracks smaller PSI changes-- 8" easy-to-read chart shows 3X as much data as 4" models Rugged low-maintenance design features Splashproof Case Single AA battery power 24 hour operation... |