Mitutoyo Corporation Micrometers 293-676

Description
Mitutoyo 293-676 Micrometre
Request a Quote
Description
Mitutoyo 293-676 Micrometre
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micrometers - 4195540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micrometers
4195540
Micrometers 4195540
Mitutoyo 293-676 Micrometre

Mitutoyo 293-676 Micrometre

Supplier's Site
External Micrometer,0-1
Rochester, NY, USA
External Micrometer,0-1"/0-30mm
293-676
External Micrometer,0-1"/0-30mm 293-676
Product Highlights ABSOLUTE Digimatic Micrometer Range: 0-1.2in 0-30.8mm Accuracy: ±.0001in Resolution: 0.001mm or .00005"/0.001mm Flatness: 0.3ìm / .000012” Parallelism: 2ìm / .00008” Measuring faces: Carbide tipped Display: LCD Battery: SR44 (1 pc.), 938882 Battery life: Approx. 3 years under normal use Dust/Water protection level: IP54 Each Unit Includes Fitted Plastic Case

Product Highlights

  • ABSOLUTE Digimatic Micrometer
  • Range: 0-1.2in 0-30.8mm
  • Accuracy: ±.0001in
  • Resolution: 0.001mm or .00005"/0.001mm
  • Flatness: 0.3ìm / .000012”
  • Parallelism: 2ìm / .00008”
  • Measuring faces: Carbide tipped
  • Display: LCD
  • Battery: SR44 (1 pc.), 938882
  • Battery life: Approx. 3 years under normal use
  • Dust/Water protection level: IP54

Each Unit Includes

  • Fitted Plastic Case
Supplier's Site

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 4195540 293-676
Product Name Micrometers External Micrometer,0-1"/0-30mm
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer Micrometer
Gaging Technology Electronic
Range 1.18 inch (30 mm) 0.0 to 1.2 inch (0.0 to 30.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
DTI Gauges - 6122566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Handheld Inner Diameter Measuring Gauge - RF096-100/250-87-HH - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
View Details