Transcat, Inc. Datasheets for Data Loggers and Data Recorders
Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more
| Product Name | Notes |
|---|---|
| 3-Phase Energy Logger Advanced Version Key measurements: Automatically capture and log voltage, current, power, harmonics and associated power quality values. Fluke Connect® compatible*: View data locally on the instrument or... | |
| Features Current and Voltage data logger (4-20mA, ±100mV, ±1V, ±10V) user selectable Event counter, dry contact closure and logical level (pulse) detection Real-time display of measurements Includes FREE DataView® software... | |
| Fluke 1736/EUS Highlights See the 1736 VIP Kit now! Save over $497 Key measurements: Simultaneously measure and log voltage, current, power, harmonics and associated values enabling you to optimize and... | |
| Fluke Calibration 2638A/05 120 Highlights DC Accuracy of 0.0024% Thermocouple Accuracy of 0.5°C 22 Universal Differential Isolated Inputs On-Screen Color Trend Graphing and Analysis Easy-to-Use Menu System for Setup and... | |
| Product Highlights Energy logging is now within your reach—discover where you’re wasting energy, optimize your facility’s energy use and reduce your bill The new Fluke 1732 and 1734 Three-Phase... | |
| Product Highlights The HOBO U12 Deep Ocean Water Temperature Logger is a single-channel water temperature logger with 12-bit resolution that can record up to 43,000 measurements. With its robust titanium... | |
| Product Highlights The HOBO U12 Stainless 5-inch Probe Temperature Data Logger is ideal for monitoring internal temperature of foods or any application where fast response is critical. | |
| Product Highlights The HOBO U12 Stainless Temperature Data Logger is ideal for food, pharmaceutical, autoclave, and other applications where high-accuracy temperature data is critical. With its broad temperature range (-40... | |
| Product Highlights The HOBO UX120 Pulse Logger is a highly versatile, 4-channel energy data logger that combines the functionality of four separate data loggers into one compact unit. It enables... | |
| Product Highlights The logger dramatically simplifies and lowers the cost of field data collection by providing wireless access to high-accuracy water level and temperature measurements right from a mobile phone... | |
| Product Highlights The N6705C DC Power Analyzer provides unrivaled productivity gains for sourcing and measuring DC voltage and current into the DUT by integrating up to 4 advanced power supplies... | |
| Product Highlights **Available Jan/Feb 2012** TRMS voltage recording up to 600VAC/DC 64 samples per cycle Programmable storage rates from 8 per second to 1 every day Four user selectable storage... | |
| Product Highlights 0-500 PSI (PSI, ATM, Bar, mBar, InH2O, FtH2O, mmH2O, mmHG, InHg, Pascal, kP, MCA ) IP68 resistant case 1-second sampling rate Flash card option for data retrieval Delayed... | |
| Product Highlights 10 selectable units of measure Stores 99 readings manually Datalogger date/time stamps and stores readings on an SD card in Excel format for easy transfer to a PC... | |
| Product Highlights 2-Channel Analog Sensor Port 5 Smart Sensor Inputs All electronics are housed within a rugged double-weatherproof, tamper-proof enclosure Setup is quick and easy with plug-and-play sensors Fast data... | |
| Product Highlights 4-digit multifunction LCD with analog bargraph Precise linearity over wide range (100dB) Display modes: SPL, SPL MIN/MAX, SEL, and Leq Programmable integrating time A and C Frequency weighting... | |
| Product Highlights 5.7" color LCD display Built-in Ethernet 100Tx and USB 2.0 interfaces Accepts voltages, thermocouples and humidity 8 channels Voltage input levels: 20mV to 500V F.S. Thermocouple input types:... | |
| Product Highlights 8 universal analog input channels 8 digital I/Os (individually configured as inputs or outputs) 2 relay outputs (NO, NC and common) RS485 interface (Modbus master or slave) 24VDC... | |
| Product Highlights Key measurements: Simultaneously measure and log voltage, current, power, harmonics and associated values enabling you to optimize and implement your energy saving strategies Measure all three phases and... | |
| Product Highlights A single device to measure everything from the minute voltages of pyranometers or heat flow sensors to battery voltage to temperature Compact, two-channel model fits where other devices... | |
| Product Highlights Accepts interchangeable transducers with ranges of 30, 150, 300psi (transducers sold separately) Meter automatically senses plug-in transducer's range and calibration Displays 10 types of pressure units Offset adjustment... | |
| Product Highlights Air Velocity/Air Flow meter with telescoping probe designed to fit into HVAC ducts and other small openings Telescoping probe extends up to 7.05ft (215cm) maximum length with cable... | |
| Product Highlights Available with 0, 2, or 4 universal inputs Utilizes USB port of PC as its interface Humidity sensor and LCD available as optional features | |
| Product Highlights Bipolar DC voltage measurement up to 850VDC Programmable storage rates from 8 per second to 1 per day Stores up to 240,000 measurements in non-volatile memory 3 user... | |
| Product Highlights Black Globe Temperature (TG) monitors the effects of direct solar radiation on an exposed surface Also measures humidity, wet bulb, dew point and air temperatures User adjustable WBGT... | |
| Product Highlights Checks for Carbon Dioxide (CO2) concentrations Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor Triple LCD simultaneously displays CO2, Temperature and Relative Humidity Measurement ranges: CO2 -... | |
| Product Highlights Checks for Carbon Dioxide (CO2) concentrations Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor CO2 measurement range: 0 to 6,000ppm Temperature measurement range:... | |
| Product Highlights Compact, lightweight and simple-to-use Data logging function User programmable and single buttion function access Min, Max and Average measurements available Multiple mounting methods included USB and Bluetooth communication... | |
| Product Highlights Datalog up to 256,000 readings with user programmable sample rate Simultaneously measure two AC Voltage inputs or two AC Current inputs or one AC Voltage and one AC... | |
| Product Highlights Datalogging Capability - Stores 87,000 Single-Channel Or 43,000 Dual-Channel Measurements Use Optional USB InterfaceDMSC-9U To Transfer Data To PC Or For Direct-To-PC logging AC+DC True RMS Gives Accurate... | |
| Product Highlights Datalogging Power Analyzer (up to 17,000 sets of measurements) Single phase, 3-phase/3-wire or 3-phase/4-wire systems Large backlighting LCD displays 35 parameters simultaneously (MW, kVAR, MVA, PF plus the... | |
| Product highlights DC Accuracy of 0.0024% Thermocouple Accuracy of 0.5°C 22 Universal Differential Isolated Inputs On-Screen Color Trend Graphing and Analysis Easy-to-Use Menu System for Setup and Data Management Input... | |
| Product Highlights Digital Display Makes it Easy!-- lets you keep track of temperature and humidity conditions in between data downloads Start/Stop Recording: Lets you Start and Stop logging repeatedly without... | |
| Product Highlights Dual backlit display of Oxygen Concentration and Temperature Measures dissolved oxygen from 0 to 20.0mg/L and 0 to 100.0% oxygen plus temperature from 32 to 122°F (0 to... | |
| Product Highlights Dual display of pH or mV and Temperature ATC or manual Temperature compensation 3 point calibration ensures the best linearity and accuracy Large backlit dual LCD Stores 99... | |
| Product Highlights Easy-to-view LCD display confirms logger operation and battery status Near real-time readout of current temperatures as well as minimum, maximum, average, and standard deviation statistics On-screen alarms notify... | |
| Product Highlights Easy-to-view, easy-to-use paperless recorder Dust proof, drip proof, vibration proof for use at harsh environment Analog recorder chart paper image for easy-to-read waveform display Compact design 144(W) x... | |
| Product Highlights Features 20kg, 44 lbs and 196 Newtons push/pull measurement capacity Large dual backlit LCD with reversible display feature to match viewing angle|Record data on SD card|Updates reading every... | |
| Product Highlights Features 5000g, 176 oz. and 49 Newtons measurement capacity Large dual backlit LCD with reversible display feature to match viewing angle Record data on SD card Updates reading... | |
| Product Highlights Inputs: RTD, thermocouple, thermistor, current, voltage, slidewire. Range: Internal temperature: -22 to 158°F (-30 to 70°C); Internal RH: 0 to 100%; External temperature: -22 to 158°F (-30 to... | |
| Product Highlights KCC320 IAQ (CO2, Temp, RH, And Atm. Pressure) Data Logger with Bluetooth Bluetooth communication for smartphones & tablets (Android and IOS) Record up to 4 parameters simultaneously Monitoring... | |
| Product Highlights KP320 Differential Pressure Data Logger with Bluetooth (±1000 Pa) Bluetooth communication for smartphones and tablets (Android and IOS) Large storage capacity of 2,000,000 points Fast data downloading: 18,000... | |
| Product Highlights KP321 Differential Pressure Data Logger with Bluetooth (±10,000 Pa) Bluetooth communication for smartphones and tablets (Android and IOS) Large storage capacity of 2,000,000 points Fast data downloading: 18,000... | |
| Product Highlights KPA320 Temp, RH, And Atm. Pressure Data Logger with Bluetooth Bluetooth communication for smartphones & tablets (Android and IOS) Record up to 4 parameters simultaneously Monitoring mode for... | |
| Product Highlights KTT320 4 Ch. Thermocouple Data Logger with Bluetooth Bluetooth up to 5 parameters simultaneously Monitoring mode for detailed reporting outside of set points Large storage capacity of 2,000,000... | |
| Product Highlights Large backlit LCD display simultaneously displays four channels Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds Remote vibration sensor with magnetic adapter on 9"(1m)... | |
| Product Highlights Large dot-matrix, sun-readable, numerical, backlit LCD with easy-to-use onscreen menu Full system analysis with up to 35 parameters: ?V (phase-to-phase), V (phase-to-ground) ?A (phase-to-ground) ?KW / KVA /... | |
| Product Highlights Large memory for 1 million measurement values Up to 3 years battery life Standard batteries (AAA) replaceable by user Large, easily legible display Measuring range -20 to +55°C... | |
| Product Highlights Large memory for 1 million measurement values up to 3 years battery life Standard batteries (AAA) replaceable by user Large, easily legible display Measuring range -50 to +400°C... | |
| Product Highlights Measure True RMS AC Voltage (600V) or Current (200A) Readings can be downloaded to your PC via the USB interface and analyzed using the included software or exported... | |
| Product Highlights Measurement of RMS voltages and currents at 128 times per cycle and stored every second Measurement of VA, W and var power values (total and per phase) stored... | |
| Product Highlights Measures Carbon Dioxide (CO2) , Temperature, Humidity, Dew Point, and Wet Bulb Checks for Carbon Dioxide (CO2) concentrations Calculates statistical weighted averages of TWA (8 hour time weighted... | |
| Product Highlights One or two pressure sensors 10” H2O (pending) to 3000 PSI Differential (dry/dry or wet/wet), Gauge, Compound and Absolute types ±0.025% Full Scale 10-100% FS, ±0.002% of FS... | |
| Product Highlights One or two pressure sensors 10” H2O (pending) to 3000 PSI Differential (dry/dry or wet/wet), Gauge, Compound and Absolute types ±0.025% Full Scale from 10-100% FS, ±0.002% of... | |
| Product Highlights One or two pressure sensors 10” H2O (pending) to 3000 PSI Differential (dry/dry or wet/wet), Gauge, Compound and Absolute types ±0.025% of Full Scale from 10-100% FS, ±0.002%... | |
| Product Highlights One or two pressure sensors 10” H2O (pending) to 3000 PSI Differential (dry/dry or wet/wet), Gauge, Compound and Absolute types ±0.025% of Full Sclae from 10-100% FS, ±0.002%... | |
| Product Highlights Onset's most flexible data logger records up to 15 channels of over a dozen measurements Provides 12v excitation for third-party sensors Pre-configured smart sensors get you started fast... | |
| Product Highlights Programmable start/stop time and sample rates Up to 64,000 data samples per recording session Multiple alarm set points Compact size USB Interface (cable included) Powerful interactive Track-It Software... | |
| Product Highlights Quick test setup and execution Create multiple scan lists Execute different events based on predefined limits Use advanced math formulas Collect, monitor and manage data Present data on... | |
| Product Highlights Records data on an SD card in Excel® format Metal Vane withstands temperatures to 158°F (70°C) and air velocity to 6900ft/min Datalogger date/time stamps and stores readings on... | |
| Product Highlights Records data on an SD card in Excel® format Triple LCD simultaneously displays 3 Type-K Temperature channels Datalogger stores readings on an SD card in Excel® format for... | |
| Product Highlights Records data on an SD card in Excel® format Wide range to 10,000Fc or 100kLux Cosine and color-corrected measurements Utilizes precision silicon photo diode and spectral response filter... | |
| Product Highlights Records data to SD card in Excel® format Displays Barometric Pressure in 3 units of measure: hPa, mmHg, and inHg Triple LCD simultaneously displays Barometric Pressure, Temperature, and... | |
| Product Highlights RMS measurement with the following and more: V AC TRMS, V AC+DC TRMS 100 kHz with bandwidth, V DC, dB, Hz (V), Hz (A), Ω, µF, V diode,... | |
| Product Highlights Simultaneously displays CH1 to CH8 or CH9 to CH12 Offset adjustment used for zero function or to make relative measurements Stores 99 readings manually Datalogging feature records readings... | |
| Product Highlights Sound Level Datalogging Kit with 5 Dosimeters and Sound Calibrator Includes five 407355 Noise Dosimeters with microphones, serial cable and PC Software Includes 407766 94/114dB Sound Calibrator Complete... | |
| Product Highlights Superheat differential measurements: T1-T2, Air-T1, T1-Dewpoint Dual Type K external temperature probe inputs (T1, T2) Simultaneous display of %RH, Temperature and Dew point or Wet Bulb or External... | |
| Product Highlights Telescoping 0.7" (18mm) diameter vane sensor extends from 1ft (0.3m) up to 3.3ft (1m) Measures Air Velocity, Air Flow, Air Temperature, Humidity, Dew Point and Wet Bulb Manually... | |
| Product Highlights The T7001D combines the Telaire T7001 and Hobo data logger to provide you with everything you need to record and graph CO2, temperature, and relative humidity. | |
| Product Highlights Triple LCD simultaneously displays 3 pressure channels Up to 5000 psi with 4 - 20 mA output 4 - 20 mA input with readout in 9 units of... | |
| Product Highlights Triple LCD simultaneously displays three DC Current (mA) channels Datalogger date/time stamps and stores readings on an SD card in Excel® format for easy transfer to a PC... | |
| Product Highlights Triple LCD simultaneously displays three DC Voltage (mV) channels Datalogger date/time stamps and stores readings on an SD card in Excel® format for easy transfer to a PC... | |
| Product Highlights TRMS AC current measure up to 2500A Recording with sampling programmable period Manual activation of recording Low battery indication LED indication of any operation RS-232 interface Data maintaining... | |
| Product Highlights TRMS AC Voltage measure up to 600V Recording with sampling programmable period Manual activation of recording Low battery indication LED indication of any operation RS-232 interface Data maintaining... | |
| Product Highlights TRMS voltage recording up to 600VAC/DC 64 samples per cycle Programmable storage rates from 8 every second to 1 every day 3 user selectable storage modes Stores up... | |
| Product Highlights UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source Cosine... | |
| Product Highlights Waterproof IP67 rated including the current sensors 5 voltage and 4 current measurement inputs Measures volts, amps, watts, VARs, kWh, power factor and harmonics out to the 50th... | |
| Product Highlights When Price and Portability Matter Most Buy loggers by the dozen for mapping larger warehouses, recording temperature and humidity during shipping, HVAC/R audits, and more Lower per unit... | |
| Product Highlights Wide Measurement Range: 5MHz Probe: 0.040" to 20" of Steel Sunlight Readable Dot-Matrix Display with Backlight Multiple Transducer Options for High Temperature and Difficult to Measure Materials Fast... | |
| Product Highlights WLAN capable using optional* WLAN Unit B-568 for remote monitoring and datalogging 4.3 inch wide TFT color LCD screen Three types of power source: AC, DC*, rechargeable battery... | |
| The ideal test tools for conducting energy studies and basic power quality logging, the 1738 automatically captures and logs over 500 power quality parameters so you have more visibility into... | |
| The PEL 105 is built into a waterproof case with an IP67 rating designed for outdoor use and is ideal for pole mounting. This product is perfect for electricians, engineers... |