Starrett Electronic Calipers, 0-8" 12524

Description
Product Highlights Range (in) 8" Range (mm) 200mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Stainless Steel Case Type Plastic IP67 level of protection against coolant, water, dirt and dust Fine adjustment Works well with Starrett DataSure Wireless Data Collection Systems Large, easy-to-read, high-contrast LCD digital readout Induction type linear encoder system RS232 output Heavy-duty bar and slide Slide lock One 3-volt battery for over one year of normal usage In/mm conversion Zero at any position Auto-Off after 30 minutes Reactivation of display with no loss of position Hardened stainless steel measuring surfaces
Datasheet
Description
Product Highlights Range (in) 8" Range (mm) 200mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Stainless Steel Case Type Plastic IP67 level of protection against coolant, water, dirt and dust Fine adjustment Works well with Starrett DataSure Wireless Data Collection Systems Large, easy-to-read, high-contrast LCD digital readout Induction type linear encoder system RS232 output Heavy-duty bar and slide Slide lock One 3-volt battery for over one year of normal usage In/mm conversion Zero at any position Auto-Off after 30 minutes Reactivation of display with no loss of position Hardened stainless steel measuring surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Calipers, 0-8
Rochester, NY, USA
Electronic Calipers, 0-8"
798B-8/200 W/SLC
Electronic Calipers, 0-8" 798B-8/200 W/SLC
Product Highlights Range (in) 8" Range (mm) 200mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Stainless Steel Case Type Plastic IP67 level of protection against coolant, water, dirt and dust Fine adjustment Works well with Starrett DataSure Wireless Data Collection Systems Large, easy-to-read, high-contrast LCD digital readout Induction type linear encoder system RS232 output Heavy-duty bar and slide Slide lock One 3-volt battery for over one year of normal usage In/mm conversion Zero at any position Auto-Off after 30 minutes Reactivation of display with no loss of position Hardened stainless steel measuring surfaces

Product Highlights

  • Range (in) 8"
  • Range (mm) 200mm
  • Resolution (in) .0005"
  • Resolution (mm) 0.01mm
  • SPC Output Yes
  • Construction Material Stainless Steel
  • Case Type Plastic
  • IP67 level of protection against coolant, water, dirt and dust
  • Fine adjustment
  • Works well with Starrett DataSure Wireless Data Collection Systems
  • Large, easy-to-read, high-contrast LCD digital readout
  • Induction type linear encoder system
  • RS232 output
  • Heavy-duty bar and slide
  • Slide lock
  • One 3-volt battery for over one year of normal usage
  • In/mm conversion
  • Zero at any position
  • Auto-Off after 30 minutes
  • Reactivation of display with no loss of position
  • Hardened stainless steel measuring surfaces
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 798B-8/200 W/SLC
Product Name Electronic Calipers, 0-8"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Plain Shank Fixture Balls - 29001 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Manual Adjuster, High Precision, 8.0 mm Coarse Travel, 0.3 mm Fine Travel - DS-4F - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Shaft Geometry Measurement Machine - RF800 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details