Mitutoyo Corporation Spline Micrometer 0-1" 331-351

Description
Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways With Ratchet Stop for constant force With SPC output Supplied in fitted plastic case Range 0-1in 0-25.4mm Accuracy ±.0001 Remarks Type A Mass 330g
Description
Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways With Ratchet Stop for constant force With SPC output Supplied in fitted plastic case Range 0-1in 0-25.4mm Accuracy ±.0001 Remarks Type A Mass 330g

Suppliers

Company
Product
Description
Supplier Links
Spline Micrometer 0-1
Rochester, NY, USA
Spline Micrometer 0-1"
331-351
Spline Micrometer 0-1" 331-351
Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways With Ratchet Stop for constant force With SPC output Supplied in fitted plastic case Range 0-1in 0-25.4mm Accuracy ±.0001 Remarks Type A Mass 330g

Product Highlights

  • IP65 water/dust protection
  • The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways
  • With Ratchet Stop for constant force
  • With SPC output
  • Supplied in fitted plastic case
  • Range 0-1in 0-25.4mm
  • Accuracy ±.0001
  • Remarks Type A
  • Mass 330g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 331-351
Product Name Spline Micrometer 0-1"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

3D Laser Scanning System for Hammered Axles shape control - RF096-20/143-63/180-550 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Flatness Measurement, Foil Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 2.05 inch (52 mm)
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details