Starrett Electronic LongJawCaliper,0-24" (0-600mm)Range,12"(300MM)Depth 14588

Description
Product Highlights Hardened stainless steel construction for long life Tight, smoothly fitted slides for maximum accuracy and easy adjustment Coolant resistant Lock nut to hold measurements Fine adjustment thumbwheel Inch/MM conversion Ability to set ZERO at any position Two preset modes to install any reading at any point Full-featured, sophisticated electronics with Opto RS232 output Ideal for use with Starrett DataSure® Wireless Data Collection Systems using a 1500-3A-1N end node Will also transmit to PC through cable PT62606 Long life 3V CR2032 battery Large easy-to-read display with resolution of 0 0005/0 01mm Each Unit Includes Wood case
Datasheet
Description
Product Highlights Hardened stainless steel construction for long life Tight, smoothly fitted slides for maximum accuracy and easy adjustment Coolant resistant Lock nut to hold measurements Fine adjustment thumbwheel Inch/MM conversion Ability to set ZERO at any position Two preset modes to install any reading at any point Full-featured, sophisticated electronics with Opto RS232 output Ideal for use with Starrett DataSure® Wireless Data Collection Systems using a 1500-3A-1N end node Will also transmit to PC through cable PT62606 Long life 3V CR2032 battery Large easy-to-read display with resolution of 0 0005/0 01mm Each Unit Includes Wood case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic LongJawCaliper,0-24
Rochester, NY, USA
Electronic LongJawCaliper,0-24" (0-600mm)Range,12"(300MM)Depth
F5005BZ-24/600
Electronic LongJawCaliper,0-24" (0-600mm)Range,12"(300MM)Depth F5005BZ-24/600
Product Highlights Hardened stainless steel construction for long life Tight, smoothly fitted slides for maximum accuracy and easy adjustment Coolant resistant Lock nut to hold measurements Fine adjustment thumbwheel Inch/MM conversion Ability to set ZERO at any position Two preset modes to install any reading at any point Full-featured, sophisticated electronics with Opto RS232 output Ideal for use with Starrett DataSure® Wireless Data Collection Systems using a 1500-3A-1N end node Will also transmit to PC through cable PT62606 Long life 3V CR2032 battery Large easy-to-read display with resolution of 0 0005/0 01mm Each Unit Includes Wood case

Product Highlights

  • Hardened stainless steel construction for long life
  • Tight, smoothly fitted slides for maximum accuracy and easy adjustment
  • Coolant resistant
  • Lock nut to hold measurements
  • Fine adjustment thumbwheel
  • Inch/MM conversion
  • Ability to set ZERO at any position
  • Two preset modes to install any reading at any point
  • Full-featured, sophisticated electronics with Opto RS232 output
  • Ideal for use with Starrett DataSure® Wireless Data Collection Systems using a 1500-3A-1N end node
  • Will also transmit to PC through cable PT62606
  • Long life 3V CR2032 battery
  • Large easy-to-read display with resolution of 0 0005/0 01mm

Each Unit Includes

  • Wood case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number F5005BZ-24/600
Product Name Electronic LongJawCaliper,0-24" (0-600mm)Range,12"(300MM)Depth
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Bore diameter and internal profile measurement of glass bottles - ID SCAN™ - Marposs Corp
Specs
Gage / Instrument Type Bore Gage
Attribute Measurement Capability Internal or ID Gage
View Details
Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Calipers - 9140481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 1.00E-3 inch (0.0254 mm)
View Details