MITUTOYO CORPORATION
209-918 -- DIGITAL CALIPER GAGE 0-1.97"
Mitutoyo Corporation
Digital Caliper Gage 0-1.97"
209-918
Description
Product Highlights
Range 0-1.97in 0-50mm
Resolution .001in 0.02mm
Accuracy .002in 0.04mm
Max Measuring Depth L 6.57in 167mm
Type of Measuring Ball .12in/ 3mm dia. Both / A
Measuring Contact Length Hb 1.17in 30mm
Measuring Contact Length Hf 1.17in 30mm
Mass 490g
Description
Product Highlights
Range 0-1.97in 0-50mm
Resolution .001in 0.02mm
Accuracy .002in 0.04mm
Max Measuring Depth L 6.57in 167mm
Type of Measuring Ball .12in/ 3mm dia. Both / A
Measuring Contact Length Hb 1.17in 30mm
Measuring Contact Length Hf 1.17in 30mm
Mass 490g
Suppliers
Digital Caliper Gage 0-1.97"
209-918
Product Highlights
Range 0-1.97in 0-50mm
Resolution .001in 0.02mm
Accuracy .002in 0.04mm
Max Measuring Depth L 6.57in 167mm
Type of Measuring Ball .12in/ 3mm dia. Both / A
Measuring Contact Length Hb 1.17in 30mm
Measuring Contact Length Hf 1.17in 30mm
Mass 490g
Product Highlights
- Range 0-1.97in 0-50mm
- Resolution .001in 0.02mm
- Accuracy .002in 0.04mm
- Max Measuring Depth L 6.57in 167mm
- Type of Measuring Ball .12in/ 3mm dia. Both / A
- Measuring Contact Length Hb 1.17in 30mm
- Measuring Contact Length Hf 1.17in 30mm
- Mass 490g
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
209-918 |
|
Product Name
|
Digital Caliper Gage 0-1.97" |
|
Gage / Instrument Type
|
Caliper
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Measurement Scale / Units
Metric
Gaging Technology
Optical
Attribute Measurement Capability
Thickness Gage
View Details
Mounting / Loading Options
Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units
English; Metric
Gage / Instrument Type
Laser micrometer; Indicator / Comparator; Micrometer
View Details
PCE Instruments / PCE Americas Inc.
Mounting / Loading Options
Handheld or Portable
Measurement Scale / Units
Metric
Gaging Technology
Electronic
View Details