Mitutoyo Corporation Digimatic Height Gage 24" 192-632-10

Description
Product Highlights Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy With SPC data output Measuring Range 0-24in 0-600mm Accuracy .002 Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable] Mass 8.3kg
Description
Product Highlights Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy With SPC data output Measuring Range 0-24in 0-600mm Accuracy .002 Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable] Mass 8.3kg

Suppliers

Company
Product
Description
Supplier Links
Digimatic Height Gage 24
Rochester, NY, USA
Digimatic Height Gage 24"
192-632-10
Digimatic Height Gage 24" 192-632-10
Product Highlights Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy With SPC data output Measuring Range 0-24in 0-600mm Accuracy .002 Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable] Mass 8.3kg

Product Highlights

  • Easy-to-use standard type
  • Carbide-tipped scriber is provided
  • Double-column structure ensures high measuring accuracy
  • With SPC data output
  • Measuring Range 0-24in 0-600mm
  • Accuracy .002
  • Resolution .0005in 0.01mm [.0002in(0.005mm)Switchable]
  • Mass 8.3kg
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 192-632-10
Product Name Digimatic Height Gage 24"
Gage / Instrument Type Height Gage
Unlock Full Specs
to access all available technical data

Similar Products

Analogue Single Leaf Flexure Dimensional Gage Instrument - AUS - Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
Material Thickness Meter - PCE-TG 250 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details