Transcat, Inc. Datasheets for Height Gages
Height gages are used for measuring the height of components or product features.
Height Gages: Learn more
| Product Name | Notes |
|---|---|
| Mitutoyo 514-170 1500mm Height Gage | |
| Product Highlights The Altiissimo Electronic Height Gage is innovative, easy-to-use, and loaded with Starrett-exclusive functions that allow you to easily program measuring routines that run smoothly and reliably. Altissimo® Height... | |
| Product Highlights The Starrett 254 Master Vernier Height Gage is an accurate, rugged and reliable tool that gives precise and dependable measurements over long ranges. It has an easy-to-read vernier,... | |
| Product Highlights A full range of options are available to enhance operability, including a variety of probe contact points, output to a PC via USB Input Tool Direct and wireless... | |
| Product Highlights Built-in ABSOLUTE linear encoder this encoder eliminates the necessity of setting the reference point at every poweron. It has improved reliability because no over-speed error will occur. Fine-adjustment... | |
| Product Highlights Clear bar graduations in .100" and 5mm increments Large (9.65mm/3/8"), easy-to-read LCD display reads to 0.01mm or .0005" Instant unit conversion Carrier and scriber designed... | |
| Product Highlights Easy and error-free reading with both up and down digital counters as well as a dial. Provided with a feed wheel for easy coarse feeding. Carbide-tipped scriber is... | |
| Product Highlights Easy-to-read LCD.32" high characters Hardened, stainless steel bar for long life Depth attachment PT08680A available for measuring depth of holes, slots, and recesses Fine adjustment thumb roll for... | |
| Product Highlights Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy Coarse/fine feed switching Measuring Range 0-24in 0-600mm Accuracy .002 Resolution .0005in 0.01mm Mass 9.5kg Display:... | |
| Product Highlights Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy With SPC data output Measuring Range 0-12in 0-300mm Accuracy .001 Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable]... | |
| Product Highlights Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy With SPC data output Measuring Range 0-24in 0-600mm Accuracy .002 Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable]... | |
| Product Highlights Hardened, stainless steel bar, gears, scriber, and scriber carrier Zero/reset button located on the digital counter Carbide tipped scriber and clamp Locking lever Hardened and ground base lapped... | |
| Product Highlights Highly versatile multi-function type Carbide-tipped long scriber is provided Rigid construction ensures repeatable measurement Coarse/fine feed switching Bi-directional touch-signal prove is an optional accessory It can quickly and... | |
| Product Highlights Measurement range of 0 - 1000 mm, and graduated to 0.02 mm Vernier scale for precise measurement Adjustable zero reference point for manual change of the base position... | |
| Product Highlights Measurement range of 0 - 300 mm, and graduated to 0.02 mm Vernier scale for precise measurement Adjustable zero reference point for manual change of the base position... | |
| Product Highlights Measurement range of 0 - 300 mm, and precise to 0.01 mm LCD digital readout displays sharp figures for viewing ease Hand-operated feed wheel for measurement ease Electrostatic... | |
| Product Highlights Measurement range of 0 - 600 mm, and graduated to 0.02 mm Vernier scale for precise measurement Adjustable zero reference point for manual change of the base position... | |
| Product Highlights Measurement range of 0 to 200 mm, and precise to 0.02 mm Vernier scale for precise measurement in fine units Lightweight unit suitable for measuring small objects Hand-operated... | |
| Product Highlights Measurement range of 0 to 38 inches (0 to 972 mm), with selectable resolution to 0.000001" (0.0001 mm) Graphic LCD digital readout with backlighting and keypad provides statistical... | |
| Product Highlights Measurement range of 0" - 12", and precise to 0.001" Dial display with resettable up and down counters to help provide precise measurements Hand-operated feed wheel for measurement... | |
| Product Highlights Measurement range of 0" - 18"/0 - 450 mm, and graduated to 0.001"/0.02 mm Vernier scale for precise measurement Adjustable zero reference point for manual change of the... | |
| Product Highlights Measurement range of 0" - 24", and precise to 0.001" Dial display with resettable up and down counters to help provide precise measurements Hand-operated feed wheel for measurement... | |
| Product Highlights Measurement range of 0" - 24"/0 - 600 mm, and graduated to 0.001"/0.02 mm Vernier scale for precise measurement Adjustable zero reference point for manual change of the... | |
| Product Highlights Measurement range of 0" - 40", and precise to 0.001" Dial display with resettable up and down counters to help provide precise measurements Hand-operated feed wheel for measurement... | |
| Product Highlights Measurement range of 0" to 18" (0 to 450 mm), with selectable resolution of 0.0005" (0.01mm) or 0.0002" (0.005mm) LCD digital readout displays sharp figures in inches or... | |
| Product Highlights Measurement range of 0" to 24" (0 to 600 mm), with selectable resolution of 0.0005" (0.01mm) or 0.0002" (0.005mm) LCD digital readout displays sharp figures in inches or... | |
| Product Highlights Measuring Range 0-300mm Resolution Switchable between 0.01mm and 0.005 Accuracy 0.02mm Mass 5.7 Highly versatile multi-function type Carbide-tipped long scriber is provided Rigid construction ensures repeatable measurement Coarse/fine... | |
| Product Highlights Measuring Range 0-40in 0-1000mm Accuracy .003 Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable] Mass 15.7kg Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy With SPC... | |
| Product Highlights Measuring Range 0-40in 0-1000mm Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable)] Accuracy .0025in Mass 15.7 Highly versatile multi-function type. Carbide-tipped long scriber is provided Rigid construction ensures repeatable measurement Coarse/fine... | |
| Product Highlights Measuring Range 0-600mm Accuracy 0.05mm Resolution Switchable between0.01mm and 0.005mm Mass 8.3kg Easy-to-use standard type. Carbide-tipped scriber is provided. Double-column structure ensures high measuring accuracy With SPC data... | |
| Product Highlights Range .5-18" Block Step 1"(staggered) LCD Resolution .0001"/ 0.001mm Block Pitch Accuracy .0001 Block Parallelism .0001" Micrometer Head Accuracy .0001" Mass 29.9lbs | |
| Product Highlights Range 0-1000mm Accuracy 0.07mm Resolution 0.01mm Mass 16.8kg | |
| Product Highlights Range 0-10in 0-250mm Accuracy .0015in Graduation .001in 0.02mm Mass 1.3kg The Light Weight Height Gage is designed for scribing from a vertical base or for small parts Stain... | |
| Product Highlights Range 0-12in 0-300mm Accuracy .002in Graduation .001in 0.02mm Mass 3.1kg Zero reference point can be adjusted Stain chrome finished scales for glare-free reading Extra-large base for rigidity Carbide-tipped... | |
| Product Highlights Range 0-40in 0-1000mm Accuracy .003 Resolution .0005in 0.01mm Mass 16.8kg Display: LCD, 6-digit Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max. response speed: Un limited Battery: SR44... | |
| Product Highlights Range: 0-12in 0-300mm Accuracy: .0015in Resolution: .0005in 0.01mm Display: LCD, 6-digit Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max. response speed: Un limited Battery: SR44 (1 pc.),... | |
| Product Highlights Range: 0-18in 0-450mm Accuracy: .002in Resolution: .0005in 0.01mm Display: LCD, 6-digit Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max. response speed: Un limited Battery: SR44 (1 pc.),... | |
| Product Highlights Range: 0-24in 0-600mm Accuracy: .002in Resolution: .0005in 0.01mm Display: LCD, 6-digit Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max. response speed: Un limited Battery: SR44 (1 pc.),... | |
| Starrett PT27948 Probe Tip, 5-Way Adaptor for Height Gage |