Mitutoyo Corporation Digimatic Micrometer 15-30mm 227-204

Description
Product Highlights Range 15-30mm Accuracy ±2µm Measuring Force 2-10N Constant and low measuring force mechanism in the thimble Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy Non-rotating spindle and the new ratchet friction thimble Speedy spindle feed of 10mm/rev. and .4/rev for inch/metric model. With absolute linear scale. With SPC data output. With a standard bar to set the origin point (for models with 15 - 30mm / .6 - 1.2 range). Supplied in fitted plastic case Resolution: 0.001mm or .00005"/0.001mm Flatness: 0.3¬m / .000012 Parallelism: 2¬m / .00008 Measuring faces: Carbide tipped Display: LCD Battery: SR44 (1 pc.), 938882 Battery life: Approx. 3 years under normal use
Description
Product Highlights Range 15-30mm Accuracy ±2µm Measuring Force 2-10N Constant and low measuring force mechanism in the thimble Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy Non-rotating spindle and the new ratchet friction thimble Speedy spindle feed of 10mm/rev. and .4/rev for inch/metric model. With absolute linear scale. With SPC data output. With a standard bar to set the origin point (for models with 15 - 30mm / .6 - 1.2 range). Supplied in fitted plastic case Resolution: 0.001mm or .00005"/0.001mm Flatness: 0.3¬m / .000012 Parallelism: 2¬m / .00008 Measuring faces: Carbide tipped Display: LCD Battery: SR44 (1 pc.), 938882 Battery life: Approx. 3 years under normal use

Suppliers

Company
Product
Description
Supplier Links
Digimatic Micrometer 15-30mm - 227-204 - Transcat, Inc.
Rochester, NY, USA
Digimatic Micrometer 15-30mm
227-204
Digimatic Micrometer 15-30mm 227-204
Product Highlights Range 15-30mm Accuracy ±2µm Measuring Force 2-10N Constant and low measuring force mechanism in the thimble Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy Non-rotating spindle and the new ratchet friction thimble Speedy spindle feed of 10mm/rev. and .4/rev for inch/metric model. With absolute linear scale. With SPC data output. With a standard bar to set the origin point (for models with 15 - 30mm / .6 - 1.2 range). Supplied in fitted plastic case Resolution: 0.001mm or .00005"/0.001mm Flatness: 0.3¬m / .000012 Parallelism: 2¬m / .00008 Measuring faces: Carbide tipped Display: LCD Battery: SR44 (1 pc.), 938882 Battery life: Approx. 3 years under normal use

Product Highlights

  • Range 15-30mm
  • Accuracy ±2µm
  • Measuring Force 2-10N
  • Constant and low measuring force mechanism in the thimble
  • Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N
  • The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy
  • Non-rotating spindle and the new ratchet friction thimble
  • Speedy spindle feed of 10mm/rev. and .4/rev for inch/metric model.
  • With absolute linear scale.
  • With SPC data output.
  • With a standard bar to set the origin point (for models with 15 - 30mm / .6 - 1.2 range).
  • Supplied in fitted plastic case
  • Resolution: 0.001mm or .00005"/0.001mm
  • Flatness: 0.3¬m / .000012
  • Parallelism: 2¬m / .00008
  • Measuring faces: Carbide tipped
  • Display: LCD
  • Battery: SR44 (1 pc.), 938882
  • Battery life: Approx. 3 years under normal use
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 227-204
Product Name Digimatic Micrometer 15-30mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details