Mitutoyo Corporation 600mm Vernier Caliper NIB Style 160-131

Description
Product Highlights Range 0(20)-600mm Accuracy 0.1mm Mass 1,300g The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement Inside and outside measurements can be directly read from the upper and lower slider graduations Parallax-free vernier scale type is available for easy and positive measurement
Description
Product Highlights Range 0(20)-600mm Accuracy 0.1mm Mass 1,300g The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement Inside and outside measurements can be directly read from the upper and lower slider graduations Parallax-free vernier scale type is available for easy and positive measurement

Suppliers

Company
Product
Description
Supplier Links
600mm Vernier Caliper NIB Style - 160-131 - Transcat, Inc.
Rochester, NY, USA
600mm Vernier Caliper NIB Style
160-131
600mm Vernier Caliper NIB Style 160-131
Product Highlights Range 0(20)-600mm Accuracy 0.1mm Mass 1,300g The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement Inside and outside measurements can be directly read from the upper and lower slider graduations Parallax-free vernier scale type is available for easy and positive measurement

Product Highlights

  • Range 0(20)-600mm
  • Accuracy 0.1mm
  • Mass 1,300g
  • The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement
  • Inside and outside measurements can be directly read from the upper and lower slider graduations
  • Parallax-free vernier scale type is available for easy and positive measurement
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 160-131
Product Name 600mm Vernier Caliper NIB Style
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Premium Short Shank Inspection Balls - 29063 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Optical thickness gauge for processing lines and service centers - thicknessCONTROL MTS 8201.LLT-60/2000 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Discrete laser line
View Details