Starrett 4" Dial Bore Gage, 6" Length 12457

Description
Product Highlights Ergonomic design with non-slip insulating grip Carbide contacts for extended wear 2-point contact All anvils laser marked for easy selection Gage chart for quick and easy anvil selection Includes sturdy aluminum case with cutouts for gage and all accessories Resolution: .0005"
Datasheet
Description
Product Highlights Ergonomic design with non-slip insulating grip Carbide contacts for extended wear 2-point contact All anvils laser marked for easy selection Gage chart for quick and easy anvil selection Includes sturdy aluminum case with cutouts for gage and all accessories Resolution: .0005"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Rochester, NY, USA
4" Dial Bore Gage, 6" Length
3089Z-131-1424J
4" Dial Bore Gage, 6" Length 3089Z-131-1424J
Product Highlights Ergonomic design with non-slip insulating grip Carbide contacts for extended wear 2-point contact All anvils laser marked for easy selection Gage chart for quick and easy anvil selection Includes sturdy aluminum case with cutouts for gage and all accessories Resolution: .0005"

Product Highlights

  • Ergonomic design with non-slip insulating grip
  • Carbide contacts for extended wear
  • 2-point contact
  • All anvils laser marked for easy selection
  • Gage chart for quick and easy anvil selection
  • Includes sturdy aluminum case with cutouts for gage and all accessories
  • Resolution: .0005"
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 3089Z-131-1424J
Product Name 4" Dial Bore Gage, 6" Length
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Checking Balls - 29014 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 2614674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 4.92 inch (125 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details