Mitutoyo Corporation Caliper Type Micrometer 0-1" 143-121

Description
Product Highlights Ideal for measurements which are inaccessible with standard micrometer Anvils extend 25mm/1" from centre line of the micrometer Tungsten Carbide tipped measuring faces Clear graduations on satin chrome finish Accuracy 0-25mm ± 5µm, 25-50mm ± 6µm Flatness - 0.3µm Parallelism - (3+L/75)µm. L=maximum measuring length Range 0-1" Graduation 0.001"
Description
Product Highlights Ideal for measurements which are inaccessible with standard micrometer Anvils extend 25mm/1" from centre line of the micrometer Tungsten Carbide tipped measuring faces Clear graduations on satin chrome finish Accuracy 0-25mm ± 5µm, 25-50mm ± 6µm Flatness - 0.3µm Parallelism - (3+L/75)µm. L=maximum measuring length Range 0-1" Graduation 0.001"

Suppliers

Company
Product
Description
Supplier Links
Caliper Type Micrometer 0-1
Rochester, NY, USA
Caliper Type Micrometer 0-1"
143-121
Caliper Type Micrometer 0-1" 143-121
Product Highlights Ideal for measurements which are inaccessible with standard micrometer Anvils extend 25mm/1" from centre line of the micrometer Tungsten Carbide tipped measuring faces Clear graduations on satin chrome finish Accuracy 0-25mm ± 5µm, 25-50mm ± 6µm Flatness - 0.3µm Parallelism - (3+L/75)µm. L=maximum measuring length Range 0-1" Graduation 0.001"

Product Highlights

  • Ideal for measurements which are inaccessible with standard micrometer
  • Anvils extend 25mm/1" from centre line of the micrometer
  • Tungsten Carbide tipped measuring faces
  • Clear graduations on satin chrome finish
  • Accuracy 0-25mm ± 5µm, 25-50mm ± 6µm
  • Flatness - 0.3µm
  • Parallelism - (3+L/75)µm. L=maximum measuring length
  • Range 0-1"
  • Graduation 0.001"
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 143-121
Product Name Caliper Type Micrometer 0-1"
Gage / Instrument Type Caliper; Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details