Mitutoyo Corporation Blade Micrometer 0-1" 122-125

Description
Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas With Ratchet Stop for constant force Speedy spindle feed of 10mm / .4/rev. (Quickmike type) With a standard bar except 0 -25mm and 0 - 1 model Range 0-1in Accur ±.00015in Type A Mass 260g Each Unit Includes Supplied in fitted plastic case
Description
Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas With Ratchet Stop for constant force Speedy spindle feed of 10mm / .4/rev. (Quickmike type) With a standard bar except 0 -25mm and 0 - 1 model Range 0-1in Accur ±.00015in Type A Mass 260g Each Unit Includes Supplied in fitted plastic case

Suppliers

Company
Product
Description
Supplier Links
Blade Micrometer 0-1
Rochester, NY, USA
Blade Micrometer 0-1"
122-125
Blade Micrometer 0-1" 122-125
Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas With Ratchet Stop for constant force Speedy spindle feed of 10mm / .4/rev. (Quickmike type) With a standard bar except 0 -25mm and 0 - 1 model Range 0-1in Accur ±.00015in Type A Mass 260g Each Unit Includes Supplied in fitted plastic case

Product Highlights

  • The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas
  • With Ratchet Stop for constant force
  • Speedy spindle feed of 10mm / .4/rev. (Quickmike type)
  • With a standard bar except 0 -25mm and 0 - 1 model
  • Range 0-1in
  • Accur ±.00015in
  • Type A
  • Mass 260g

Each Unit Includes

  • Supplied in fitted plastic case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 122-125
Product Name Blade Micrometer 0-1"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Vernier Micrometer Pack, 13 mm Travel, 9 lb. Load, 50.8 TPI, Qty 10 - SM-13-PK - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details