Transcat, Inc. Datasheets for Oscilloscopes
Oscilloscopes translate an electronic signal into a pattern or waveform on a screen. As it is traced across the screen, the waveform creates a signature of the signal's characteristics.
Oscilloscopes: Learn more
| Product Name | Notes |
|---|---|
| DSOX1102A Highlights Keysight’s InfiniiVision 1000 X-Series oscilloscopes are engineered to give you quality, industry-proven technology at unbelievably low prices. Now it’s easy to get professional measurements and accessible expertise at... | |
| DSOX1102G Highlights Keysight’s InfiniiVision 1000 X-Series oscilloscopes are engineered to give you quality, industry-proven technology at unbelievably low prices. Now it’s easy to get professional measurements and accessible expertise at... | |
| EDUX1002A Highlights Get professional-level oscilloscope functionality with industry-leading software analysis and 6 -in-1 integration. Keysight’s InfiniiVision 1000 X-Series oscilloscopes are engineered to give you quality, industry-proven technology at unbelievably low... | |
| EDUX1002G Highlights Keysight’s InfiniiVision 1000 X-Series oscilloscopes are engineered to give you quality, industry-proven technology at unbelievably low prices. Now it’s easy to get professional measurements and accessible expertise at... | |
| Product Highlights 1. Industry-leading specification Up to 1 GHz BW with 5 GSa/s sample rate Standard 140 Mpts deep memory Up to 180,000 waveforms per second capture rate Up to... | |
| Product Highlights B&K Precision's model 2121C is a dual trace oscilloscope with a built in 50MHz Frequency Counter that offers high performance at a low price. Most competitor's entry level... | |
| Product Highlights B&K Precision's model 2125C is a dual trace oscilloscope with a delayed sweep that offers high performance at a low price. Most competitor's entry level oscilloscopes have a... | |
| Product Highlights B&K Precision's model 2160C is an oscilloscope with many features at a low cost. The model 2160AC includes a built in component tester, which is an excellent tool... | |
| Product Highlights Engineers and technicians needing higher performance test solutions for more advanced debug tasks will appreciate the unique price/performance attributes of the DS2000E. Based on our UltraVision technology the... | |
| Product Highlights GDS-200/300 series handheld oscilloscopes, the brand new concept compact digital oscilloscopes developed by GW Instek, introduce 7” capacitive full touch panel LCD which can be positioned in portrait... | |
| Product Highlights Keysight’s DSOX4NRZ user-definable Manchester/NRZ trigger and decode software can be customized to support a broad range of serial protocols, including the PSI5 automotive sensor bus, NFC-F, wireless-entry key... | |
| Product Highlights Keysight’s DSOX6NRZ user-definable Manchester/NRZ trigger and decode software can be customized to support a broad range of serial protocols, including the PSI5 automotive sensor bus and NFC-F. This... | |
| Product Highlights Power supplies are found in almost every electrical system and electronic device. The performance of a power supply can have a profound effect upon the overall performance and... | |
| Product Highlights Siglent’s SDS1202X+ Super Phosphor Oscilloscope is a 200MHz, 1GSa/s digital oscilloscope with 14Mpts of waveform memory storage that utilizes Siglent’s new generation of SPO (“Super Phosphor Oscilloscope “)... | |
| Product Highlights Super Phosphor Oscilloscope technology means high waveform capture rate, 256-level intensity grading, and digital triggering and long memory depth in an economical scope. It also means excellent signal... | |
| Product Highlights The 2510 Series handheld digital storage oscilloscopes provide floating measurement and recorder capabilities with a built-in digital multimeter (DMM), all in one portable and lightweight package. These versatile... | |
| Product Highlights The 2550 series digital storage oscilloscopes deliver performance and value in 2-channel and 4-channel configurations. With bandwidth from 70 MHz to 300 MHz and 2 GSa/s sample rates,... | |
| Product Highlights The 2560 Digital Storage and Mixed Signal Oscilloscope (MSO) Series delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth... | |
| Product Highlights The 2560 Digital Storage Oscilloscope Series delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth in a 4-channel configuration,... | |
| Product Highlights The GDS-2000E digital oscilloscope features bandwidth selections of 200MHz, 100MH, and 70MHz. Two-channel model provides 1GSa/s real-time sampling rate for each channel; four-channel model provides 1GSa/s maximum real-time... | |
| Product Highlights The InfiniiVision 6000 X-Series oscilloscopes combine price and performance to set a new standard in the portable performance oscilloscope world. These oscilloscopes are designed for the most demanding... | |
| Product Highlights The Keysight Streamline Series P924xA USB oscilloscopes bring the InfiniiVision usability and performance to USB oscilloscopes. Streamline oscilloscopes provide maximum investment protection and are built with technology that... | |
| Product Highlights The low-speed, full-speed, and hi-speed USB 2.0 serial bus is used today for both traditional computer/PC applications, and a broad range of embedded connectivity applications. For years, oscilloscopes... | |
| Product Highlights The most commonly used functions can be accessed with its user-friendly one-button design. The SDS2000X series employs a new generation of SPO technology. It has an innovative digital... | |
| Product Highlights The MSO-2000 series is a mixed-signal oscilloscope, which offers dual analog channels + 16 digital channels or 4 analog channels + 16 digital channels. The MSO-2000 series includes... | |
| Product Highlights The SDS1000X-E series employs a new generation of SPO (Super -Phosphor Oscilloscope) technology that provides excellent signal fidelity and performance. The system noise is also lower than similar... | |
| Product Highlights The SDS1000X-E series employs a new generation of SPO (Super Phosphor Oscilloscope) technology that provides excellent signal fidelity and performance. The system noise is also lower than similar... | |
| Product Highlights The SDS2000X series employs a new generation of SPO technology. It has an innovative digital trigger system with high sensitivity and low jitter, and a maximum waveform capture... | |
| Product Highlights 1 GHz - 6 GHz 2 analog channels Easily view and isolate signals on the 12.1-in capacitive multi-touch screen with Zone triggering and 450,000 wfms/s update rate Make... | |
| Product Highlights 1 GHz - 6 GHz 2 analog plus 16 digital channels Easily view and isolate signals on the 12.1-in capacitive multi-touch screen with Zone triggering and 450,000 wfms/s... | |
| Product Highlights 1 GHz Bandwidth 2 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of... | |
| Product Highlights 1 GHz of Bandwidth 4 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate... | |
| Product Highlights 1– 6 GHz 4 analog plus 16 digital channels Easily view and isolate signals on the 12.1-in capacitive multi-touch screen with Zone triggering and 450,000 wfms/s update rate... | |
| Product Highlights 100 MHz Bandwidth 2 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of... | |
| Product Highlights 100 MHz bandwidth 4 analog channels 2 GSa/s sample rate half channel, 1 GSa/s each channel 20 kpts memory half channel, 10 kpts each channel 5.7-inch color LCD... | |
| Product Highlights 100 MHz Bandwidth 4 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of... | |
| Product Highlights 100 MHz bandwidth 4 GSa/s sample rate 2 Analog channels available 140 million memory points, standard 110,000 Waveforms per second Original Ultravision technology Hardware allows for real-time, continuous... | |
| Product Highlights 100 MHz bandwidth 4 GSa/s sample rate 4 Analog channels available 140 million memory points, standard 110,000 Waveforms per second Original Ultravision technology Hardware allows for real-time, continuous... | |
| Product Highlights 100 MHz bandwidth Up to 1GSa/s Up to 120Kpts recording length Dual waveform zoom Channel-to-channel isolation for high power signal troubleshooting Debug under any lighting condition with three... | |
| Product highlights 100 MHz Digital Oscilloscope 4 Channels and 12 Mpt Memory and Connectivity 1 GSa/sec Sampling (Also Includes Port for Logic Analyzer for the MSO Upgrade Kit - Future... | |
| Product highlights 100 MHz Digital Oscilloscope 4 Channels and 25 MHz 2 Channel Integrated Source 12 Mpt Memory and Connectivity 1 GSa/sec Sampling (Also Includes Port for Logic Analyzer for... | |
| Product Highlights 100MHz Bandwidth, 16 Digital Channel (MSO) 2 Analog Channels 5.000 ns/div to 1.000 ks/div Time Base Scale Calculated Rise Time: 3.5ns Lower noise floor, Wider vertical range: 500uV/div... | |
| Product Highlights 100MHz Bandwidth, 16 Digital Channel MSO with sources 2 Analog Channels Calculated Rise Time: 3.5ns Lower noise floor, Wider vertical range: 500uV/div 10V/div Max. Sample Rate: Analog channel... | |
| Product Highlights 100MHz Bandwidth, 4 channels 1G Sa/s Real-time Sample Rate 12Mpts (Std.) and 24Mpts (Opt.) Memory Depth Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate 7 Inch WVGA... | |
| Product highlights 100MHz Bandwidth 1GSa/s Sample Rate 2Mpts Memory Depth Trigger Types: Edge, Pulse, Video, Slope, Alternate 6 Digits Frequency Counter Waveform Math Functions:+, -, *, /, FFTr Screen Saver:... | |
| Product Highlights 100MHz Bandwidth 4 Analog channels 16 Digital channels MSO Max. Sample Rate up to 1G Sa/s Memory Depth up to12Mpts /24Mpts (Opt.) Innovative "UltraVision" technology Up to 30,000wfms/s... | |
| Product Highlights 100MHz Bandwidth 4 Analog channels 16 Digital channels MSO Max. Sample Rate up to 1G Sa/s Memory Depth up to12Mpts /24Mpts(Opt.) Innovative "UltraVision" technology Up to 30,000wfms/s Waveform... | |
| Product highlights 150MHz Bandwidth 1GSa/s Sample Rate 2Mpts Memory Depth Trigger Types: Edge, Pulse, Video, Slope, Alternate 6 Digits Frequency Counter Waveform Math Functions:+, -, *, /, FFTr Screen Saver:... | |
| Product Highlights 16 channels logic analyzer, mixed test, pattern cursor test, and data memory. 2 Analog channels plus external trigger 1 Million point deep memory 1 GSa/sec max sample rate... | |
| Product Highlights 16 channels logic analyzer 2 Analog channels plus external trigger 1 Million point deep memory 1 GSa/sec max sample rate 5.7” TFT QVGA (320X240) with 64K color LCD... | |
| Product Highlights 2 Analog channels plus external trigger 1 Million point deep memory 1 GSa/sec max sample rate 5.7” TFT QVGA (320X240) with 64K color LCD backlit display Trigger modes:... | |
| Product Highlights 2 channels 32Mpts memory depth 1GSa/s Hi-Speed USB 2.0, USBTMC-USB488 standard (Compatible with Microsoft Windows operating systems only) Waveform Zoom and Maths Function 26 pre-build automatic measurement FFT... | |
| Product Highlights 200 MHz Bandwidth 2 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of... | |
| Product Highlights 200 MHz bandwidth 4 analog channels 2 GSa/s sample rate half channel, 1 GSa/s each channel 20 kpts memory half channel, 10 kpts each channel 5.7-inch color LCD... | |
| Product Highlights 200 MHz bandwidth 4 GSa/s sample rate 2 Analog channels available 140 million memory points, standard 110,000 Waveforms per second Original Ultravision technology Hardware allows for real-time, continuous... | |
| Product Highlights 200 MHz bandwidth 4 GSa/s sample rate 4 Analog channels available 140 million memory points, standard 110,000 Waveforms per second Original Ultravision technology Hardware allows for real-time, continuous... | |
| Product Highlights 200 MHz bandwidth Up to 2GSa/s Up to 2Mpts recording length Dual waveform zoom Channel-to-channel isolation for high power signal troubleshooting Debug under any lighting condition with three... | |
| Product Highlights 200 MHz 4 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1... | |
| Product Highlights 200/100/60 MHz Bandwidth 2 or 4 Input Channels 1GSa/s Real-Time and 25GSa/s Equivalent- Time Sampling 25k Points Record Length Maximum Large 5.6-in TFT Color Display USB Host/Device: Support... | |
| Product Highlights 200MHz Bandwidth, 16 Digital Channel (MSO) 2 Analog Channels 2.000 ns/div to 1.000 ks/div Time Base Scale Calculated Rise Time: 1.8ns Lower noise floor, Wider vertical range: 500uV/div... | |
| Product Highlights 200MHz Bandwidth, 16 Digital Channel MSO with sources 2 Analog Channels 2.000 ns/div to 1.000 ks/div Time Base Scale Calculated Rise Time: 1.8ns Lower noise floor, Wider vertical... | |
| Product Highlights 300 MHz Bandwidth 2 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of... | |
| Product Highlights 300 MHz Bandwidth 4 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of... | |
| Product Highlights 300MHz Bandwidth, 16 Digital Channel (MSO) 2 Analog Channels 1 ns/div to 1.000 ks/div Time Base Scale Calculated Rise Time: 1.2ns Lower noise floor, Wider vertical range: 500uV/div... | |
| Product Highlights 300MHz Bandwidth, 16 Digital Channel MSO with sources 2 Analog Channels 1 ns/div to 1.000 ks/div Time Base Scale Calculated Rise Time: 1.2ns Lower noise floor, Wider vertical... | |
| Product Highlights 350 MHz bandwidth 4 GSa/s sample rate 2 Analog channels available 140 million memory points, standard 110,000 Waveforms per second Original Ultravision technology Hardware allows for real-time, continuous... | |
| Product Highlights 350 MHz bandwidth 4 GSa/s sample rate 4 Analog channels available 140 million memory points, standard 110,000 Waveforms per second Original Ultravision technology Hardware allows for real-time, continuous... | |
| Product Highlights 4 Analog channels plus external trigger 2 GSa/sec max sample rate 5.7” TFT QVGA (320×240) with 64K color LED backlight display with power save mode Advanced trigger modes... | |
| Product Highlights 4 channel Maximum sample rate is 2GSa/s Maximum memory depth is 1Mpts 7inch TFT LCD WVGA display Calculated rise time (10 to 90%) is ≤ 5ns Built-in USB... | |
| Product Highlights 4 Channels, 70 MHz + 25 MHz Bandwidth Built in 2 channel Signal Source UltraVision: Deeper memory(Std.12Mpts,Op t.24Mpts) UltraVision: Up to 30,000 wfms/s Waveform capture rate UltraVision: Multi-Level... | |
| Product Highlights 4 Channels, 70 MHz Bandwidth UltraVision: Deeper memory(Std.12Mpts,Op t.24Mpts) UltraVision: Up to 30,000 wfms/s Waveform capture rate UltraVision: Multi-Level intensity grading display UltraVision:Realtime waveform Record, Replay, function (Opt.)... | |
| Product Highlights 500 MHz Bandwidth 2 Channel 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of... | |
| Product Highlights 500 MHz Bandwidth 4 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of... | |
| Product Highlights 500 MHz bandwidth 4 GSa/s sample rate 2 Analog channels available 140 million memory points, standard 110,000 Waveforms per second Original Ultravision technology Hardware allows for real-time, continuous... | |
| Product Highlights 500 MHz bandwidth 4 GSa/s sample rate 4 Analog channels available 140 million memory points, standard 110,000 Waveforms per second Original Ultravision technology Hardware allows for real-time, continuous... | |
| Product Highlights 50MHz Bandwidth, 4 channels 1G Sa/s Real-time Sample Rate 12Mpts (Std.) and 24Mpts (Opt.) Memory Depth Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate 7 Inch WVGA... | |
| Product highlights 50MHz Bandwidth 500 MSa/s Sample Rate 32 Kpts Memory Depth Trigger Types: Edge, Pulse, Video, Slope, Alternate 6 Digits Frequency Counter Waveform Math Functions:+, -, *, /, FFTr... | |
| Product Highlights 60 MHz bandwidth 4 analog channels 2 GSa/s sample rate half channel, 1 GSa/s each channel 20 kpts memory half channel, 10 kpts each channel 5.7-inch color LCD... | |
| Product highlights 70 MHz Digital Oscilloscope 4 Channels and 12 Mpt Memory and Connectivity 1 GSa/sec Sampling (Also Includes Port for Logic Analyzer for the MSO Upgrade Kit - Future... | |
| Product highlights 70 MHz Digital Oscilloscope 4 Channels and 25 MHz 2 Channel Integrated Source 12 Mpt Memory and Connectivity 1 GSa/sec Sampling (Also Includes Port for Logic Analyzer for... | |
| Product Highlights 70MHz Bandwidth, 16 Digital Channel (MSO) 2 Analog Channels 5.000 ns/div to 1.000 ks/div Time Base Scale Calculated Rise Time: 5ns Lower noise floor, Wider vertical range: 500uV/div... | |
| Product Highlights 70MHz Bandwidth, 16 Digital Channel MSO with sources 2 Analog Channels Calculated Rise Time: 5ns Lower noise floor, Wider vertical range: 500uV/div 10V/div Max. Sample Rate: Analog channel... | |
| Product Highlights 70MHz Bandwidth 4 Analog channels 16 Digital channels MSO Max. Sample Rate up to 1G Sa/s Memory Depth up to12Mpts /24Mpts (Opt.) Innovative "UltraVision" technology Up to 30,000wfms/s... | |
| Product Highlights 70MHz Bandwidth 4 Analog channels 16 Digital channels MSO Max. Sample Rate up to 1G Sa/s Memory Depth up to12Mpts /24Mpts(Opt.) Innovative "UltraVision" technology Up to 30,000wfms/s Waveform... | |
| Product Highlights 70MHz Bandwidth Dual impedance inputs (50Ohm/1MOhm) 14 million memory points standard 65,000 frames of waveform recording 2-channel + 2-channel Signal Source Wider vertical range (500uV/div ~ 10V/div), lower... | |
| Product Highlights Faster update rate: Improving update rate from 50,000 to 200,000 wfm/s More memory: 10x more memory depth and standard segmented memory (DSOX2MEMUP+DSOX2SGM , $500+ value) Additional trigger conditions:... | |
| Product Highlights A dual channel digital bench oscilloscope, Siglent's SDS2202 is ideal for use in a wide variety of signal measurement applications and an ideal tool for use in any... | |
| Product Highlights An upgraded version of Siglent's SDS2202 oscilloscope, the SDS2204 features the same high bandwidth of up to 200MHz but comes with four input channels rather than two. With... | |
| Product Highlights Auto-set function optimizes the position, range, timebase, and triggering to assure a stable display of waveforms Dual-channel Oscilloscope with 3.8" (97mm) color LCD display Peak Detect function for... | |
| Product Highlights Automatic mask creation using input standard Easily download multi-region masks and setups based on industry standards Test up to 280,000 waveforms per second with the industryÍs fastest hardware-based... | |
| Product Highlights Bandwidth: 100 MHz, 200 MHz Real-time sample rate: up to 2 GSa/s for each channel Memory depth (standard): up to 14 Mpts for each channel 4 analog channels... | |
| Product Highlights Basic set for digital multimeter 2 probes with 4 mm socket 2 test leads 2 flexible alligator clips 2 Adapter MF 1 Adapter BNC double banana Each Unit... | |
| Product Highlights Compact stylish body, Dual Sensitivity Ranges, 1 MHz bandwidth (-3 dB), Over Range Indicator Each Unit Includes Insulated BNC Cables BNC to Banana Plugs Adapter AC Power Adapter... | |
| Product Highlights Compact Stylish body, Dual sensitivity ranges, 300 kHz bandwidth, over-range indicator Each Unit Includes Insulated BNC Cables BNC to Banana Plugs Adapter AC Power Adapter Instruction Manual | |
| Product Highlights Education Kit for DSOX2000 Series Oscilloscopes, Installed | |
| Product Highlights Enables 8 logic timing channels and MSO features to DSO models For all models in the 2000 X-Series family User self-installable, no tools or calibration required Upgrade contains:... | |
| Product Highlights For use with Oscilloscope OXII & III Series | |
| Product Highlights GDS-1054B 50MHz Digital Storage Oscilloscope 50 MHz Bandwidths 4 Channel models 7ns Rise Time 7" LCD WVGA Display 10M/Ch Memory depth 1GS/s MAX 50,000 wfm/s update rate 1M... | |
| Product Highlights High quality digital oscilloscope with dual channels and bandwidth of up to 100MHz Full colour 8" TFT-LCD screen High waveform capturing rate of up to 110000wfs/s Memory depth... | |
| Product Highlights High resolution 8.5-inch display Up to 1,000,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, up to 4 M Best-in-class oscilloscope Integrated 16 digital channel mixed signal... | |
| Product Highlights Increase the 3000 X-Series memory depth from 2 Mpts standard to 4 Mpts Upgrade the 3000 X-Series oscilloscope memory depth at any time after purchase. Simply purchase option... | |
| Product Highlights Innovative digital oscilloscope with Siglent's unique SPO technology Long memory depth of up to 28Mpts Waveform capturing rate up to 110,000wfs/s Four channel oscilloscope - measure four waveforms... | |
| Product Highlights Lab scope performance at a portable scope price 1 GHz Bandwidth 2 analog channels 4 GSa/s sample rate Standard 8 Mpts MegaZoom III deep memory The Fastest Way... | |
| Product Highlights Largest screen in its class: 8.5-inch WVGA display Fastest update rate of 1,000,000 waveforms per second Deepest memory: 4 Mpts (Optional, 2Mpts interleaved standard) Integrated logic timing analyzer... | |
| Product Highlights LXI class C compliant Optimized for automated and manufacturing test Rack-mountable 1U (43.66 mm) high form factor Lowest cost ATE focused scope on the market Standard full-scale connectivity:... | |
| Product Highlights Mixed Signal 2+16 Channel 1 GHz 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate... | |
| Product Highlights Mixed Signal 2+16 Channel 100 MHz Bandwidth 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update... | |
| Product Highlights Mixed Signal 2+16 Channel 200 MHz Bandwidth 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update... | |
| Product Highlights Mixed Signal 2+16 Channel 500 MHz 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate... | |
| Product Highlights Mixed Signal 2+16- Channel 350MHz Bandwidth 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate... | |
| Product Highlights Mixed Signal 4+16 Channel 1 GHz Bandwidth 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update... | |
| Product Highlights Mixed Signal 4+16 Channel 100 MHz Bandwidth 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update... | |
| Product Highlights Mixed Signal 4+16 Channel 350 MHz Bandwidth 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update... | |
| Product Highlights Mixed Signal 4+16 Channel 500 MHz Bandwidth 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update... | |
| Product Highlights Mixed Signal 4+16-Channel 200 MHz Bandwidth 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate... | |
| Product Highlights Module plugs into rear panel expansion slot The GPIB provides handshaking and interface communications over an 8 bit data bus GPIB (also known as IEEE-488 or HPIB) is... | |
| Product Highlights More powerful SDS1000CFL series, invented by an international effort. This newer family of oscilloscopes provide up to four channels with an external trigger input channel and can capture... | |
| Product Highlights MSO4012 Mixed Signal Oscilloscope 100M, 4GSa/s, 2CH, MSO Standard Memory depth: Analog channel up to 140 Mpts, Digital channel up to 28 Mpts (MSO) 2 or 4 Analog... | |
| Product Highlights MSO4014 Mixed Signal Oscilloscope 100M, 4GSa/s, 4CH, MSO Standard Memory depth: Analog channel up to 140 Mpts, Digital channel up to 28 Mpts (MSO) 2 or 4 Analog... | |
| Product Highlights MSO4024 Mixed Signal Oscilloscope 200M, 4GSa/s, 4CH, MSO Standard Memory depth: Analog channel up to 140 Mpts, Digital channel up to 28 Mpts (MSO) 2 or 4 Analog... | |
| Product Highlights MSO4032 Mixed Signal Oscilloscope 350M, 4GSa/s, 2CH, MSO Standard Memory depth: Analog channel up to 140 Mpts, Digital channel up to 28 Mpts (MSO) 2 or 4 Analog... | |
| Product Highlights MSO4034 Mixed Signal Oscilloscope 350M, 4GSa/s, 4CH, MSO Standard Memory depth: Analog channel up to 140 Mpts, Digital channel up to 28 Mpts (MSO) 2 or 4 Analog... | |
| Product Highlights MSO4052 Mixed Signal Oscilloscope 500M, 4GSa/s, 2CH, MSO Standard Memory depth: Analog channel up to 140 Mpts, Digital channel up to 28 Mpts (MSO) 2 or 4 Analog... | |
| Product Highlights MSO4054 Mixed Signal Oscilloscope 500M, 4GSa/s, 4CH, MSO Standard Memory depth: Analog channel up to 140 Mpts, Digital channel up to 28 Mpts (MSO) 2 or 4 Analog... | |
| Product Highlights NFC-A, -B, -F (212 kbps), and -F (424 kbps) Poller mode PC-based automated tests NFC-A, -B, -F (212 kbps), and -F (424 kbps) Listener mode PC-based automated tests... | |
| Product Highlights One million waveforms per second update rate MegaZoom IV smart memory technology Standard segmented memory Industry’s first capacitive touch screen Industry’s largest 12-inch display InfiniiScan Zone touch trigger... | |
| Product Highlights Oscilloscope 10 Mhz bandwidth with Max 50 MS/s Real Sampling rate AC/DC coupling Wide direct Input voltage – Up to 100V/div in 1,2,5 steps. Various and Advanced trigger... | |
| Product Highlights Power analysis Software for the SDS2000X Oscilloscopes | |
| Product Highlights Protect your investment with the ability to increase your oscilloscope bandwidth to 2.5 GHz as your needs change Upgrade instantly with a license-only upgrade. No return to service... | |
| Product Highlights Protect your investment with the ability to increase your oscilloscope bandwidth to 2.5 GHz as your needs change Upgrade instantly with the license-only upgrade. No return to service... | |
| Product Highlights Protect your investment with the ability to increase your oscilloscope bandwidth to 4 GHz as your needs change Upgrade instantly with the license-only upgrade. No return to service... | |
| Product Highlights Protect your investment with the ability to increase your oscilloscope bandwidth to 6 GHz as your needs change Upgrade instantly with a license-only upgrade. No return to service... | |
| Product Highlights Rack Mount Kit for the DS2000 and DS2000A Series Oscilloscope | |
| Product Highlights Real-time sampling rate up to 1GSa/s Record length of 14Mpts Waveform capture rate up to 60,000 wfs/s New generation of SPO technology Supports 256-level intensity grading and color... | |
| Product Highlights Replacement Logic head kit for digital channel measurements. DS1000D Series models ONLY. | |
| Product Highlights Requires 4U in 19” rack. Width - 483 mm (19.0 inches) Height -117 mm (7.0 inches) >> 177mm (7.0 inches) Depth - 156 mm (6.2 inches) Weight -... | |
| Product Highlights The highest bandwidth option in Siglent's SDS2000 range of digital oscilloscopes, the SDS2302 features bandwidth of up to 300MHz, 2GSa/s sampling rate and has two channels for simultaneous... | |
| Product Highlights The highest specification oscilloscope available in Siglent's SDS2000 series, the SDS2304 is a four-channel instrument with maximum bandwidth of 300MHz. This means that up to four high frequency... | |
| Product Highlights Three independent, isolated output CH3 adjustable output : 0.1~5V/3A High efficiency power conversion (up to 25% more than traditional power supply) Remote output on/off control OVP to protect... | |
| Product Highlights Up to 200 MHz bandwidth 4 GSa/s sample rate (analog); 1 GSa/sec (digital) 2 Analog channels 16 Digital Logic Channels available 140 MPts memory (analog), 28 Mpts memory... | |
| Product Highlights Wider vertical range (500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot (<5%), perfect frequency response design Bandwidth 70MHz, 100MHz, 200MHz Max. | |
| Product Highlights Wider vertical range (500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot (<5%), perfect frequency response design Bandwidth 70MHz,100MHz, 200MHz Max. Sample... | |
| Product Highlights Width – 481.6mm (18.961 inches) Height – 221.5mm (8.72 inches) Depth – 156.00mm (6.142 inches) The Keysight N6456A provides a rack mount kit for the InfiniiVision 2000 and... | |
| Product Highlights With dual-channel measurements, large colour screen and unobtrusive design, the SDS1072CML is a great way to evaluate the status of waveforms and is suitable for use in multiple... | |
| RIGOL AT-DS2000 Adv.Triggering Options for DS2000 Series Oscilloscopes | |
| RIGOL SD-DS2000 Serial Data Decode Option for DS2000 Oscilloscopes | |
| The 2560 Digital Storage Oscilloscope Series delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth in a 4-channel configuration, each model... |