Transcat, Inc. Datasheets for Spectrum Analyzers and Signal Analyzers
Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave shape, sidebands, and frequency. They can provide the user with a clear and precise window into the frequency spectrum.
Spectrum Analyzers and Signal Analyzers: Learn more
| Product Name | Notes |
|---|---|
| Measurement for Remote controller, car keys and other signals based on 2FSK modulation, not only retains the stable and integration of digital spectrum analyzer, but also the ripid capture characteristic... | |
| Product Highlights I/Q analyzer mode is the ideal capturing tool to verify final signal chain integration or troubleshoot signal quality degradation due to hardware or software issues. Frequency and time... | |
| Product Highlights Option 233 adds a high performance, full-band spectrum analyzer including four traces, different detector types, radio standard selection and flexible limit lines. The option offers channel power measurements,... | |
| Product Highlights Option 238 adds time gating capability to the FieldFox spectrum analyzer. With time gating, you can measure the spectrum of a periodic signal during a specified time interval. | |
| Product Highlights The brand new GSP-9330, a high test speed spectrum analyzer with 3.25 GHz, provides the fastest 204 μs sweep speed. Users, via high speed sweep time, can easily... | |
| Product Highlights The combination of outstanding swept spectrum performance and 40MHz real-time Bandwidth with category leading 7.45us POI will make the RSA5000 a great choice for those in Spectrum Monitoring,... | |
| Product Highlights The GW Instek MDO-2072EX is an amazing combination instrument: it’s a mixed-domain 2-channel 70MHz oscilloscope that includes a built-in spectrum analyzer (not just an FFT calculation) to display... | |
| Product Highlights The GW Instek MDO-2102EX is a multi-functional mixed domain oscilloscope with a built-in spectrum analyzer and a dual channel 25 MHz arbitrary waveform generator. The MDO2102EX is equipped... | |
| Product Highlights With the widespread increase of wireless technologies, the spectral environment is filled with interference. Interference results in network quality deterioration and breakdown of communication links. Additionally, the prevalent... | |
| Product Highlights 100 kHz to 14 GHz frequency range Expand capabilities with optional tracking generator, interference analyzer, built-in power meter, and more Make accurate spectrum analyzer measurements (± 0.5 dB)... | |
| Product Highlights 100 kHz to 18 GHz frequency range Expand capabilities with optional tracking generator, interference analyzer, built-in power meter, and more Make accurate spectrum analyzer measurements (± 0.5 dB)... | |
| Product Highlights 100 kHz to 26.5 GHz frequency range Expand capabilities with optional tracking generator, interference analyzer, built-in power meter, and more Make accurate spectrum analyzer measurements (± 0.5 dB)... | |
| Product Highlights 100 kHz to 3 GHz frequency range 10 ms non-zero span sweep time 30 Hz to 1 MHz RBW in 1-3-10 sequence –144 dBm displayed average noise level... | |
| Product Highlights 100 kHz to 9 GHz frequency range Expand capabilities with optional tracking generator, interference analyzer, built-in power meter, and more Make accurate spectrum analyzer measurements (± 0.5 dB)... | |
| Product Highlights 3 GHz Bandwidth All digital IF Design 10 Hz Minimum Resolution Bandwidth Standard Preamplifier for high performance noise levels down to DANL of -148 dBm Save thousands of... | |
| Product Highlights 4 GHz spectrum analyzer Option upgrade for the N9912A | |
| Product Highlights 5 kHz to 32 GHz frequency range Expand capabilities with optional tracking generator, interference analyzer, built-in power meter, and more Make accurate spectrum analyzer measurements (± 0.5 dB)... | |
| Product Highlights 5 kHz to 44 GHz frequency range Expand capabilities with optional tracking generator, interference analyzer, built-in power meter, and more Make accurate spectrum analyzer measurements (± 0.5 dB)... | |
| Product Highlights 6 GHz spectrum analyzer for N9912A | |
| Product Highlights 9 kHz to 1.5 GHz Frequency Range Typical -135 dBm Displayed Average Noise Level (DANL) -80 dBc/Hz @10 kHz offset Phase Noise Total Amplitude Uncertainty <1.5 dB 100... | |
| Product Highlights 9 kHz to 50 GHz frequency range Expand capabilities with optional tracking generator, interference analyzer, built-in power meter, and more Make accurate spectrum analyzer measurements (± 0.5 dB)... | |
| Product Highlights 9 kHz to 7 GHz; internal pre-amplifier to 7 GHz Optional 7 GHz tracking generator with built-in VSWR bridge Optional AM/FM, ASK/FSK demodulation analysis ±0.3 dB absolute amplitude... | |
| Product Highlights All-Digital IF Technology Frequency Range from 9 kHz up to 2.1 GHz -161 dBm/Hz Displayed Average Noise Level (Typ.) -98 dBc/Hz @10 kHz Offset Phase Noise (1 GHz,... | |
| Product Highlights All-Digital IF Technology Frequency Range from 9 kHz up to 3.2 GHz -161 dBm/Hz Displayed Average Noise Level (Typ.) -98 dBc/Hz @10 kHz Offset Phase Noise (1 GHz,... | |
| Product Highlights As of 4/1/2017 - Includes Preamplifier Option PA-DSA832 Standard (Previously a $599 add on) 9 kHz to 3.2 GHz Frequency Range Typical -161 dBm Displayed Average Noise Level... | |
| Product Highlights As of 4/1/2017 - Includes Preamplifier Option PA-DSA832 Standard (Previously a $599 add on) DSA832E Spectrum Analyzer, 9 kHz to 3.2 GHz All-Digital IF Technology Frequency Range from... | |
| Product Highlights As of 4/1/2017 - Includes Preamplifier Option PA-DSA832 Standard (Previously a $599 add on) DSA832E-TG Spectrum Analyzer, 9 kHz to 3.2 GHz with Tracking Generator All-Digital IF Technology... | |
| Product Highlights Frequency Range : 150kHz ~ 3GHz Autoset Function Noise Floor: ?-100dBm RBW Range : 30kHz, 100kHz, 300kHz, 1MHz ACPR/CHPW/OCBW Measurement 3 Traces in Different Colors Split Window Function... | |
| Product Highlights Impressive 4 hour battery life; easy-to-replace rechargeable Lithium-Ion battery Fast sweep speed, minimum 10 ms, to help locate and identify elusive, transient interference signals DANL (displayed average noise... | |
| Product Highlights Includes Preamplifier Option (Previously a $599 add on) 9 kHz to 7.5 GHz Frequency Range (with tracking generator, factory installed) Displayed Average Noise Level (DANL) normalized to 1... | |
| Product Highlights Includes Preamplifier Option (Previously a $599 add on) 9 kHz to 7.5 GHz Frequency Range Typical -161 dBm Displayed Average Noise Level (DANL) normalized to 1 Hz -98... | |
| Product Highlights Low Noise Floor(-117dBm@1GHz, 3k RBW) Autoset Function Sequence Programming Functions ACPR, OCBW, Channel Power, N-dB and Phase Jitter Measurements Pass/Fail Test with Limit Line Editing 5 Markers with... | |
| Product Highlights Obtain field-ready performance: portable, rugged, fanless designclear viewing both dayand nightmaximum 4-hourbattery Get benchtop performance with –144 dBm DANL, ±1.3 dB amplitude accuracy, and < 0.7 s full... | |
| Product Highlights Obtain field-ready performance: portable, rugged, fanless designclear viewing both dayand nightmaximum 4-hourbattery Get benchtop performance with –144 dBm DANL, ±1.3 dB amplitude accuracy, and < 0.95 s full... | |
| Product Highlights Obtain field-ready performance: portable, rugged, fanless designclear viewing both dayand nightmaximum 4-hourbattery Get benchtop performance with –152 dBm DANL, ±1.5 dB amplitude accuracy, and < 0.4 s full... | |
| Product Highlights Preamplifier for spectrum analysis capability for N9912A | |
| Product Highlights Professional performance for spectrum analysis from 9 kHz to 3 GHz Minimum non-zero span sweep time: < 10 ms Resolving power RBW: 10 Hz to 1 MHz Sensitivity... | |
| Product Highlights VSWR Bridge Kit:including Refl-SSA3000X,VSWR Bridge(1 MHz~2 GHz), N(M)-N(M) adaptor(2 pcs) | |
| Product Highlights VSWR Bridge with VSWR-DSA80 2 GHz to 8 GHz | |
| As of 4/1/2017 - Includes Preamplifier Option PA-DSA832 Standard (Previously a $599 add on) 9 kHz to 3.2 GHz Frequency Range Displayed Average Noise Level (DANL) normalized to 1 Hz... |