Mitutoyo Corporation Low Force/Adjustable Force Micrometer,0-.4" 227-215

Description
Product Highlights Constant and low measuring force mechanism in the thimble. Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model. With absolute linear scale. With SPC data output. Supplied in fitted plastic case Range 0- .4in 0-10mm Resolution .00005in-0.001mm Accuracy .0001in-0.002mm Measuring Force 2-10N Mass 340g
Description
Product Highlights Constant and low measuring force mechanism in the thimble. Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model. With absolute linear scale. With SPC data output. Supplied in fitted plastic case Range 0- .4in 0-10mm Resolution .00005in-0.001mm Accuracy .0001in-0.002mm Measuring Force 2-10N Mass 340g

Suppliers

Company
Product
Description
Supplier Links
Low Force/Adjustable Force Micrometer,0-.4
Rochester, NY, USA
Low Force/Adjustable Force Micrometer,0-.4"
227-215
Low Force/Adjustable Force Micrometer,0-.4" 227-215
Product Highlights Constant and low measuring force mechanism in the thimble. Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model. With absolute linear scale. With SPC data output. Supplied in fitted plastic case Range 0- .4in 0-10mm Resolution .00005in-0.001mm Accuracy .0001in-0.002mm Measuring Force 2-10N Mass 340g

Product Highlights

  • Constant and low measuring force mechanism in the thimble.
  • Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N
  • The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy.
  • Non-rotating spindle and the new ratchet friction thimble.
  • Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model.
  • With absolute linear scale.
  • With SPC data output.
  • Supplied in fitted plastic case
  • Range 0- .4in 0-10mm
  • Resolution .00005in-0.001mm
  • Accuracy .0001in-0.002mm
  • Measuring Force 2-10N
  • Mass 340g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 227-215
Product Name Low Force/Adjustable Force Micrometer,0-.4"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 250 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details