Mitutoyo Corporation Outside Diameter Caliper,0-.78" 209-572

Description
Product Highlights Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions. The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis. Range 0-.78in 0-20mm Resolution .0005in 0.01mm Accuracy .001in 0.02mm Max.Measuring Depth L 3.2in 85mm Type of Measuring Contact/type of set up Ball .059in/ 1.5mm dia. Both/ A Measuring Contact Length Hb .97in 24.7mm Measuring Contact Length Hf .97in 24.6mm Mass 280g
Description
Product Highlights Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions. The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis. Range 0-.78in 0-20mm Resolution .0005in 0.01mm Accuracy .001in 0.02mm Max.Measuring Depth L 3.2in 85mm Type of Measuring Contact/type of set up Ball .059in/ 1.5mm dia. Both/ A Measuring Contact Length Hb .97in 24.7mm Measuring Contact Length Hf .97in 24.6mm Mass 280g

Suppliers

Company
Product
Description
Supplier Links
Outside Diameter Caliper,0-.78
Rochester, NY, USA
Outside Diameter Caliper,0-.78"
209-572
Outside Diameter Caliper,0-.78" 209-572
Product Highlights Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions. The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis. Range 0-.78in 0-20mm Resolution .0005in 0.01mm Accuracy .001in 0.02mm Max.Measuring Depth L 3.2in 85mm Type of Measuring Contact/type of set up Ball .059in/ 1.5mm dia. Both/ A Measuring Contact Length Hb .97in 24.7mm Measuring Contact Length Hf .97in 24.6mm Mass 280g

Product Highlights

  • Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions.
  • The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis.
  • Range 0-.78in 0-20mm
  • Resolution .0005in 0.01mm
  • Accuracy .001in 0.02mm
  • Max.Measuring Depth L 3.2in 85mm
  • Type of Measuring Contact/type of set up Ball .059in/ 1.5mm dia. Both/ A
  • Measuring Contact Length Hb .97in 24.7mm
  • Measuring Contact Length Hf .97in 24.6mm
  • Mass 280g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 209-572
Product Name Outside Diameter Caliper,0-.78"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Precision Slip Fit Inspection Balls - 29081 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness measurement system - C15151-01 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Optical thickness gauge for heavy plate mills - thicknessCONTROL MTS 9201.LLT-60/1000 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Laser line triangulation
View Details
Thickness Gauge - PCE-CT 5000H - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Attribute Measurement Capability Thickness Gage
View Details