Transcat, Inc. Datasheets for Calibration and Test Weights
Calibration weights and mass standards have a certified mass that is traceable to national or international laboratory standards. Mass standards calibrate scales and weighing instruments and help evaluate material or mechanical properties.
Calibration and Test Weights: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights Appropriate for calibrating balances with moderate precision and with a readability as low as 0.1 g to 0.01 g. 200 g-1 g Class 3 Troemner Alloy 8 Supplied... | |
| Product Highlights Appropriate for calibrating high-precision top loading balances with a readability as low as 0.01 g to 0.001 g. 200 g-1 mg Class 2 Weights 1 g and above... | |
| Product Highlights Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to... | |
| Product Highlights Each Unit Includes | |
| Product Highlights For calibration of semi-analytical balances and for student use. 100 g-1 mg Class 4 Weights 1 g and above are Troemner Alloy 8 Weights 5 mg through 500... | |
| Product Highlights The weight tolerance is equal to ANSI/ASTM E617 Class 0 and exceeds OIML R 111 Class E2. This class is used as a reference standard for calibrating other... | |
| Product Highlights Used as a primary reference for calibrating other reference standards and weights where the stability of the environment and careful handling are assured. Class E1 weights have no... | |
| Product Highlights 100g-1mg Weight Set ASTM Class 0 SST (5321) Each Unit Includes 11711 Weight,Tweezers 3.54x.46 Delrin 11714 (2)Weight Gloves,Cloth White 11755 Weight Case,Insert Lid 16889 Label,TMAP Weight Cases Adhesive... | |
| Product Highlights 200 g - 1 g 10 piece count Class 1 Stainless steel polished finish Designed to meet ASTM E617-13 specifications Nominal value marked on weights Serial numbers applied... | |
| Product Highlights 200g-1mg Weight Set ASTM Class 0 SST (5321) Each Unit Includes 50035 Weight Forceps, 4-3/4 Plastic 11711 Weight,Tweezers 3.54x.46 Delrin 11714 (2)Weight Gloves,Cloth White 11755 Weight Case,Insert Lid... | |
| Product Highlights 200g-1mg Weight Set ASTM Class 1 SST Polished (5321) Each Unit Includes 11711 Weight,Tweezers 3.54x.46 Delrin 11714 (2)Weight Gloves,Cloth White 11755 Weight Case,Insert Lid 11747 Weight,Lift 5/8 DIA... | |
| Product Highlights 500mg (5-3-2-1) Each Unit Includes Weight,Tweezers 3.54x.46 Delrin 1 Weight Gloves,Cloth White 2 Weight Case,1mg-500mg Plastic 1 Weight,Leaf 1mg ASTM Class 1 SST Polished Density 7.95 1 Weight,Leaf... | |
| Product Highlights 5kg, 3kg, 2kg, and 2-2kg (5-3-2-1) Each Unit Includes Weight,Tweezers 3.54x.46 Delrin 1 Weight Gloves,Cloth White 4 Weight,Lift 5/8 DIA Handle Plexiglass 1 Weight Case,100g-1mg Precision Laboratory SST... | |
| Product Highlights Alloy 8 Metric Precision Calibration Weight Sets 6.13 kg Class 1 Statement of Accuracy Highly polished weights. 2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished Alloy 8 stainless steel weights Two-piece construction with handling knob Weight Set Includes: 50... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished Alloy 8 stainless steel weights Two-piece construction with handling knob Weight Set Inculdes: 100... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished weights 1kg-1g weights are Alloy 8 stainless steel 500 mg down to 50mg weights... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished weights 200g-1g weights are Alloy 8 stainless steel 500 mg down to 50mg weights... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished weights 500g-1g weights are Alloy 8 stainless steel 500 mg down to 50mg weights... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished weights Weights 200g-1g are Alloy 8 Stainless Steel Weights 500 mg down to 50mg... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished weights Weights 500 mg down to 50mg are 304 Stainless Steel Weights below 50mg... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished weights Weights 50g-1g weights are Alloy 8 stainless steel Weights 500 mg down to... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Material: Highly polished weights 2kg weights are 316 stainless steel 1kg-1g weights are Alloy 8 stainless... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: Statement of Accuracy Highly polished Alloy 8 stainless steel weights Two-piece construction with handling knob Weight Set Includes:... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: Statement of Accuracy Highly polished weights 1kg-1g weights are Alloy 8 stainless steel 500 mg down to 50mg... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: Statement of Accuracy Highly polished weights 2kg weight is 316 stainless steel 1kg-1g weights are Alloy 8 stainless... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: Statement of Accuracy Material: Highly polished weights 2kg weight is 316 stainless steel 1kg-1g weights are Alloy 8... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: Statement of Accuracy Material: Highly polished weights 2kg weights are 316 stainless steel 1kg-1g weights are Alloy 8... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: NVLAP Certificate Highly polished Alloy 8 stainless steel weights Two-piece construction with handling knob Weight Set Includes: 50... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: NVLAP Certificate Highly polished Alloy 8 stainless steel weights Two-piece construction with handling knob Weight Set Inculdes: 100... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: NVLAP Certificate Highly polished weights Weights 100g-1g weights are Alloy 8 stainless steel Weights 500 mg down to... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: NVLAP Certificate Highly polished weights Weights 500 mg down to 50mg are 304 Stainless Steel Weights below 50mg... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: NVLAP Certificate Highly polished weights Weights 50g-1g weights are Alloy 8 stainless steel Weights 500 mg down to... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: Statement of Accuracy Highly polished Alloy 8 stainless steel weights Two-piece construction with handling knob Weight Set Includes:... | |
| Product Highlights Alloy 8 Metric Precision Weight Set Class: Ultra Class Certification: NVLAP Certificate Highly polished weights Weights 100g-1g are Alloy 8 stainless steel Weights 500 mg down to 50mg... | |
| Product Highlights Alloy 8 Metric Precision Weight Sets Capacity: 11.11 kg Class: Class 1 Certification: NVLAP Certificate Material: Highly polished weights. 5kg-2kg weights are 316 stainless steel, 1kg-1g weights are... | |
| Product Highlights Alloy 8 Metric Precision Weight Sets Capacity: 11.11 kg Class: Class 1 Certification: Statement of Accuracy Material: Highly polished weights. 5kg-2kg weights are 316 stainless steel, 1kg-1g weights... | |
| Product Highlights Alloy 8 Metric Precision Weight Sets Capacity: 41.13 kg Class: Class 1 Certification: Statement of Accuracy Material: Highly polished weights. 20kg-2kg weights are 316 stainless steel, 1kg-1g weights... | |
| Product Highlights Alloy 8 Metric Precision Weight Sets Class: Class 1 Certification: Statement of Accuracy Material: Highly polished weights. 5kg-2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8... | |
| Product Highlights Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as 0.1 mg to... | |
| Product Highlights Capacity: 1.1 g Class: Class 1 Certification: NVLAP Certificate Material: Highly polished weights. 500 mg down to 50mg weights are 304 stainless steel, weights below 50mg are flat... | |
| Product Highlights Capacity: 2.13 kg Class: Class 1 Certification: Traceable Certificate Material: Highly polished weights. 1kg-1g weights are Alloy 8 stainless steel. and 500 mg down to 50mg weights are... | |
| Product Highlights Capacity: 211 g Class: Class 1 Certification: NVLAP Certificate Material: Highly polished weights. 100g-1g weights are Alloy 8 stainless steel, 500 mg down to 50mg weights are 304... | |
| Product Highlights Capacity: 4110 g Class: Class F Certification: Statement of Accuracy Material: 303 stainless steel Construction: Weights 2000g-200g are 2 piece construction with a groove near the top for... | |
| Product Highlights Capacity: 4110 g Class: Class F Certification: Traceable Certificate Material: 303 stainless steel Construction: Weights 2000g-200g are 2 piece construction with a groove near the top for easier... | |
| Product Highlights Class 1 1 - 1 kg 1 - 500 g 1 - 300 g 1 - 200 g 1 - 100 g 1 - 50 g 1 -... | |
| Product Highlights Class 1 6.22 kg 23 Piece Set - 2 kg - 10 mg 2 - 2 kg 1 - 1 kg 1 - 500 g 2 - 200... | |
| Product Highlights Fluke Calibration CWS3112-KGCM2 Conversion Weight Set for P3112 Kgcm2 | |
| Product Highlights Rice Lake, Metric Weight Sets, 5kg-1g NIST Traceable Certificate | |
| Product Highlights Set Contents (3) 10lb, (3) 5lb, (5) 1lb, 8oz, 4oz, 2oz, 1oz, 1/2oz, 1/4oz, 1/8oz, 1/16oz, (2) 1/32oz Construction Weights 10 lb through 8 oz - two-piece Weights... | |
| Product Highlights Stainless steel polished finish Designed to meet ASTM E617-13 specifications Nominal value marked on weights Serial numbers applied to case (weights may be marked with symbol) Density 7.95g/cm3... | |
| Product Highlights The weight tolerance is equal to ANSI/ASTM E617 Class 0 and exceeds OIML R 111 Class E2. This class is used as a reference standard for calibrating other... | |
| Product Highlights Troemner Model # 7224-0 Highly polished weights are made of non-magnetic, corrosion resistant stainless steel Weight sets 200g and above are supplied in oak cases while weight sets... | |
| Product Highlights Troemner Model # 7226-1 Highly polished weights are made of non-magnetic, corrosion resistant stainless steel Weight sets 200g and above are supplied in oak cases while weight sets... | |
| Product Highlights Troemner Model # 7228-1 Highly polished weights are made of non-magnetic, corrosion resistant stainless steel Weight sets 200g and above are supplied in oak cases while weight sets... | |
| Product Highlights Troemner Model # 7240-1 Highly polished weights are made of non-magnetic, corrosion resistant stainless steel Weight sets 200g and above are supplied in oak cases while weight sets... | |
| Product Highlights Troemner Model # 7240-4 Highly polished weights are made of non-magnetic, corrosion resistant stainless steel Weight sets 200g and above are supplied in oak cases while weight sets... | |
| Product Highlights Troemner Model # 8170 Precision crafted of stainless steel with highly polished finish Weight is cylindrical in shape with a groove near th top to allow for easy... | |
| Product Highlights Weight Set 200g-1g ASTM Class 4 Stainless Steel Polisher (4321) | |
| Product Highlights Weight Set Contents - 1 - 1 kg 1 - 500 g 2 - 200 g 1 - 100 g 1 - 50 g 2 - 20 g... | |
| Product Highlights Weight Set Range 1 kg-20 g Capacity 1120 g Class 1 NVLAP Accredited Certificate Set Contents 1 kg, 100 g, 20 g 316 Stainless Steel Density 7.95 g/cm3... | |
| Product Highlights Weight Set Range 20 kg-1 mg Capacity 40 kg Class 1 NVLAP Accredited Certificate Set Contents 20 kg, 10 kg, 5 kg, (2) 2 kg, 1 kg, 500... | |
| Product Highlights Weight Set Range 200 g-1 g Capacity 400 g Class 1 NVLAP Accredited Certificate Set Contents 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5... | |
| Product Highlights Weight Set Range 5 kg-1 g Capacity 10 kg Class 4 No Certificate Set Contents 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100... | |
| Product Highlights Weight Set Range 5 kg-1 g Capacity 10 kg Class 4 NVLAP Accredited Certificate Set Contents 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g,... | |
| Product Highlights Weight Set Range 5 kg-1 g Capacity 10 kg Class 4 Traceable Certificate Set Contents 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100... | |
| Product Highlights Weight Set Range 5 kg-1 g Set Contents 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100 g, 50 g, (2) 20 g, 10... | |
| Product Highlights Weight Set,100g-10mg ASTM Class 1 SST Polished (5321) | |
| Product Highlights Weight Set,100g-10mg ASTM Class 4 SST Polished (5321) | |
| Product Highlights Weight Set,100g-1mg ASTM Class 4 SST Polished (5321) Each Unit Includes Weight Case,100g-1mg Precision Laboratory SST Weight Set (5321) Weight,Tweezers 3.54x.46 Delrin 2 Weight Gloves,Cloth White Weight Case,Insert... | |
| Product Highlights Weight Set,1kg-1g ASTM Class 4 SST Polished (5321) | |
| Product Highlights Weight Set,2/2kg-1mg ASTM Class 0 SST (5221), Calibration Certificate Included | |
| Product Highlights Weight Set,200g-1mg ASTM Class 4 SST Polished (5321) | |
| Product Highlights Weight Set,2kg-1g ASTM Class 0 SST (5321), Calibration Certificate Included | |
| Product Highlights Weight Set,2kg-1mg ASTM Class 4 SST Polished (5321) | |
| Product Highlights Weight Set,500g-1g ASTM Class 1 SST Polished (5321) | |
| Product Highlights Weight Set,500g-1g ASTM Class 4 SST Polished (5321) | |
| Product Highlights Weight Set,500g-1mg ASTM Class 1 SST Polished (5321) | |
| Product Highlights Weight Set,500g-1mg ASTM Class 4 SST Polished (5321) | |
| Product Highlights Weight Set,50g-10mg ASTM Class 1 SST Polished (5321) | |
| Product Highlights Weight Set,50g-10mg ASTM Class 4 SST Polished (5321) | |
| Product Highlights Weight Set,50g-1g ASTM Class 1 SST Polished (5321) | |
| Product Highlights Weight Set,50g-1g ASTM Class 4 SST Polished (5321) | |
| Product Highlights Weight Set,50g-1mg ASTM Class 1 SST Polished (5321) | |
| Product Highlights Weight Set,5kg-1mg ASTM Class 4 SST Polished (5321) Each Unit Includes Weight,Tweezers 3.54x.46 Delrin 4 Weight Gloves,Cloth White Weight Case,Insert Lid Weight,Lift 5/8 DIA Handle Plexiglass Weight,Lift Large... | |
| Product Highlights Weight,Tweezers 3.54x.46 Delrin 1 Weight Gloves,Cloth White 4 Weight,Lift 5/8 DIA Handle Plexiglass 1 Weight Case,2kg-1mg Precision Laboratory SST Weight Set 1 Weight Case,100g-1mg Precision Laboratory SST Weight... | |
| Rice Lake Weighing Systems 12512 Weight Set, 500g - 1g, Class F, Stainless Steel | |
| Rice Lake Weighing Systems 45910 Weight Set 5kg - 1mg, Class 0, Calibration Report | |
| Rice Lake Weighing Systems 65211 Weight Set,20kg-1mg,Class F1 SST,OIML | |
| Rice Lake Weighing Systems 84154 Weight Set, 20g - 1mg, Class 0, Stainless Steel | |
| Rice Lake Weighing Systems 87048 Weight Set, (2) 200g - 100mg, Class 4, Stainless Steel | |
| Rice Lake Weighing Systems 87052 Weight Set, (2) 200g - 10mg, Class 4, Stainless Steel |