MITUTOYO CORPORATION
209-911 -- DIAL CALIPER GAGE,EXTERNAL TYPE 0-50MM,KK
Mitutoyo Corporation
Dial Caliper Gage,External Type 0-50mm,KK
209-911
Description
Product Highlights
Range 0-50mm
Graduation 0.05mm
Accuracy 0.05mm
Max. Measuring Depth 167mm
Length 30mm
Measuring Contact Type KK
Ball 3mmmm
Weight 430g 0.64lbs
Description
Product Highlights
Range 0-50mm
Graduation 0.05mm
Accuracy 0.05mm
Max. Measuring Depth 167mm
Length 30mm
Measuring Contact Type KK
Ball 3mmmm
Weight 430g 0.64lbs
Suppliers
Dial Caliper Gage,External Type 0-50mm,KK
209-911
Product Highlights
Range 0-50mm
Graduation 0.05mm
Accuracy 0.05mm
Max. Measuring Depth 167mm
Length 30mm
Measuring Contact Type KK
Ball 3mmmm
Weight 430g 0.64lbs
Product Highlights
- Range 0-50mm
- Graduation 0.05mm
- Accuracy 0.05mm
- Max. Measuring Depth 167mm
- Length 30mm
- Measuring Contact Type KK
- Ball 3mmmm
- Weight 430g 0.64lbs
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
209-911 |
|
Product Name
|
Dial Caliper Gage,External Type 0-50mm,KK |
|
Gage / Instrument Type
|
Caliper
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Loading Options
Handheld or Portable
Measurement Scale / Units
English; Metric
Gage / Instrument Type
Caliper; Gage Set or Tool Kit
View Details
Attribute Measurement Capability
Thickness Gage
View Details
Mounting / Loading Options
Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units
English; Metric
Gage / Instrument Type
Laser micrometer; Indicator / Comparator; Micrometer
View Details