Transcat, Inc. Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Features Quick and easy adjustment Advanced sleeve design with staggered lines and distinct figures for precise, easy readability Quick-reading figures – every thousandth numbered on inch tools Hex body which... | |
| Mitutoyo 500-723-10 0-200mm Caliper, Coolant Proof CD-15PMXWW IP67 | |
| Mitutoyo 514-170 1500mm Height Gage | |
| Mitutoyo 516-322-26 10 Piece Gage Block Set, ASME O Ceramic, Rectangular | |
| Mitutoyo 516-339-26 112 Piece Gage Block Set, MM Ceramic, Rectangular | |
| Mitutoyo 516-350-10 76pc.Gage Block Set,MM,Ceramic Rectangular | |
| Mitutoyo 516-359-26 47 Piece Gage Block Set, AS-1 MM, Ceramic, Rectangular | |
| Mitutoyo 516-360-26 47 Piece Gage Block Set, AS-2 MM, Ceramic, Rectangular | |
| Mitutoyo 516-422-26 36pc Square Gage Block Set ASME O | |
| Mitutoyo 516-423-26 36 Piece Gage Block Set, Inch Square Steel, AS-1 | |
| Mitutoyo 516-458-26 47pc Gage Block Set, Metric Square, Steel, ASME 0 | |
| Mitutoyo 516-650E Maintenance Kit for Gage Block (E)Series 516 | |
| Mitutoyo 516-830-26 2pc Gage Block Set, Rectangular Ceramic, Grade O | |
| Mitutoyo 516-921-26 Micrometer Inspection Steel Gage Block Set | |
| Mitutoyo 516-930-26 112 pc mm Gage Block Set, Stl rect, ASME 0 | |
| Mitutoyo 516-947-26 Rectangular Steel Gage Block Set | |
| Mitutoyo 516-948-26 Rectangular Steel Gage Block Set | |
| Mitutoyo 516-958-10 47 Piece Gage Block Set, Metric Class JIS | |
| Mitutoyo 516-960-26 47 piece Gage Block Set, AS2 Rectangular Steel | |
| Mitutoyo 547-258S Digital Depth Gage, 0-8"/0-200 mm Range | |
| Product Highlights The Fowler-Sylvac Ultralight IV, new design, new features, built-in Bluetooth transmitter. Discover our amazing Ultralight long range calipers. • Built-in Bluetooth • New reinforced frame • XXL display... | |
| Product Highlights Caliper in Finished Wood Case 12"/300mm, .001"/0.02mm Grad, in Finished Wood Case Case. | |
| Product Highlights Caliper in Finished Wood Case 24", .001" Grad in Finished Wood Case Case. | |
| Product Highlights Caliper in Finished Wood Case 24"/600mm, .001"/0.02mm Grad, in Finished Wood Case Case. | |
| Product Highlights Caliper in Finished Wood Case 300mm, 0.02mm Grad, in Finished Wood Case Case. | |
| Product Highlights Caliper in Finished Wood Case 36", .001" Grad in Finished Wood Case Case. | |
| Product Highlights Caliper in Finished Wood Case 48", .001" Grad in Finished Wood Case Case. | |
| Product Highlights Caliper in Finished Wood Case 6"/150mm, .001"/0.02mm Grad, in Finished Wood Case Case. | |
| Product Highlights Caliper without Case 1 1/4-12mm Module. | |
| Product Highlights Caliper without Case 12"/300mm, .001"/0.02mm Grad Case. | |
| Product Highlights Caliper Without Case 150mm, 0.02mm Grad Case. | |
| Product Highlights Caliper without Case 2 1/2-25mm Module. | |
| Product Highlights Caliper Without Case 300mm, 0.02mm Grad Case. | |
| Product Highlights Caliper without Case 6"/150mm, .001"/0.02mm Grad Case. | |
| Product Highlights Caliper, , in Finished Wood Case 12", .001" Grad in Finished Wood Case | |
| Product Highlights Caliper, in Finished Wood Case 6", .001" Grad in Finished Wood Case | |
| Product Highlights Caliper, SLC*, without Case 12", .001" Grad Case. | |
| Product Highlights Caliper, without Case 6", .001" Grad Case. | |
| Product Highlights Mitutoyo 516-913-26 INCH Rectangular Gage Block SET of 35 STEEL Gage Blocks, Grade 00. SIZES = (1) .10005"; (9) .0001"-.1009" at .0001" steps; (9) '.101"-.109" at .001" steps; | |
| Product Highlights Mitutoyo 516-915-26 INCH Rectangular Gage Block SET of 35 STEEL Gage Blocks, Grade AS-1. SIZES = (1) .10005"; (9) .0001"-.1009" at .0001" steps; (9) '.101"-.109" at .001" steps; | |
| Product Highlights Mitutoyo 516-916-26 INCH Rectangular Gage Block SET of 35 STEEL Gage Blocks, Grade AS-2. SIZES = (1) .10005"; (9) .0001"-.1009" at .0001" steps; (9) '.101"-.109" at .001" steps; | |
| Product Highlights Mitutoyo 516-922-26 INCH Micrometer Inspection Gage Block SET of 10 STEEL Gage Blocks, Grade 0. SIZES=.105", .210", .315" , .420", .500", .605", .710", .815", .920", 1"; Plus Optical... | |
| Product Highlights Mitutoyo 516-923-26 INCH Micrometer Inspection Gage Block SET of 10 STEEL Gage Blocks, Grade AS-1. SIZES=.105", .210", .315" , .420", .500", .605", .710", .815", .920", 1"; Plus Optical... | |
| Product Highlights Mitutoyo 516-929-26 INCH Micrometer Inspection Gage Block SET of 9 STEEL Gage Blocks, Grade 00. SIZES=.0625", .100", .125", .200", .250", .300", .500", 1", 2"; Plus Optical Parallel Thickness=.5"... | |
| Product Highlights Mitutoyo 516-945-26 METRIC Rectangular Gage Block SET of 87 STEEL Gage Blocks, Grade 00. SIZES = (9) 1.001-1.009 at .0.001 steps; (49) 1.01-1.49 at 0.01 steps; (19) 0.5-9.5... | |
| Product Highlights Ratchet Stop, Lock Nut, Carbide Faces 0-1" Range, .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces Faces. | |
| Product Highlights Starrett 36 Series Outside Calipers feature lock-joint transfer type calipers with fine-adjustment. One of the handiest and most versatile calipers ever made, Starrett Lock-Joint Transfer Calipers feature a... | |
| Product Highlights Starrett 37 Series Inside Calipers feature lock-joint transfer type calipers with fine-adjustment. One of the handiest and most versatile calipers ever made, Starrett Lock-Joint Transfer Calipers feature a... | |
| Product Highlights Starrett 82 Dial bore gages are available in convenient sets or with individual probes and dial indicators. Each set consists of a dial indicator, a body and actuating... | |
| Product Highlights Starrett Bevel Protractors have revolving turrets with direct reading double graduations a full 0 to 180° in opposite directions. This permits direct reading of angles above or below... | |
| Product Highlights The 1212 micrometer is made from stainless steel for use under adverse atmospheric and operating conditions 1-2" Range, .001" Grad, Carbide Faces. | |
| Product Highlights The Starrett 1212 & 1212M Stainless Steel Micrometer features a ratchet stop, lock nut, carbide face, and gage block standard. 1-2" Range, .0001" Grad, Carbide Faces. | |
| Product Highlights The Starrett 1230 & 1230M Stainless Steel Micrometer features a ratchet stop, lock nut, and carbide face. 0-1" Range, .0001" Grad, Ratchet Stop, Lock Nut, Carbide Faces. | |
| Product Highlights The Starrett 124 Solid -Rod Inside Micrometer Sets are the most popular inside micrometers because of their lightness, ease of use, and range. They are very useful for... | |
| Product Highlights The Starrett 124M Solid -Rod Inside Micrometer Sets are the most popular inside micrometers because of their lightness, ease of use, and range. They are very useful for... | |
| Product Highlights The Starrett 2 & 2M Outside Micrometer features friction thimble, lock nut, carbide face, and 1" gage block standard. 1"-2", .0001" Grad, Friction Thimble, Lock Nut, Carbide Faces. | |
| Product Highlights The Starrett 2 & 2M Outside Micrometer features ratchet stop, lock nut, carbide face, and 1" gage block standard. 1"-2", .0001" Grad, Ratchet Stop, Lock Nut, Carbide Faces. | |
| Product Highlights The Starrett 216 Digital Micrometer is a mechanical digital micrometer – simple to use even by the inexperienced. The anvil and spindle are sized at .250" (6.35mm). 1",... | |
| Product Highlights The Starrett 216 Digital Micrometer is a mechanical digital micrometer – simple to use even by the inexperienced. The anvil and spindle are sized at .250" (6.35mm). 2",... | |
| Product Highlights The Starrett 216 Digital Micrometer is a mechanical digital micrometer – simple to use even by the inexperienced. The anvil and spindle are sized at .250" (6.35mm). 3",... | |
| Product Highlights The Starrett 216 Digital Micrometer is a mechanical digital micrometer that is simple to use even by the inexperienced. The anvil and spindle are sized at .250" (6.35mm). | |
| Product Highlights The Starrett 220M Mul-T-Anvil Micrometer with Round and Flat Anvils, Carbide Faced Spindle was a new development in micrometer design and patent is held by Starrett. This micrometer... | |
| Product Highlights The Starrett 221-Hi Precision Micrometer features a lock nut, carbide face, and .0001" graduation. Hi-Precision Micrometer, 0-1", .0001" Grad, Carbide Faces, Lock Nut. | |
| Product Highlights The Starrett 222 Sheet Metal Micrometer features 2" throat depth. 0-1/2", .001" Grad, Ratchet Stop, Lock Nut. | |
| Product Highlights The Starrett 222 Sheet Metal Micrometer reaches over the edge of sheet metal and takes measurements away from the edge toward the center. Also for other gaging jobs... | |
| Product Highlights The Starrett 222M Sheet Metal Micrometer reaches over the edge of sheet metal and takes measurements away from the edge toward the center. Also for other gaging jobs... | |
| Product Highlights The Starrett 223 & 223M Paper Gage Micrometeris designed for use in paper mills, printing shops, paper warehouses, rubber plants, etc. for accurately, quickly measuring the thickness of... | |
| Product Highlights The Starrett 224, 224M Series Interchangeable Anvil Micrometers feature a wide range of measurement and flexibility. Each micrometer is equipped with a series of easily interchangeable anvils, thus... | |
| Product Highlights The Starrett 226 & 226M Series Outside Micrometer includes measurements at every thousandth of an inch for quick readings. Its no-glare satin chrome finish minimizes annoying surface glare... | |
| Product Highlights The Starrett 226 & 226M Series Outside Micrometers includes measurements at every thousandth of an inch for quick readings. Its no-glare satin chrome finish minimizes annoying surface glare... | |
| Product Highlights The Starrett 228 Hub Micrometer features ratchet stop, lock nut and a carbide face. 0-1", .001" Grad, Carbide Faces, Ratchet Stop, Lock Nut. | |
| Product Highlights The Starrett 254 Master Vernier Height Gage is an accurate, rugged and reliable tool that gives precise and dependable measurements over long ranges. It has an easy-to-read vernier,... | |
| Product Highlights The Starrett 256M Disc-Type Micrometer is used to measure the thickness of work sections such as ribs, lands, fins, cutting edges on form tools, and chordal thickness of... | |
| Product Highlights The Starrett 2A & 2MA Outside Micrometer features a ratchet stop, lock nut, carbide anvil and spindle, hardened steel attachment and 25mm gage block standard. 0-50mm, 0.01mm, Ratchet... | |
| Product Highlights The Starrett 2A & 2MA Outside Micrometer features a ratchet stop, lock nut, carbide anvil and spindle, hardened steel attachment with 1" gage block standard. 0-2", .001" Grad,... | |
| Product Highlights The Starrett 2A & 2MA Outside Micrometer features a ratchet stop, lock nut, carbide face and 25mm gage block standard. 25-50mm, 0.01mm Grad, Ratchet Stop, Lock Nut, Carbide... | |
| Product Highlights The Starrett 436 Outside Micrometer features a ratchet stop, lock nut, and carbide face with case. .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case. | |
| Product Highlights The Starrett 436 Outside Micrometer features a ratchet stop, lock nut, and carbide face with case. 13-14", .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case. | |
| Product Highlights The Starrett 436 Outside Micrometer features a ratchet stop, lock nut, and carbide face with case. 14-15", .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case. | |
| Product Highlights The Starrett 436 Outside Micrometer features a ratchet stop, lock nut, and carbide face with case. 15-16", .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case. | |
| Product Highlights The Starrett 436 Outside Micrometer features a ratchet stop, lock nut, and carbide face with case. 17-18", .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case. | |
| Product Highlights The Starrett 436 Outside Micrometer features a ratchet stop, lock nut, and carbide face with case. 18-19", .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case. | |
| Product Highlights The Starrett 436 Outside Micrometer features a ratchet stop, lock nut, and carbide face with case. 20-21", .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case. | |
| Product Highlights The Starrett 436 Outside Micrometer features a ratchet stop, lock nut, and carbide face with case. 21-22", .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case. | |
| Product Highlights The Starrett 436 Outside Micrometer features ratchet stop, lock nut, and carbide face. .0001" Grad, Ratchet Stop, Lock Nut, Carbide Faces. | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-150mm Range, 63.5mm Base, 6 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-150mm Range, 75mm Base, 6 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-225mm Range, 63.5mm Base, 9 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-225mm Range, 75mm Base, 9 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-3" Range, 2 1/2" Base, 3 Rods,... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-3" Range, 3" Base, 3 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-3" Range, 4" Base, 3 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-3" Range, 6" Base, 3 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-6" Range, 2 1/2" Base, 6 Rods,... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-6" Range, 3" Base, 6 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-6" Range, 4" Base, 6 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-6" Range, 6" Base, 6 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-75mm Range, 63.5mm Base, 3 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-75mm Range, 75mm Base, 3 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-9" Range, 2 1/2" Base, 9 Rods,... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-9" Range, 3" Base, 9 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-9" Range, 4" Base, 9 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-9" Range, 6" Base, 9 Rods, Ratchet... | |
| Product Highlights The Starrett 446, 446M Series Digital Micrometer Depth Gage is a mechanical digital depth micrometer – simple to use even by the inexperienced. One feature is its clear,... | |
| Product Highlights The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8" wide (1.2 x 3.2mm) blade that can be turned with the... | |
| Product Highlights The Starrett 486 Blade Type Micrometer is another special function Starrett micrometer. It is designed for fast and accurate measurements of circular form tools, diameter and depth of... | |
| Product Highlights The Starrett 575 micrometers have a pointed spindle and a double V-anvil, both shaped to contact the screw thread. The micrometer reading therefore gives the pitch diameter. 0-1"... | |
| Product Highlights The Starrett 585 micrometers have a pointed spindle and a double V-anvil, both shaped to contact the screw thread as shown in the drawing. The micrometer reading therefore... | |
| Product Highlights The Starrett 640JZ Dial Depth Gages are direct reading tools, referencing from their hardened and ground bases. All bases are 2-1/2" (64mm) long. They are quicker and more... | |
| Product Highlights The Starrett 640MRJZ Dial Depth Gage is the same as the 640RJZ except they have reverse movement (no push button) and can easily be used with one hand. | |
| Product Highlights The Starrett 640RJZ Dial Depth Gage is the same as the 640JZ except they have reverse movement (no push button) and can easily be used with one hand. | |
| Product Highlights The Starrett 643 Dial Depth Gage has a knife-edge base and a needle point contact which has been hardened and ground. The knife-edge base has a cutout so... | |
| Product Highlights The Starrett 644 Dial Depth Gage is for longer ranges, and is accurate and simple to use. Put the contact on the work to be measured and push... | |
| Product Highlights The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive... | |
| Product Highlights The Starrett 823 Tubular Inside Micrometer Set features .001" graduation, with 10 rods and handle, 1-1/2-32" range, and 1/2 and 1" movement of screw. 1 1/2-32" Range with... | |
| Product Highlights The Starrett 823 Tubular Inside Micrometer Set features 0.01mm graduation, with 10 rods, 100-1000mm range, and 25mm movement of screw. 100-1000mm Range with 10 Rods, with Case screw. | |
| Product Highlights The Starrett 823 Tubular Inside Micrometer Set features 0.01mm graduation, with 6 rods and handle, 40-200mm range, and 13mm movement of screw. 40-200mm Range with 6 Rods/Handle, with... | |
| Product Highlights The Starrett 824 Inside Micrometer is for those who prefer inside micrometers without interchangeable rods. The 824 and 824M Series can be ordered individually or in sets. 11-12"... | |
| Product Highlights The Starrett 824 Inside Micrometer is for those who prefer inside micrometers without interchangeable rods. The 824 and 824M Series can be ordered individually or in sets. 2-3"... | |
| Product Highlights The Starrett 824 Inside Micrometer is for those who prefer inside micrometers without interchangeable rods. The 824 and 824M Series can be ordered individually or in sets. 3-4"... | |
| Product Highlights The Starrett S436 Outside Micrometer Set includes 1", 2", and 3" micrometers, two standards, adjusting wrench, in case. The most popular precision micrometers used by skilled workmen worldwide. | |
| Product Highlights The Starrett S436 Outside Micrometer Set includes 12 micrometers, 11 standards, adjusting wrench, in case. The most popular precision micrometers used by skilled workmen worldwide. Anvils sized at... | |
| Product Highlights These are easy-to-use, very accurate depth gages. They are designed for measuring the depths of holes, slots, and recesses and for inspecting jig, fixtures and die work. They... | |
| Product Highlights # of blocks 10 CERA Grade 00 Included blocks .105,.210,.315,.420, .500,.605,.710,.815, .920,1in Optical parallel(t=.5in) Can be fixed a series of gage blocks to be used for micrometer inspection. | |
| Product Highlights # of Blocks 28 Steel Grade 00 Size 1 Blocks=.02005 9 Blocks=.0201-.0209 Step=.0001 9 Blocks =.021-.029 Step=.001 9 Blocks=.01-.09 Step=.01 | |
| Product Highlights # per set 8 Type Long Block Set Material Steel Grade 0 Size 8 Block = 25-200 Step=25 | |
| Product Highlights # per set 8 Type Long Block Set Material Steel Grade AS-1 8 Block = 25-200 Step=25 | |
| Product Highlights .7-1.4in Range Without Indicator 9 Anvils 2 Spacers Most popular Bore Gages Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover | |
| Product Highlights 0-8in 0-200mm LCD Res .0005in 0.01mm Accuracy ±.001in No more repeated zero setting caused by the shortage of light intensity Hard-coated solar panel for safe operation No fear... | |
| Product Highlights 1 pc. 0.050 block 10 pcs. 0.1000–0.1009 blocks Step of 0.0001 49 pcs. 0.101–0.149 blocks Step of .001 17 pcs. 0.15–0.95 blocks Step of 0.05 4 pcs. 1–4... | |
| Product Highlights 1 pc. 1.005mm 9 pcs. 1.01"1.09mm Step of 0.01mm 9 pcs. 1.1"1.9mm Step of 0.1mm 24 pcs. 1"24mm Step of 1mm 4 pcs. 25"100mm Step of 25mm Grade... | |
| Product Highlights 10 Steel Blocks Grade: AS-1 Blocks Included: 1 Blocks=.02005, 9 Blocks=.0201-.0209 Step=.0001, 9 Blocks =.021-.029 Step=.001, 9 Blocks=.01-.09 Step=.01 | |
| Product Highlights 100-160mm Range With 2046SB Grad 0.01mm 13 Anvils 4 Spacers | |
| Product Highlights 103 Blocks 1 pc. 1.00549 Blocks=1.01-1.49 Step=0.0149=0.5-24.5 Step=0.5 4=25-100 Step=25 Grade AS-1 Material Steel | |
| Product Highlights 103 PC SET Metric Rectangular Gage Block Set Series 516 - 1mm Base Block Set STEEL, GRADE 2 | |
| Product Highlights 112 Blocks per set 1 pc. 1.0005mm block;9 pcs. 1.001–1.009mm blocksStep of 0.001mm; 49 pcs. 1.01–1.49mm blocksStep of 0.01mm; 49 pcs. 0.5–24.5mm blocks Step of 0.5mm; 4 pcs. | |
| Product Highlights 160-250mm Range With 2046SB Grad 0.01mm 6 Anvils 7 Spacers Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover | |
| Product Highlights 18-35mm With 2109SB-10 Grad 0.001mm 9 Anvils 2 Spacers Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover Accuracy: 5µm / .0002" | |
| Product Highlights 1mm Base Block Set Steel Grade 00 Included Blocks: Size 1 Block =1.005 49 Blocks =1.01-1.49 Step=0.01 49 Blocks =0.5-24.5 Step=0.5 4 Blocks =25-100 Step=25 | |
| Product Highlights 250-400mm Range With 2046SB Grad 0.01mm 5 Anvils 5-75mm Anvil w/ Sub 7 Spacers | |
| Product Highlights 28 Piece Gage Block Set Square Steel Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME)... | |
| Product Highlights 3 Blocks=5-7 Step=1 3 Blocks=8,10,12 Step=2 2 Blocks =16,20 Step=4 Steel Grade 0 | |
| Product Highlights 3 Blocks=5-7 Step=1 3 Blocks=8,10,12 Step=2 2 Blocks =16,20 Step=4 Steel Grade AS-1 | |
| Product Highlights 35-60mm Range With 2109SB-10 Grad 0.001mm 6 Anvils 4 Spacers Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover | |
| Product Highlights 35-60mm With 2046SB Grad 0.01mm 6 Anvils 4 Spacers Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover Accuracy: 5µm / .0002†| |
| Product Highlights 47 Blocks Per Set Steel 00 Grade 1 Block =1.005 9 Blocks =1.01-1.09 Step=0.01 9 Blocks =1.1-1.9 Step=0.1 24 Blocks =1-24 Step=1 4 Blocks =25-100 Step=25 | |
| Product Highlights 47 PC SET Metric Rectangular Gage Block Set Series 516 - 1mm Base Block Set STEEL GRADE 1 | |
| Product Highlights 50-150mm With 2109SB-10 Grad 0.001mm 11 Anvils 4 Spacers Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover Accuracy: 5µm / .0002"... | |
| Product Highlights 81 Blocks Steel AS-1 Grade 9 Blocks =.1001-.1009 Step=.0001 49 Blocks =.101-.149 Step=.001 19 Blocks =.05-.95 Step=.05 4 Blocks =1-4-100 Step=1 | |
| Product Highlights 81 Blocks Steel Grade AS-2 9 Blocks =.1001-.1009 Step=.0001 49 Blocks =.101-.149 Step=.001 19 Blocks =.05-.95 Step=.05 4 Blocks =1-4-100 Step=1 | |
| Product Highlights A full range of options are available to enhance operability, including a variety of probe contact points, output to a PC via USB Input Tool Direct and wireless... | |
| Product Highlights A set of three bore gauges designed exclusively for ID measurement. Interchangeable anvils for each gauge enable a wide range of diameter measurement. The dial gauge supplied provides... | |
| Product Highlights A Square Gage Block can retain stable orientation both longitudinally and laterally A wide range of application measurements can be made, including cutting tool positioning, angle measurement with... | |
| Product Highlights ABSOLUTE Digimatic & Vernier Caliper w/ Nib Style and Standard Jaws Range: 0(.5)-18in 0(20)-450mm LCD Resolution: .0005in 0.01mm Accuracy: .0025in Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard:... | |
| Product Highlights ABSOLUTE Digimatic & Vernier Caliper w/ Nib Style Jaws Range: 0(.5)-24in 0(20)-600mm LCD Resolution: .0005in 0.01mm Accuracy: .002in Mass: 1,290g Length standard*: ABSOLUTE electrostatic capacitance type linear encoder... | |
| Product Highlights ABSOLUTE Digimatic Caliper w/ Exclusice Absolute Encode Technology Range: 0-18in 0-450mm Accuracy: ±.002in LCD Resolution: .0005in 0.01mm Without Thumb Roller Resolution: 0.01mm or .0005"/0.01mm Repeatability: 0.01mm / .0005 | |
| Product Highlights ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery. Wide probing range is available with the supplied... | |
| Product Highlights Absolute Encoder; Takes OD, ID, Step Measurements 0 to 12" Range, ‚±0.0015" Accuracy 0.0005"/0.01 mm LCD Resolution No SPC Output 20,000-Hr Battery Life Each Unit Includes Caliper Battery... | |
| Product Highlights Absolute Encoder; Takes OD, ID, Step Measurements 0 to 12" Range, ‚±0.0015" Accuracy 0.0005"/0.01 mm LCD Resolution With SPC Output 20,000-Hr Battery Life Each Unit Includes Caliper Battery... | |
| Product Highlights Accessory for calibration of a caliper for accuracy For use with metric vernier, dial, and digital calipers (sold separately) Zirconia-based ceramic CERA measuring blocks are corrosion resistant to... | |
| Product Highlights Accuracy: Refer to the list of specifications. Resolution: 0.01mm or .0005"/0.01mm Display: LCD Scale type: ABSOLUTE electromagnetic linear encoder Max. response speed: Unlimited Battery: SR44 (1 pc.), 938882... | |
| Product Highlights Adjustable contacts on thimble end Adjustable sleeve Insulated handle Lock Nut | |
| Product Highlights Advanced design styling, easy to use-no need to clean Incorporates absolute measurement system Automatic power-on/off 0-8", IP67, 0005" 0/01 mm No SPC, Carbide OD | |
| Product Highlights Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Quick-reading figures – every thousandth numbered on inch tools Balanced frame and thimble design... | |
| Product Highlights Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Quick-reading figures – every thousandth numbered on inch tools Convenient decimal equivalents Balanced frame... | |
| Product Highlights All are CERA blocks Grade 0 9 Blocks =.1001-.1009 Step=.0001 49 Blocks =.101-.149 Step=.001 19 Blocks =.05-.95 Step=.05 4 Blocks =1-4-100 Step=1 | |
| Product Highlights AS-1 Grade Steel 1 Block=1.005 9 Block=1.01-1.09 Step =0.01 9 Block=1.1-1.9 Step =0.1 9 Block=1-9 Step=1 3 Block=10-30 Step=10 1 Block=60 Step | |
| Product Highlights Blocks 8 CERA Grade 00 Size 3 Blocks=5-7 Step=1 3 Blocks=8,10,12 Step=2 2 blocks =16,20 Step= | |
| Product Highlights Blocks Per Set 103 Type CERA Grade 0 Size 1 Block =1.005 49 Blocks =1.01-1.49 Step=0.01 49 Blocks =0.5-24.5 Step=0.5 4 Blocks =25-100 Step=25 | |
| Product Highlights Blocks Per Set 103 Type Steel Grade 0 Blocks Included Size- 1 Block =1.005 49 Blocks =1.01-1.49 Step=0.01 49 Blocks =0.5-24.5 Step=0.5 4 Blocks =25-100 Step=25 | |
| Product Highlights Blocks per set 112 CERA Grade 0 Size 1 Block = 0.0005 9 Blocks =1.001-1.009 Step=0.001 49 Blocks =1.01-1.49 Step=0.01 49 Blocks =0.05-24.5 Step=0.5 4 Blocks =25-100 Step=25... | |
| Product Highlights Blocks per set 28 1 pc. 0.02005 block 9 pcs. 0.0201–0.0209 blocks Step of 0.0001 blocks 9 pcs. 0.021–0.029 blocks Step of 0.001 blocks 9 pcs. 0.010–0.090 blocks... | |
| Product Highlights Blocks Per Set 81 Grade 00 Material Steel 1 pc. 0.050 block 10 pcs. 0.1000"0.1009 blocks Step of 0.0001 49 pcs. 0.101"0.149 blocks Step of .001 17 pcs. | |
| Product Highlights Blocks per set 81 Grade 0 Material CERA 1 pc. 0.050 block 10 pcs. 0.1000-0.1009 blocks Step of 0.0001 49 pcs. 0.101-0.149 blocks Step of .001 17 pcs. | |
| Product Highlights Blocks per Set 87 Type CERA Grade AS-1 Blocks Included Size 9 Blocks =1.005-1.009 Step=0.001 49 Blocks =1.01-1.49 Step=0.01 19 Blocks =0.5-9.5 Step=0.5 10 Blocks =10-100 Step=10 | |
| Product Highlights Blocks per set 8 3 Block=125,150,175 Step=252 Block=200,250 Step=503 Block=300,400,500 Step=100Type Material Steel Grade 00 | |
| Product Highlights Blocks Per Set 8 Blocks In Set 5, 6, 7, 8, 10, 12, 16, 20 in blocks Grade 0 Material Steel | |
| Product Highlights Blocks Per Set 8 Blocks In Set 5, 6, 7, 8, 10, 12, 16, 20 in blocks Grade AS-1 Material Steel | |
| Product Highlights Bore Gage Calibration Kit includes gage blocks sized for inspection of bore gages, with accessories Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the... | |
| Product Highlights Caliper beam and jaws utilize Carbon Fiber Reinforced Plastics (CFRPs) to help reduce weight but maintain durable construction Digital, single-value readout LCD displays in inch and metric units... | |
| Product Highlights Caliper beam utilizes Carbon Fiber Reinforced Plastics (CFRPs) helps reduce weight yet maintain durable construction Jaw clamps support use of interchangeable jaws (sold separately) ABSOLUTE electrostatic capacitance linear... | |
| Product Highlights Caliper measures 0 to 24.0" (0 to 600mm) with 0.0005" (0.01mm) resolution and + or - 0.002" accuracy, for measuring inside and outside diameters, depth, and step of... | |
| Product Highlights Can be fixed a series of gage blocks to be Micro Checker used for micrometer inspection Can be measured in both vertical and horizontal posture Parallelism is measured... | |
| Product Highlights Can be fixed a series of gage blocks to be used for micrometer inspection Can be measured in both vertical and horizontal posture Parallelism is measured by attaching... | |
| Product Highlights Can be used for checking spindle wear on outer diameter OD micrometers Sized to check different degrees of spindle rotation Steel blocks are made from high-carbon, high-chrome steel... | |
| Product Highlights Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use - no need to wipe or clean the scale. Advanced design styling. | |
| Product Highlights Can be used in workshop conditions exposed to coolant, water, dust or oil. Easy to use - no need to wipe or clean the scale Advanced design styling... | |
| Product Highlights Carbide contact faces for durability Pendulum guide structure improves sliding Can measure ID at position close to the bottom of blind holes. Grip is large and hollow to... | |
| Product Highlights Carbide tipped contact points for longer wear life Dial indicator protected by rugged cover 7 point contact with stabilizer wheels Measures bore, taper, bell mouth and barrel Supplied... | |
| Product Highlights Clear, easily read white numbers on black background reduce errors No-glare black finish on the frame Measurement is read directly from the counter Ring-type knurled lock nut for... | |
| Product Highlights Compact and lightweight because of the short length below the grip. Carbide-tipped contact point for durability. Range .7-1.4in With 2922SB Grad .0005 in Anvils/Spacers 9/2 | |
| Product Highlights Consists of a micrometer head mounted at the end of a tubular holder Rods and holder are light in weight Rod anvils are adjustable Quick, easy adjustment Rods... | |
| Product Highlights Description Micro Checker (holder only) Applicable gage block set 516-921-26,516-922-2 6, 516-923-26,516-321-2 6, 516-322-26,516-323-2 6 Applicable gage block size in) .015,.210,.315,.420, .5,.605,.815,.920 Can be fixed a series of... | |
| Product Highlights Digimatic Caliper Range 0-12in/ 0-300mm Accuracy ±.0015in LCD Res .0005in/ 0.01mm Carbide-tipped jaws for OD measurement Large and clear LCD readout. The ZERO/ABS key allows the display to... | |
| Product Highlights Dual metric reading scales, for ease of measurement Thin, blade type jaws fit into small grooves and tracks, for hard to obtain outside dimension (OD) measurements Four-way measurement... | |
| Product Highlights For use with square gage blocks Helps assemble gage blocks into a precision measuring instrument Includes 27 pieces for assembling gage blocks Provided with wooden case for storage... | |
| Product Highlights Fowler's long gage blocks are rectangular in shape, Grade ø and supplied with an NIST certificate. Stackable using holding clamps 20" Gage Block | |
| Product Highlights Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 High-carbon, high-chrome steel provides high hardness... | |
| Product Highlights Grade 00 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 Ceramic block for dimensional stability and... | |
| Product Highlights Grade 00 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 High-carbon, high-chrome steel provides high hardness... | |
| Product Highlights Grade AS-1 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 High-carbon, high-chrome steel provides high hardness... | |
| Product Highlights Grade AS-2 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 Ceramic block for dimensional stability and... | |
| Product Highlights Grade AS-2 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 High-carbon, high-chrome steel provides high hardness... | |
| Product Highlights Grade AS1 Each block is rectangular steel and hardened to 65RC, stress relieved, lapped to accurate size, parallelism and flatness, then carefully inspected and marked for size; designed... | |
| Product Highlights Half as many bar graduations as conventional single-vernier tools Easy to read Machine divided graduations Tight, smoothly fitted slides No glare Starrett satin chrome finish Long 50-division vernier... | |
| Product Highlights Hardened stainless steel construction for protection of caliper and ABSOLUTE linear encoder technology components Four-way measurement capability for multiple applications: outside diameter (OD), inside diameter (ID), depth, and... | |
| Product Highlights Hardened stainless steel construction for protection of caliper components Four-way measurement capability for multiple applications: outside diameter (OD), inside diameter (ID), depth, and step Digital, single-value readout LCD... | |
| Product Highlights Hardened stainless steel construction with satin chrome finish for protection of caliper Specialized jaws for obtaining difficult-to-reach inside measurements Raised sliding surfaces for preventing defacement and wear of... | |
| Product Highlights Hardened stainless steel construction with satin chrome finish, for protection of caliper Four-way measurement capability for outer dimension (OD), inner dimension (ID), depth, and step measurements Fine adjustment... | |
| Product Highlights Hardened stainless steel construction with satin chrome finish, for protection of caliper Four-way measurement capability for outer dimension (OD), inner dimension (ID), depth, and step measurements Vernier sliding... | |
| Product Highlights Hardened stainless steel construction with satin chrome finish, for protection of caliper Measures outside dimension (OD), inside dimension (ID), step, and depth (when depth bar is included) Raised... | |
| Product Highlights Hardened stainless steel construction with satin chrome finish, for protection of caliper Sharp-edged upper jaws and rounded nib-style lower jaw faces, for accurate outer dimension (OD) and inner... | |
| Product Highlights Has a measuring range of 200mm with 0.01mm resolution Includes SPC data output Equipped with the exclusive AOS sensor technology which is a patented Advanced Onsite Sensor that... | |
| Product Highlights Inch Rectangular Gage Block Set 81 piece set Grade: 0 Material: Steel Each Unit Includes 9 Blocks =.1001-.1009 Step=.0001 49 Blocks =.101-.149 Step=.001 19 Blocks =.05-.95 Step=.05 4... | |
| Product Highlights Inch Square Gage Block Set 81 Piece Set Grade: 0 Material: Steel Each Unit Includes 1 pc. 0.050 block 10 pcs. 0.1000"0.1009 blocks Step of 0.0001 49 pcs. | |
| Product Highlights Included Blocks in set: 1 pc. 0.02005 block 9 pcs. 0.0201?0.0209 blocks Step of 0.0001 blocks 9 pcs. 0.021?0.029 blocks Step of 0.001 blocks 9 pcs. 0.010?0.090 blocks... | |
| Product Highlights Includes interchangeable anvils for a diversified range of measurement Vernier scale in metric units for taking precise outside diameter (OD) measurements Ratchet-stop mechanism helps provide uniform pressure for... | |
| Product Highlights Interchangeable anvil is attached to a micrometer head for accurate dimensional setting. Wide measuring range with sub-anvils. Carbide ball contact point for durability. Extension rods (optional) can be... | |
| Product Highlights Interchangeable anvil is attached to a micrometer head for accurate dimensional setting Wide measuring range with sub-anvils Carbide ball contact point for durability Extension rods (optional) can be... | |
| Product Highlights Its interchangeable anvils are made of alloyed steel. The dial indicator is fully protected by a rugged cover. Range .24-.4in With 2923SB-10 Graduation .0001 in Anvils/Spacers 9/1 | |
| Product Highlights Its interchangeable anvils are made of alloyed steel. The dial indicator is fully protected by a rugged cover. Range .24-.4in Without Dial Gage Anvils/Spacers 9/1 | |
| Product Highlights Its interchangeable anvils are made of alloyed steel The dial indicator is fully protected by a rugged cover | |
| Product Highlights Large and clear LCD readout. The ZERO/ABS key allows the display to be Zero-Set at any slider position along the scale for incremental comparison measurements. This switch will... | |
| Product Highlights Large and clear LCD readout The ZERO/ABS key allows the display to be Zero-Set at any slider position along the scale for incremental comparison measurements This switch will... | |
| Product Highlights Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics) in the beam and jaws Highly durable and easy to handle The range of applications can be expanded... | |
| Product Highlights Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by... | |
| Product Highlights Long Block Set Steel Grade 0 Included Blocks: Size 8 Blocks=1-8 Step=1. | |
| Product Highlights Long jaws for measuring hard-to-reach features. Fine adjustment for more accurate measurement Supplied in fitted wooden case. Range 0(.8)-20in 0(20)-500mm Accuracy 0.13mm Graduation Lower Scale Upper Scale 0.05mm... | |
| Product Highlights Made from High-Carbon, High-Chrome Steel to Reduce Wear and Corrosion Thermally Stabilized to Reduce Changes in Gage Block Length Over Time Laser-Etched With Individual Serial Number for Traceability... | |
| Product Highlights Made of hardened stainless steel Base and measuring faces are hardened and micro-lapped Range 0-600mm Vernier Reading 0.02 Accuracy 0.05mm Mass 1511g With fine adjustment | |
| Product Highlights Measurement range for series of 0 up to 1000mm, and resolution of 0.02mm Vernier scale for precise measurements in fine units Some models have fine adjustment screw for... | |
| Product Highlights Measurement range is 0.5 to 1.0" and 12.7 to 25.4 mm, precise to 0.00005" or 0.001 mm, and accurate to + or - 0.00015" TiN-coated measuring contact points... | |
| Product Highlights Measurement range of 0 - 1000 mm, and graduated to 0.02 mm Vernier scale for precise measurement Adjustable zero reference point for manual change of the base position... | |
| Product Highlights Measurement range of 0 - 300 mm, and graduated to 0.02 mm Vernier scale for precise measurement Adjustable zero reference point for manual change of the base position... | |
| Product Highlights Measurement range of 0 - 600 mm, and graduated to 0.02 mm Vernier scale for precise measurement Adjustable zero reference point for manual change of the base position... | |
| Product Highlights Measurement range of 0 to 200 mm, and precise to 0.02 mm Vernier scale for precise measurement in fine units Lightweight unit suitable for measuring small objects Hand-operated... | |
| Product Highlights Measurement range of 0 to 38 inches (0 to 972 mm), with selectable resolution to 0.000001" (0.0001 mm) Graphic LCD digital readout with backlighting and keypad provides statistical... | |
| Product Highlights Measurement range of 0" - 18"/0 - 450 mm, and graduated to 0.001"/0.02 mm Vernier scale for precise measurement Adjustable zero reference point for manual change of the... | |
| Product Highlights Measurement range of 0" - 24"/0 - 600 mm, and graduated to 0.001"/0.02 mm Vernier scale for precise measurement Adjustable zero reference point for manual change of the... | |
| Product Highlights Measures the width, height, and depth of can seams Vernier scale in inch units for taking precise outside diameter (OD) measurements Knurled sleeve helps provide secure grip Satin... | |
| Product Highlights Measuring range 6"/150mm High resolution, 0.00005"/0.001mm Accuracy up to 4", 0.0006"/0.015mm Accuracy above 4", 0.0012"/0.03mm Repeatability 0.00016"/0.004mm Preset function Heavy duty frame (3.5mm) IP67 rated 5 year guarantee... | |
| Product Highlights Measuring Region Area .6in x 1.0in Measuring Region Area mm*6 1.5x25mm Measuring Range .004-1.0in 0.1-25mm Repeatability*1 .000002in 0.05 *2um Number of Scans 800/sec Laser Scanning speed 2240in/sec(56m/sec) Linearity,... | |
| Product Highlights Metric Square Gage Block Set 47 piece set Grade: 00 Material: Steel Each Unit Includes 1 pc. 1.005mm 9 pcs. 1.01"1.09mm Step of 0.01mm 9 pcs. 1.1"1.9mm Step... | |
| Product Highlights Micro Checker (holder only) Applicable gage block set 516-106-26,516-107-2 6516-156-26,516-157- 26 Applicable gage block size(mm) 2.5,5.1,7.7,10.3,12. 915,17.6,20.2,22.8,2 5 | |
| Product Highlights Micrometer Inspection Gage Block Set 10 piece set Grade: 00 Material: Steel Each Unit Includes .105 .210 .315 .420 .500 .605 .710 .815 .920 1in Optical parallel(t=.5in) | |
| Product Highlights Micrometer Inspection Gage Block Set Inch 9 piece set Material: Steel Grade: 0 Each Unit Includes .0625 .100 .125 .200 .250 .300 .500 1in 2in Optical parallel(t=.5in) | |
| Product Highlights Micrometer inspection gage blocks are sized for use with a Mitutoyo Micro Checker (sold separately) Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the... | |
| Product Highlights Micrometer inspection gage blocks are sized for use with a Mitutoyo Micro Checker (sold separately) Grade AS-1 gage blocks supplied with a Mitutoyo certificate of inspection that the... | |
| Product Highlights Mitutoyo 527-113 Vernier Depth Gauge, Caliper Type, 0-12" Range, 0.001" Graduation, +/-0.0015" Accuracy Measurement range for series of 0 up to 40", and resolution of 0.001" Vernier scale... | |
| Product Highlights Mitutoyo 534-108 Vernier Caliper, Steel , Nib Style, Long Jaw, Inch/Metric, 0-40" Range, +/-0.004" Accuracy, 0.001" Resolution Two-way measurement capability for precision measurements of inner dimension (ID) and... | |
| Product Highlights Mitutoyo 551-206-10 Digital Calipers, Battery Powered, Metric, for Inside Measurements, 0"/0mm-750mm Range, +/-0.06mm Accuracy, 0.01mm Resolution, Meets IP67 Specifications Nib-style lower jaws with round measuring faces for accurate... | |
| Product Highlights Mitutoyo ABSOLUTE 500-157-20 Digital Caliper, Stainless Steel, Battery Powered, 0-200mm Range, +/-0.02mm Accuracy, 0.01mm Resolution Hardened stainless steel construction for protection of caliper components Four-way measurement capability for... | |
| Product Highlights Mitutoyo ABSOLUTE 500-168 Digital Caliper, Stainless Steel, Battery Powered, Inch/Metric, 0-12" Range, +/-0.0015" Accuracy, 0.0005" Resolution Hardened stainless steel construction for protection of caliper components Four-way measurement capability... | |
| Product Highlights Mitutoyo ABSOLUTE 500-500-10 Digital Caliper, Stainless Steel, Battery Powered, 0-450mm Range, +/-0.05mm Accuracy, 0.01mm Resolution Hardened stainless steel construction for protection of caliper components Four-way measurement capability for... | |
| Product Highlights Mitutoyo ABSOLUTE 500-719-10 Digital Caliper, Stainless Steel, Battery Powered, 0-150mm Range, +/-0.02mm Accuracy, 0.01mm Resolution, Meets IP67 Specifications Stainless steel construction for protection of caliper components Four-way measurement... | |
| Product Highlights Mitutoyo ABSOLUTE 551-301-10 Digital Caliper, Stainless Steel, Battery Powered, Nib Style Jaw, 0-200mm Range, +/-0.03mm Accuracy, 0.01mm Resolution, Meets IP67 Specifications Nib-style lower jaws with round measuring faces... | |
| Product Highlights Mitutoyo ABSOLUTE 551-331-10 Digital Caliper, Stainless Steel, Battery Powered, Nib Style Jaw, 0-300mm Range, +/-0.04mm Accuracy, 0.01mm Resolution, Meets IP67 Specifications Nib-style lower jaws with round measuring faces... | |
| Product Highlights Most popular Bore Gages. Carbide-tipped contact points for durability. The dial indicator is fully protected by a rugged cover. Optional extension rods can be attached for measuring deep... | |
| Product Highlights Most popular Bore Gages Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover Optional extension rods can be attached for measuring deep... | |
| Product Highlights New designed dial movement for ultra smooth sliding and high shock protection. Can measure OD, ID, depth, and steps. Lock screw for dial bezel and for holding the... | |
| Product Highlights New designed dial movement for ultra smooth sliding and high shock protection Titanium Nitride (TiN) coating is applied to the sliding surface to increase wear resistance Lock screw... | |
| Product Highlights New electromagnetic inductive AOS sensor- Improved resistance to environmental conditions such as dirt, oil and water that can cause false readings Increased battery life - 3.5 years under... | |
| Product Highlights Nib-style lower jaws with round measuring faces for accurate inside diameter (ID) measurement Standard upper jaws for precise outside diameter (OD) measurements Hardened stainless steel construction for protection... | |
| Product Highlights No glare Starrett satin finish stainless steel Advanced sleeve design with staggered lines and distinct figures for precise, easy readability Quick-reading figures – every thousandth numbered on inch... | |
| Product Highlights No of Blocks 35 Material CERA Grade AS-1 Included Blocks 1 Block =.10005 Step= 9 Blocks =.1001-.1009 Step=.0001 9 Blocks =.101-.109 Step=.001 9 Blocks =.11-.19 Step=.01 3 Blocks=.1-.3... | |
| Product Highlights No of Blocks 35 Material CERA Grade AS-2 Included Blocks 1 Block =.10005 Step= 9 Blocks =.1001-.1009 Step=.0001 9 Blocks =.101-.109 Step=.001 9 Blocks =.11-.19 Step=.01 3 Blocks=.1-.3... | |
| Product Highlights No of Blocks 35 Material CERA Grade 00 Included Blocks 1 Block =.10005 Step= 9 Blocks =.1001-.1009 Step=.0001 9 Blocks =.101-.109 Step=.001 9 Blocks =.11-.19 Step=.01 3 Blocks=.1-.3 Step=.1... | |
| Product Highlights No of Blocks 47 Type CERA Grade K Included Blocks 1 Block =1.005 9 Blocks =1.01-1.09 Step=0.01 9 Blocks =1.1-1.9 Step=0.1 24 Blocks =1-24 Step=1 4 Blocks =25-100... | |
| Product Highlights No of Blocks 47 Type Steel Grade 00 Included Blocks 1 Block =1.005 9 Blocks =1.01-1.09 Step=0.01 9 Blocks =1.1-1.9 Step=0.1 24 Blocks =1-24 Step=1 4 Blocks =25-100... | |
| Product Highlights No. of blocks 10 CERA 0 Grade Included blocks 1.00,1.25,1.50,2,3,5 ,10,15,20,25mm Can be fixed a series of gage blocks to be used for micrometer inspection. Can be measured... | |
| Product Highlights No. of blocks per set 8 Long Block Set CERA Grade 0 Size 3 Block = 125-175 Step=25 2 Blocks = 200-250 Step=50 3 Blocks = 300-500 Step=100... | |
| Product Highlights Provided with a fine-adjustment carriage to feed the slider finely Can measure OD, ID, depth, and steps Range 0-11in 0-280mm Accuracy 0.04mm Lower Scale Upper Scale 0.02mm .001in... | |
| Product Highlights Quick and easy adjustment Advanced sleeve design with staggered lines and distinct figures for precise, easy readability Balanced frame design for comfortable, accurate measuring No glare Starrett satin... | |
| Product Highlights Quick and easy adjustment Advanced sleeve design with staggered lines and distinct figures for precise, easy readability Balanced frame design for comfortable, accurate measuring Quick-reading figures – every... | |
| Product Highlights Quick inside measurements Satin chrome reading surface is glare free and resists rust Jaws are hardened and ground Smooth friction thimble Lock screw | |
| Product Highlights Range .06-.157in With 2923SB-10 Graduation.0001in # of Anvils 9 # Needles 2 Probe Depth .68,.89in | |
| Product Highlights Range .145-.29in Without dial gage # of Anvils 7 # Needles 1 Probe Depth 1.26in Accuracy:4µm/.00016 " Indication stability:2µm/.00008 " | |
| Product Highlights Range .4-.7" . Graduation .0001" . Accuracy ±.00015" . Probe depth 2.4" . Repeatability .0001" Boxed with a set of interchangeable anvils Each Unit Includes 526-104 (Bore Gauge)... | |
| Product Highlights Range .5-18" Block Step 1"(staggered) LCD Resolution .0001"/ 0.001mm Block Pitch Accuracy .0001 Block Parallelism .0001" Micrometer Head Accuracy .0001" Mass 29.9lbs | |
| Product Highlights Range 0(.4)-12in 0(10)-300mm LCD Resolution .0005in 0.01mm Accuracy .0015in Mass 380g Each Unit Includes Fitted plastic case | |
| Product Highlights Range 0(.4)-12in 0(10)-300mm LCD Resolution .0005in 0.01mm Accuracy .002in Remarks with offset/preset function for easy ID measurement IP67 The rounded faces of the jaws are ideal for accurate... | |
| Product Highlights Range 0(.5)-18in 0(20)-450mm Accuracy .0025in Resolution .0005in 0.01mm Long jaws 7.9in Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: Electrostatic capacitance type linear encoder Max. response speed: 1600mm/s... | |
| Product Highlights Range 0(.5)-18in 0(20)-450mm Accuracy .002in Resolution .0005in 0.01mm Reinforced Plastics)in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by... | |
| Product Highlights Range 0(.8)-20in 0(20)-500mm Accuracy 0.06mm Graduation Lower Scale Upper Scale 0.02mm .001in Mass 1500g Long jaws for measuring hard-to-reach features Each Unit Includes Fitted Wooden Case | |
| Product Highlights Range 0(.8)-30in 0(20)-700mm Accuracy 0.08mm Graduation Lower Scale Upper Scale 0.02mm .001in Mass 2900g Long jaws for measuring hard-to-reach features Each Unit Includes Fitted wooden case | |
| Product Highlights Range 0(1)-40in 0(20)-1000mm Accuracy .002in Resolution .0005in 0.01mm Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and easy to handle. | |
| Product Highlights Range 0(1)-60in 0(20)-1500mm Accuracy .0045in Resolution .0005in 0.01mm Long jaws 7.9in Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and... | |
| Product Highlights Range 0(1)-80in 0(20)-2000mm Accuracy .0055in Resolution .0005in 0.01mm Long jaws 7.9in Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and... | |
| Product Highlights Range 0(1)-80in 0(20)-2000mm Accuracy .005in Resolution .0005in 0.01mm Highly durable and easy to handle. Direct readout of ID measurements from the LCD. (Offset value can be set easily... | |
| Product Highlights Range 0(20)-1500mm Accuracy 0.09mm Resolution 0.01mm Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics)in the beam and jaws. Highly durable and easy to handle. The range... | |
| Product Highlights Range 0-10in 0-250mm Accuracy .0015in Graduation .001in 0.02mm Mass 1.3kg The Light Weight Height Gage is designed for scribing from a vertical base or for small parts Stain... | |
| Product Highlights Range 0-12in 0-300mm Accuracy ±.0015in LCD Res .0005in 0.01mm Carbide-tipped jaws for OD measurement Large and clear LCD readout. The ZERO/ABS key allows the display to be Zero-Set... | |
| Product Highlights Range 0-12in 0-300mm Accuracy .002in Graduation .001in 0.02mm Mass 3.1kg Zero reference point can be adjusted Stain chrome finished scales for glare-free reading Extra-large base for rigidity Carbide-tipped... | |
| Product Highlights Range 0-12in 0-300mm LCD Res .0005in 0.01mm Accuracy ±.0015in Type IP67 model without SPC data output Can be used in workshop conditions exposed to coolant, water, dust or... | |
| Product Highlights Range 0-12in Accuracy .002in Graduation .001in Range per rev .1in Carbide-tipped jaws for OD & ID measurement New designed dial movement for ultra smooth sliding and high shock... | |
| Product Highlights Range 0-12in Block Pitch Accuracy .0002in Parallelism 80uin Weight 17.6lbs | |
| Product Highlights Range 0-1in Indicating Range 0-.0023in Retractable anvil with indicator for threewire measurements of pitch diameter of precision screws, and parallelism measurements IP protection level: 54 Supplied in fitted... | |
| Product Highlights Range 0-24in 0-600mm Accuracy .002in Mass 725g | |
| Product Highlights Range 0-24in Vernier Reading .001 in Accuracy .002 Mass 1511g With fine adjustment | |
| Product Highlights Range 0-300mm Accuracy 0.05mm Graduation 0.05mm Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can... | |
| Product Highlights Range 0-300mm Accuracy 0.08mm Vernier Graduation Lower Scale 0.05mm with OD Carbide Jaw Measures OD (outside diameter), ID (inside diameter), depth, and steps. The small vernier face angle... | |
| Product Highlights Range 0-40in 0-1000mm Accuracy .002in Mass 1480g | |
| Product Highlights Range 0-40in Vernier Reading .001 in Accuracy .003 Mass 1880g With fine adjustment | |
| Product Highlights Range 0-40in Vernier Reading 0.02 in Accuracy .07 mm Mass 1880g With fine adjustment | |
| Product Highlights Range 0-60in 0-1500mm Accuracy .004in Mass 1880g | |
| Product Highlights Range 0-6in 0-150mm LCD Res .0005in 0.01mm Accuracy ±.001in IP67 without SPC data output Can be used in workshop conditions exposed to coolant, water, dust or oil Easy... | |
| Product Highlights Range 0-6in 0-150mm LCD Res .0005in 0.01mm Accuracy ±.001in with SPC output | |
| Product Highlights Range 0-8in 0-200mm Accuracy .001in LCD Resolution .0005in 0.01mm With no annoying origin restoration necessary, a measurement can be started any time and there is no restriction on... | |
| Product Highlights Range 0-8in 0-200mm Resolution .0005in 0.01mm Stroke .5in Accuracy .001in Extension Rods 4pcs.(.5,1,2,4in) Base WxThickness 2.5x.63in Base Flatness .0002 in ABSOLUTE Digimatic Depth Gage can keep track of... | |
| Product Highlights Range 0-8in 0-200mm Resolution 00005in 0.001mm Stroke .5in Accuracy .0003in Extension Rods 4pcs.(.5,1,2,4in) Base WxThickness 2.5x.63in Base Flatness .00008 in ABSOLUTE Digimatic Depth Gage can keep track of... | |
| Product Highlights Range 0-8in Accuracy .002in Graduation .001in Range per rev .1in Carbide-tipped jaws for OD measurement New designed dial movement for ultra smooth sliding and high shock protection. Can... | |
| Product Highlights Range 0.95-1.55mm With 2019SB-100.001mm 6 Anvils 1 Needle 11.5mm Probe Depth | |
| Product Highlights Range 1-2in Indicating Range 0-.0023in Retractable anvil with indicator for threewire measurements of pitch diameter of precision screws, and parallelism measurements IP protection level: 54 Supplied in fitted... | |
| Product Highlights Range 1.2-1.6in 30.48-40.64mm Head Assy Order No. 04AZA739 Accuracy .0001in with TiN-coated contact points | |
| Product Highlights Range 1.6-2in 40.64-50.8mm Accuracy .0001in with TiN-coated contact points Resolution: 0.001mm or .00005"/0.001mm (over 5" models: .0001"/0.001mm) Contact point:TiN-coating Measuring method: Three-point method Display: LCD Battery: SR44 (2... | |
| Product Highlights Range 10-18mm With 2019SB-10 0.001mm # of Anvils 8 1 Needle Probe Depth 62mm | |
| Product Highlights Range 18-35mm With 2046SB Grad 0.01mm 9 Anvils 2 Spacers | |
| Product Highlights Range 50-150mm With 2046SB Grad 0.01mm 11 Anvils 4 Spacers Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover | |
| Product Highlights Range 7-10mm With 2019SB-10 0.001mm # of Anvils 6 # Needles 1 Probe Depth 56mm Accuracy:4µm/.00016 Indication stability:2µm/.00008 | |
| Product Highlights Rods are rigid & lightweight 5-1/2" (140mm) long handle furnished Each rod is marked with length Hardened and ground anvils Interchangeable anvils Quick reading figures Extension rods are... | |
| Product Highlights Rods are rigid and lightweight 5-1/2" (140mm) long handle furnished Each rod is marked with length Hardened and ground anvils Interchangeable anvils Quick reading figures Extension rods are... | |
| Product Highlights Rugged construction and extremely attractive design Strong ribbed frame with smooth black enamel finish and polished steel ribs and hub Furnished in an attractive, protective case to keep... | |
| Product Highlights Set of twelve micrometers that range in opening from 25 mm to 300 mm, sized in 25-mm increments, and graduated to 0.01 mm Carbide facing on spindle and... | |
| Product Highlights SPC Data Output TiN Coated for durability and impact resistance in order to measure to the bottom of blind holes Large LCD readout Ratchet stop for constant force... | |
| Product Highlights Starrett satin chrome finish - no glare - resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Decimal equivalents on inch... | |
| Product Highlights Steel Size- 1 Block = 0.0005 9 Blocks =1.001-1.009 Step=0.001 49 Blocks =1.01-1.49 Step=0.01 49 Blocks =0.05-24.5 Step=0.5 4 Blocks =25-100 Step=25 112 Blocks per Set Grade 0... | |
| Product Highlights Suitable wrenches are furnished to make necessary adjustments Combination ratchet and speeder for uniform pressure and quicker adjustment Quick and easy sleeve adjustment Advanced sleeve design with staggered... | |
| Product Highlights Tension will not change with leg movement Legs are made from a high-grade steel, are ruggedly constructed and well-finished Improved joint designed for tension adjustment Specifications Type: Outside... | |
| Product Highlights The CERA Caliper Checker is designed to inspect vernier, dial and Digimatic calipers. It is comprised of permanently wrung, high-grade CERA gage blocks in a protective casting. The... | |
| Product Highlights The CERA Caliper Checker is designed to inspect vernier, dial and Digimatic calipers It is comprised of permanently wrung, high-grade CERA gage blocks in a protective casting The... | |
| Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 100mm (4") base and 4mm (5/32") diameter measuring rods Combination ratchet and speeder... | |
| Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 2" (50mm) half base permits measuring depths of holes and slots close to... | |
| Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 4" (100mm) base and 5/32" (4mm) diameter measuring rods Combination ratchet and speeder... | |
| Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 6" (150mm) base and 5/32" (4mm) diameter measuring rods Combination ratchet and speeder... | |
| Product Highlights The depths of holes, slots, shoulders and projections can be measured 2-1/2" (63.5mm) base and 1/8" (3.2mm) diameter measuring rods Combination ratchet and speeder for uniform pressure and... | |
| Product Highlights The end of the main scale is hook-shaped to allow depth and thickness measurements of a projected portion or lip in a hole, in addition to standard depth... | |
| Product Highlights The minimum value holding function provides the easy detection of hole diameter. Up to three sets of master value and upper/lower tolerance value can be memorized. An analog... | |
| Product Highlights The minimum value holding function provides the easy detection of hole diameter Up to three sets of master value and upper/lower tolerance value can be memorized An analog... | |
| Product Highlights The most popular precision micrometers used by skilled workmen worldwide Accurate, rugged, and easy to use Starrett satin chrome finish – no glare – resists rust Advanced sleeve... | |
| Product Highlights The most popular precision micrometers used by skilled workmen worldwide Accurate, rugged, and easy to use Starrett satin chrome finish - no glare - resists rust Advanced sleeve... | |
| Product Highlights The new Bore Gage-Type Digimatic Indicator features both a Key-Lock and Parameter-Lock. This is designed to prevent accidental changing of settings during operation Parameter setting software makes it... | |
| Product Highlights The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement Parallax-free vernier scale type is available for easy and positive measurement With SPC output... | |
| Product Highlights The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement With SPC output Range 0(.5)-18in 0(20)-450mm LCD Resolution .0005in 0.01mm Accuracy .002in Mass 1,110g... | |
| Product Highlights The rounded faces of the jaws are ideal for accurate ID (inside diameter) measurement With SPC output Range 0(1)-40in 0(20)-1000mm LCD Resolution .0005in 0.01mm Accuracy .003in Mass 3,350g... | |
| Product Highlights The ZERO/ABS Key Allows the Display to be Zero-Set at any Slider Position Along the Scale for Incremental Comparison Measurements This Switch will also Allow Return to the... | |
| Product Highlights Three-point contacts for self-centering measurement of the inside dimension (ID) of bores Digital, single-value readout LCD displays in inch and metric units for readability Statistical Process Control (SPC)... | |
| Product Highlights TiN-coated contact points provide excellent durability and impact resistance and allow the instrument to measure to the bottom of a blind hole.(up to 100mm/4"models) Large LCD readout. Functions... | |
| Product Highlights TiN-coated measuring contact points for durability and impact resistance Large LCD readout Available functions: presetting, zero/abs, auto power on/off, data hold, data output, error alarm, battery replacement alarm... | |
| Product Highlights To expand the variety of rectangular gage block (steel and CERA) applications, Mitutoyo offers the gage block accessories set. By assembling the items in the set, you can... | |
| Product Highlights Total measurement range of 0.4 to 0.75" and accurate to + or - 0.0002" Gradient spacing of 0.0001" Rugged cover for dial indicator protection Two-point contact for detection... | |
| Product Highlights Total measurement range of 0.7 to 6" and accurate to + or - 0.0008" Gradient spacing of 0.0001" Rugged cover for dial indicator protection Two-point contact for detection... | |
| Product Highlights Total measurement range of 0.7 to 6" and accurate to + or - 0.0008" Gradient spacing of 0.0005" Rugged cover for dial indicator protection Two-point contact for detection... | |
| Product Highlights Total measurement range of 160 to 250 mm Grip reduces influence of heat to retain high-accuracy measurement Two-point contact for detection of geometry problems such as ovality and... | |
| Product Highlights Two-point contact for detection of geometry problems such as ovality and taper Carbide-tipped contact points for extended wear and improved abrasion resistance | |
| Product Highlights Two-way measurement capability for precision measurements of inner dimension (ID) and outer dimension (OD) in both inch and metric units Long jaws, for taking hard-to-reach measurements Jaws have... | |
| Product Highlights Two-way measurement capability for precision measurements of inner dimension (ID) and outer dimension (OD) in inch units Long jaws, for taking hard-to-reach measurements Jaws have round measuring faces,... | |
| Product Highlights Two-way measurement capability for precision measurements of inner dimension (ID) and outer dimension (OD) in metric units Long jaws, for taking hard-to-reach measurements Jaws have round measuring faces,... | |
| Product Highlights Type CERA Grade 0 1 Block =0.5 9 Blocks =1.001-1.009 Step=0.001 9 Blocks =1.01-1.09 Step=0.01 9 Blocks =1.1-1.9 Step=0.1 24 Blocks =1-24 Step=1 4 Blocks =25-100 Step=25 | |
| Product Highlights Type CERA Grade 0 1 Block =1.005 9 Blocks =1.01-1.09 Step=0.01 9 Blocks =1.1-1.9 Step=0.1 24 Blocks =1-24 Step=1 4 Blocks =25-100 Step=25 1mm, 1.5mm, 2mm, 3mm, 4mm,... | |
| Product Highlights V-anvil and conical spindle for measuring pitch diameters of screw threads Vernier scale in metric units for taking precise outside diameter (OD) measurements Tapered frame for measuring narrow... | |
| Product Highlights With 2923SB-10 Grad .0001in 11/2 in Sub-anvil 4 Spacers Most popular Bore Gages Carbide-tipped contact points for durability The dial indicator is fully protected by a rugged cover... | |
| Product Highlights With no annoying origin restoration necessary,a measurement can be started any time and there is no restriction on operating speed. The impact resistance of the display unit has... | |
| Product Highlights With no annoying origin restoration necessary,a measurement can be started any time and there is no restriction on operating speed. World’s unique* solar-powered SuperCaliper that is eco-friendly with... |
| << Prev | Next >> |